Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces together with the corresponding TEDS. This specification focuses on the Communication Modules that
-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth interfaces. The
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth interfaces. The
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
-
Supplier: ams
Description: small footprint. Fast system integration and high speed data transfer are guaranteed by the available SPI and I²C interfaces and by optimized protocols (Tunneling mode and extended mode), allowing bidirectional communication between the device microcontroller and an external NFC
- Frequency: 13,560,000 Hz
- Memory: 2 to 4 bits
- Read Rate: 106 kbps
- Operating Temperature: -40 to 125 C
-
Supplier: Qorvo
Description: The Qorvo GP712 System-on-Chip is an IEEE 802.15.4 multi-stack multi-channel communications controller for integration into a Zigbee® node. It is compliant with the IEEE Standard 802.15.4, providing robust spread spectrum data communication with a secure encrypted data flow, and
-
Supplier: Qorvo
Description: The QPG7015M is an IEEE 802.15.4 / Bluetooth® Low Energy Multi-Protocol Multi-Channel Communications Controller for ultra-low power wireless communications for gateways, Smart speakers, Zigbee/Thread nodes and other Smart Home devices, featuring Qorvo's ConcurrentConnect™
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: LOW POWER MULTI PROTOCOL TRANSCE
- Data Rate: 2,600 kbps
- Bias / Operating Current: 5.5 to 10.9 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: Newark, An Avnet Company
Description: MOD, XBEE 2.4GHZ WIFI, PCB ANTENNA; Module Applications:RF Communications, Wireless Connectivity WiFi; MCU Supported Families:-; Wireless Protocol:IEEE 802.11b/g/n; Data Rate:72Mbps; Module Interface:SPI, UART; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: JENNET-IP/ZIGBEE PRO/IEEE802.15.4 MODULE; Module Applications:RF Communications, Wireless Connectivity-ZigBee; MCU Supported Families:JN516x; Wireless Protocol:IEEE 802.15.4; Data Rate:-; Module Interface:I2C, JTAG, SPI, UART RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOD, XBEE 2.4GHZ WIFI, U.FL CONN; Module Applications:RF Communications, Wireless Connectivity WiFi; MCU Supported Families:-; Wireless Protocol:IEEE 802.11b/g/n; Data Rate:72Mbps; Module Interface:SPI, UART; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOD, XBEE 2.4GHZ SMT WIFI, PCB ANT; Module Applications:RF Communications, Wireless Connectivity WiFi; MCU Supported Families:-; Wireless Protocol:IEEE 802.11b/g/n; Data Rate:72Mbps; Module Interface:SPI, UART; Supply Voltage RoHS Compliant: Yes
-
Description: IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically 30 connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces togethere with the corresponding TEDS. This specification focuses on the Communication Modules
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Trace Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: SPI, UART Utilized IC / Part: BlueCore4 Memory Size: 8 MB Flash Voltage - Supply:
- Operating Frequency: 2,400 MHz
- Data Rate: 115.2 kbps
- TJ: -40 to 85 C
- Technology: Bluetooth
-
Supplier: Advantech
Description: RTU and serial communication protocol Supports IPSec, OpenVPN secured tunnel Firewall with SPI and IPS function prevents cyber attacks and enhances network efficiency Complies with EN50155 Supports multi-WAN load balance
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Tradeport Electronics Group
Description: Provides 8PSK modulation in the same SNR environment as QPSK. Supports legacy QPSK mode. Supports 16QAM, Advanced QPSK. Supports M2P, DVB-SPI, DVB-ASI Input with 1 to 85 Mbits/s Transport stream input. Supports DSS QPSK. Supports DVB satellite format input. Monitored parameters for error
-
Supplier: Microchip Technology, Inc.
Description: Production 1 Mbyte (8 Mbit) memory size Serial Interface Architecture: Single, Dual and Quad SPI Protocol High Speed Clock Frequency up to 80MHz SuperFlash Superior Reliability Endurance: 100,000 Cycles (typical) Data Retention: 100 years Lower Power Consumption: Active Read: 15 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXUD9 is a low-power, tri-axis accelerometer with either I2C or SPI communication protocols, a user-definable low-pass filter and embedded motion wake-up. The KXUD9 offers user-selectable g-ranges of ±2g, ±4g or ±8g and an auxiliary input for A/D conversion. It is delivered
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: controller High-performance micro stepping SPI™ host interface with easy-to-use protocol Step-/Direction or SPI™ driver interface On-the-fly alteration of position set point Specifications Main characteristics controls up to three stepper motors selectable driver interface:
-
Supplier: Microchip Technology, Inc.
Description: which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer providing communication between the MEC170x embedded controller and registers located in a companion device. Similar Products: MEC1701, MEC1704,
- TJ: -40 to 85 C
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: sensors, collects the rotating magnetic field signal, transmits it to the digital processing unit, and calculates the rotation angle. TMR3102P outputs 12-bit absolute position signal through SPI communication protocol. At the same time, it is able to output analog and PWM
- Resolution: 12 bits
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
- Encoder Type: Absolute
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 2-phase stepper motors Serial 4-wire interface for µC with easy-to-use protocol Configurable interface for SPI™ motor drivers Different types of SPI™ stepper motor driver chips may by mixed within a single daisy chain Communication on demand minimizes traffic to the
-
Supplier: Broadcom Inc.
Description: The ACSL-7210 is a dual-channel bi-directional 25MBd digital optocoupler optimized for bi-directional industrial communication networks using high speed protocols such as PROFIBUS fieldbus and Serial Peripheral Interface (SPI). The device utilizes Avago's proprietary CMOS IC and
- Isolation Voltage: 3,750 volts
- Operating Temperature: -40 to 105 C
- Input: DC
- Output: Phototransistor
-
Supplier: Win Source Electronics
Description: Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Function: Controller Interface: SPI Current - Supply: 5µA Standards: 10/100 Base-T/TX PHY Family Name: W5100 Alternative Parts (Cross-Reference): LAN7500-ABZJ-TR; LAN9730-ABZJ; LAN7500-ABZJ; Introduction Date: March 03, 2009
-
Supplier: QUALCOMM, Incorporated
Description: Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a number of TCP/IP-based connectivity protocols along with SSL, allowing a low-cost,
- Data Rate: 10,000 kbps
- Interface: I2C
- Package Type: QFN
- Features: SPI, UART
-
Supplier: Infineon Technologies AG
Description: evaluation board via a standard 16-pin connector and allows easy interface to the microcontroller via USB for SPI, LIN communication etc. The uIO-Stick provides two exclusive functions: Infineon Embedded Power BSL Support: The Infineon Embedded Power devices provide a built-in boot
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: QUALCOMM, Incorporated
Description: Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
- Features: Bluetooth® EDR Chip, Other, SPI, UART
- Interface: I2C
- Package Type: QFN
-
Supplier: QUALCOMM, Incorporated
Description: QCA4020 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0
- Package Type: BGA
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
- Interface: I2C, USB
-
Supplier: Beckhoff Automation LLC
Description: independent DC latch & sync signals new PDIs: SPI-Master, Quad-SPI, Octal-SPI up to 5x faster PDI compared to ET1100 (config-dependent) OTP one-time programmable memory for device information, configuration, and application usage up to 5x lower power consumption
- Data Acquisition: I/O Module
-
Supplier: Richardson RFPD
Description: flashed to the modules prior to delivery, simplifies the host system integration to reduce your product time to market. The software provides end-to-end security with TLS and built-in MQTT protocol for lightweight communication with cloud-based applications and services. It also
- Technology: GPS
- Device Type: Receiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 105523-CC2430F64RTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 64kB Flash, 8kB SRAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF
- Sensitivity: -92 dBm
- Output Power: 0 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: is delivered using NMEA protocol through a standard UART. The SL869 V2 can replace the JN3 or SL869 in device designs with the observance of a few simple application rules. It supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position
- Bias / Operating Current: 25 to 30 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
- Sensitivity: -148 to -165 dBm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Data Rate: 7.2Mbps Memory Size: 10MB
- Operating Frequency: 800 to 2,100 MHz
- Data Rate: 7,200 kbps
- TJ: -40 to 90 C
- Number of Devices in Package: 500 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1243485-RN41-I/RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 35-SMD Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Bluetooth v2.1 +EDR, Class 1 Data Rate: 300kbps Antenna
- Frequency: 2,400,000,000 Hz
- Read Rate: 300 kbps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Telit IoT Solutions, Inc.
Description: navigation over a serial interface, according to the NMEA protocol standard or via OSP binary protocol. Its low power processing core delivers optimized multi-constellation tracking plus advanced power management.The Jupiter SE868V3 supports ephemeris file injection (A-GPS) as well as
- Bias / Operating Current: 0.053 mA
- Maximum Modulation Current: 37.4 to 54.7 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: MultiDimension Technology Co., Ltd.
Description: detection of 360° rotation angle. AMR3108A outputs 12-bit absolute position signal through SPI communication protocol in a 180° rotation period. At the same time, it is able to output A/B phase programmable incremental position signal with 1 to 1024 pulse and programmable
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
Find Suppliers by Category Top
Featured Products Top
-
& Imaging: Frame buffering, image scaling, edge detection. Communication Bridging: Protocol conversion between SPI, UART, I²C, and LVDS (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
widely-used SPI protocols. A special feature of the UBICYCL chip is that it is energy autonomous, obtaining the energy it needs to record rotations from current pulses generated by the Wiegand sensor. Each complete shaft rotation is detected and recorded – even if the motion occurs (read more)
Browse Sensor Chips Datasheets for UBITO -
Engineers face challenges with limited battery life, complex wireless integration, and system reliability in BLE devices. Maintaining stable wireless communication while minimizing power consumption is critical for wearables, smart home systems (read more)
Browse System on a Chip (SoC) Datasheets for Win Source Electronics -
crucial for capturing and analyzing interactions between different signal domains. Protocol Analysis: Many MSOs support real-time protocol decoding (e.g., I2C, SPI, UART), simplifying the debugging process for embedded systems and communication interfaces (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
One 16-bit PWM timer Communication interfaces 3 USART, 2 SPI, 2 I²C, (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
SPI bus communication with LDE/LME pressure sensors
This Application Note discusses methods and special considerations related to the Serial Peripheral Interface (SPI) protocol used to communicate digitally with LDE and LME series pressure sensors.
-
SPI bus communication with digital HME and HCE pressure sensors
on the adjusted internal resolution. For 12 bit it is typ. 0.5 ms. The HME and HCE pressure sensors are configured to comply with the SPI bus protocol.
-
Interfacing SPI TM Serial EEPROMs to PIC18 Devices
, serial EEPROMs are a popular choice for nonvolatile storage. Microchip Technology has addressed these needs by offering a full line of serial EEPROMs covering industry standard serial communication protocols for two-wire (I2C TM), three-wire (Microwire), and SPI TM communication. Serial EEPROM
-
Recommended Usage of Microchip SPI Serial EEPROM Devices
by offering a full line of serial EEPROMs covering industry standard serial communication protocols for two-wire (I2C TM), three-wire (Microwire), and SPI communication. Serial EEPROM devices are available in a variety of densities, operational voltage ranges and packaging options. In order to achieve
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
. Communication to the 25XXX serial EEPROM can be paused via the hold pin (HOLD) if the clock line is shared with other peripherals on the SPI bus. While the EEPROM is paused, transitions on its inputs are ignored, with the exception of CS, allowing the MCU to service higher priority interrupts. After releasing
-
Using C30 Compiler and the SPI module to Interface EEPROMs with dsPIC33F and PIC24F
with the 25XXX series devices. The largest benefit of using the SPI module is that the signal timings are handled through hardware rather than software. This allows the firmware to continue executing while communication is handled in the background. This also means that an understanding of the timing
-
Interfacing SPI TM Serial EEPROMs to Microchip PICmicro (R) Microcontrollers
, serial EEPROMs are a popular choice for nonvolatile storage. Microchip Technology has addressed these needs by offering a full line of serial EEPROMs covering industry standard serial communication protocol for two-wire (I2C TM), three-wire (Microwire), and SPI communication. Serial EEPROM devices
-
Using the C18 Compiler and the MSSP to Interface SPI TM EEPROMs with PIC18 Devices
with the SPI protocol is not required in order to use the 25XXX series devices in designs. This application note is intended to serve as a reference for communicating with Microchip's 25XXX series serial EEPROM devices with the use of the MSSP module featured on many PIC18 family devices. Source code
More Information Top
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/13491/UNIVERSITY%20OF%20THE%20WITWATERSRAND-MSC-rev44%2806.11.2013%29.pdf?sequence=1
Hardware Communication Protocol.........................................................................................52 3.1.1 I2C Software Communication Protocol..............................................................................53 3.1.2 SPI Communication Protocol ..................................................................................................54 3.1.3 Serial Communication Parameters ......................................................................................57 3.2 .
-
Banknote Image Collection System Design Based on TMS320C6416 DSK
CLKX2, DX2, FSX2 and DR2 of TMS320C6416 connect P2.0 / SCK, P2.1 / MISO, P2.3 / NSS and P2.2 / MOSI of C8051F206 to complete serial communication according to SPI communication protocol .
-
Automation Equipment and Systems
SPI communications protocol , a data read and write control bits, including a 4-bit and 15-bit address data bit.
-
WirelessCHARM: An open system low cost wireless marshalling module for industrial environments
In Figure 6, the right node in the right picture shows the wiring of WirelessCHARM with a sensor through the SPI communica- tion protocol .
-
Raspberry Pi Sensors
This can be one of the disadvantages of the SPI communication protocol , when slaves are increased.
-
Computational Science – ICCS 2006
We present detailed performance scaling results for three molecular systems whose sizes span the range from 10,000 to 100,000 atoms in Table 2 for both MPI and BG/L ADE SPI communications protocols .
-
http://www.ijera.com/papers/Vol4_issue6/Version 1/T04601126131.pdf
I2C is cheaper to implement than the SPI communication protocol .
-
Progress in Robotics
Archie: SPI Communication Protocol .
Indicates content that may require registration and/or purchase.