Products/Services for SRU Ferrule
-
Refractory Ferrules - (22 companies)Refractory ferrules are designed to protect boiler tube inlet areas and metal tube sheets in sulfur recovery units (SRUs) used in oil refinery operations. Boiler tube inserts are also used in methane reformers and waste heat boilers (WHB... -
Fiber Optic Ferrules - (29 companies)Fiber optic ferrules are mechanical fixtures, generally rigid tubes, which are used to confine the stripped end of a fiber or a fiber bundle. They align and polish optical fibers to prevent the scattering and dampening of the light signal. Most... -
Fiber Optic Cleaning Tools - (81 companies)...a quality, stable signal. A high-quality fiber optic patch cord is usually terminated with a stainless steel ferrule or bushing to provide secure connections. Fiber optic patch cords come in a variety of diameters and also come in bifurcated assemblies... -
Refractory Services - (132 companies)Refractory services for manufacturing, installing and repairing refractory shapes or monolithic refractories. -
Hose Fittings - (1196 companies)...two hoses together by compressing the hose using a compression nut and ferrule. Compression fittings are commonly used for tubing and piping applications, but can be designed to connect two hose sections or to connect a hose to a tube. Image Credit... -
Fiber Optic Connectors - (515 companies)Reliable connection requires that fiber ends be optically smooth and square. End-to-end positions must align precisely. This can be done with proper keying. A component within all fiber optic connectors is called the "ferrule." The ferrule ensures...
-
Hose Crimpers - (57 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes automated, benchtop, work cell, or freestanding machines that are engineered for precision and high-volume runs.
-
Tube Fittings - (1139 companies)...and advantages. Compression fittings are fittings which connect tubes using compression on a gasket, ring, or ferrule. The compression is typically made by tightening a nut onto the fitting over the tubing and ferrule, compressing and securing...
-
Wire and Cable Crimpers - (501 companies)Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
-
Refractory Cements and Raw Materials - (149 companies)Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures.
Product News
-
Altech Corp.
Ferrules & Crimpers for Reliable Wiring Altech offers a broad selection of wire ferrules and crimping tools for control panels, electrical wiring, and industrial applications. Ferrule options are available for a wide range of wire sizes and industry standards. Single and twin insulated ferrules available. Tin-plated copper construction with polypropylene insulation. UL Recognized ferrules available for UL508A control panel circuits. UL, CSA, CE, DIN, and industry standard options. Sizes range from 24 AWG to 350 MCM. UL Recognized... (read more)Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Sparkling Steel: SCF-SS Crimp Ferrules Update! FEATURES AND ADVANTAGES. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. (read more)Browse Sanitary Fittings Datasheets for Kuriyama of America, Inc. -
DigiKey
MT 38999 Fiber Optic Circular Connectors Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single-mode PC... (read more)Browse Circular Connectors Datasheets for DigiKey -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Beswick Engineering Co., Inc.
M3 Threaded Compression Fittings- Save Space Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32 ", 1/16 " and 1/8 " OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more) -
Baker
Increasing Cell Adherence w/ a Hypoxia Workstation Increasing Cell Adherence with a Hypoxia Workstation. A common concern with all-in-one workstations, also known as incubated workstations or incubated glove boxes, is that excessive vibration could negatively impact cell growth and adhesion. This study evaluated cell adhesion capabilities within a Baker Ruskinn SCI-tive hypoxia workstation compared to a standard CO? incubator. The study tested the impact of adding rubber feet (ferrules) to the workstation 's interior floor tray. Results... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Baker -
Beswick Engineering Co., Inc.
Adjustable Position Compression Fitting -M3 Thread Save space with Beswick 's easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16 " OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless steel. Various o-ring materials are offered to match the system requirements. (read more) -
Beswick Engineering Co., Inc.
Compression Fittings Ideal for Teflon Tubing Teflon tubing is popular and has many advantages however it presents challenges when it is connected to fittings. To address this challenge, Beswick designed miniature 10-32 threaded "redundant seal" compression fittings for use with 1/4 ", 1/8 ", 1/16 ", and 1/32 " OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight fit. The compression fitting gives you the ability to operate... (read more) -
Beswick Engineering Co., Inc.
Miniature 1/32 " OD Compression Fitting-Stainless Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
-
Case Studies of Waste Heat Boiler Failure in Refineries
… Material: carbon steel, ASTM A178, 2" (5.08 cm) OD x 0.165" (0.419 cm) wall thickness Inlet Tubesheet Materials: Carbon steel (C.S.) with refractory liner and ceramic inlet ferrules Process Inlet Condition: 5 … … process side in the SRU WHB.
-
The effect of post-core and ferrule on the fracture resistance of endodontically treated maxillary central incisors : Abstract : British Dental Journal
… //www.nature.com/opensearch/opensearch.xml" title="nature.com" /> Rethinking ferrule - a new approach to an old dilemma : Abstract : British Dental Journal… //www.nature.com/opensearch/opensearch.xml" title="nature.com" /> Advanced Oxygen Enrichment Technology for Cost Effective Sulfur Recovery Processing Facility Applications in ChinaWhen implementing oxygen enrichment into an existing SRU /TGTU, there are a number of potential impacts to … Tubesheet ferrules of the waste heat boiler should be evaluated for their ability to accommodate higher operating …
- The access to emergency ports and other emergency berths for ships in maritime emergency
selte Japan 1854 toughly for receiving of diplomatic relations and for participation in intemationalen trade traffic to zwingen.^'^^ Is ius commercii isn't however clearly as component the it has modems of Volker common law of anzusehen.^^^ In the state practice … controlled 125 SRU .- Tooth preparation for post-retained restorations : Abstract : British Dental Journal
… //www.nature.com/opensearch/opensearch.xml" title="nature.com" /> Summary of: A comparison of the survival of fibre posts cemented with two different composite resin systems : Abstract : British Dental Journal… //www.nature.com/opensearch/opensearch.xml" title="nature.com" /> Learn more about IHS Goldfire - The access to emergency ports and other emergency berths for ships in maritime emergency
Product Announcements
Indicates content that may require registration and/or purchase.