-
Supplier: AMPP Resources
Description: surface as defined. Staining may consist of light shadows, slight streaks, or minor discolorations caused by stains of rust, stains of mill scale, or stains of previously applied coating. Slight residues of rust and paint may also be left in the bottoms of pits if the original surface is
-
Supplier: AMPP Resources
Description: surface as defined. Staining may consist of light shadows, slight streaks, or minor discolorations caused by stains of rust, stains of mill scale, or stains of previously applied coating. Slight residues of rust and paint may also be left in the bottoms of pits if the original surface is
-
Supplier: AMPP Resources
Description: . This standard differs from SSPC-SP 15, Commercial Grade Power Tool Cleaning, in that SP 15 allows stains of rust, paint, or mill scale to remain on the surface, SP 11 only allows materials to remain at the bottom of pits.
-
-
Supplier: AMPP Resources
Description: retaining a surface profile. This standard differs from SSPC-SP 15, Commercial Grade Power Tool Cleaning, in that SP 15 allows stains of rust, paint, or mill scale to remain on the surface, SP 11 only allows materials to remain at the bottom of pits.
-
Description: As an interior tank lining for potable water storage tanks of 1,500 gallon minimum tank size. Conforms to AWWA D102-03 ICS #1, #2, and #5, and OCS #5*** Suitable for use with cathodic protection systems Meets or exceeds the performance requirements of SSPC Paint
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 100 F
- Features: Brush / Roll-on, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Sprayable, Other
- Form: Liquid
Find Suppliers by Category Top
Featured Products Top
-
past, the only solution to weathered wood and deteriorated, semi-transparent stain or clear exterior finishes was to hide them and the natural beauty of the wood under a new coat of solid stain or paint. Similarly, surface preparation of deteriorated paints with the sanding and scraping has always (read more)
Browse Datasheets for FORREST Technical Coatings -
directed 45° illumination and 6-angle observation (-15°/15°/25°/45°/75°/110° aspecular) from two sides to accurately measure painted parts at the automotive production floor. This new, patented optical measurement system is optimized to give accurate and stable (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
are simple to mount and have slots in the base to aid in-rack cooling. The 19” shelves are available in one height (2U/3.47”) and two depths: 11.02” and 15.75” as standard. They are manufactured from CR4 mild steel and painted in a tough powder polyester paint finish (read more)
Browse Rack Enclosures Datasheets for METCASE -
The colour impression of painted or woven surfaces often depends on the viewing angle. This not only applies to the human eye but also to sensors. The new ACS2 circular sensor illuminates the measurement surface in a (read more)
Browse Color Sensors Datasheets for Micro-Epsilon Group -
fluctuation ±0.3–0.4°C, uniformity ≤ ±1.5°C, heat-up time ≤ 40?min. Durable construction: SUS 304 stainless steel interior, powder (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
, eliminating the need for deep sockets or open-end wrenches. The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Blending and Coating Pigments & Colorants in the Rollo-Mixer® Uniformly mixing 11 different ingredients with thimble amounts of pigment additives is critical to the powdered paint industry (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. Both tops are recessed to protect a membrane keypad or front plate. Inside there are threaded screw bosses for PCBs or mounting plates. The enclosures are available in three sizes: 3.15" x 7.09" x 1.67", 3.94" x 8.66" x 1.67" and 3.94" x 8.66" x 2.46". As standard, Version S features a black (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
EXAIR’s Ion Air Cannon eliminates static electricity and cleans at distances up to 15 feet, with no moving parts. It is ideal for bench-tops, machine mounting, and those “hard to reach” spaces that require a concentrated flow of static eliminating ions. This engineered product (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
, Kennedy Valve, Clow Valve, Tyler Union, M&H Valve and others, MPI offers products that are cast, machined, painted, assembled and tested in America. BABA, enacted on November 15, 2021, as part of the Infrastructure Investment and (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial
Indicates content that may require registration and/or purchase.