Products/Services for SS White Abrasive
-
Abrasive Files - (41 companies)...of chemical impurities remaining in the fused mineral. Variations include white (high purity), brown or regular (titanium oxide modified),and pink (chromium oxide additions). Titanium oxide additions can toughen the abrasive and enable heat treating...Abrasive Grain / Stone TypeGrading / Grit SystemCoarseness & Applications
-
Metal Sheet - (776 companies)...shape. They include machining operations, abrasive machining, and nontraditional processes utilizing lasers and electron beams. Heat treating processes include annealing, quenching, tempering, aging, homogenizing, solution treating, and precipitation... -
Abrasive Discs - (509 companies)Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc. Abrasive discs consist of abrasive grains adhered onto a backing... -
Abrasive Pads - (137 companies)Abrasive Pads Information. Abrasive pads consist of abrasive grains adhered onto the surface of a cloth, film, paper, non-woven, or other backing, usually with a die-cut square or rectangular shape. Products include hand pads, block brushes, tufts...
-
Abrasive Belts - (334 companies)Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. Abrasive belts consist of abrasive grains applied to a backing made of cloth, film, foam and sponge, paper, or other material... -
Abrasive Brushes - (86 companies)Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments. Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or painting surface...
-
Abrasive Rolls and Abrasive Sheets - (358 companies)Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape. Abrasive rolls and abrasive sheets consist...
-
Abrasive Compounds and Abrasive Slurries - (281 companies)Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms. Abrasive compounds and abrasive slurries are used to improve surface finish...
-
Coated Abrasives - (181 companies)Coated abrasives are used for abrading, smoothing, or polishing. Coated abrasives contain abrasive grains held together in a matrix of glass, resin, rubber, or other binders. They are used to remove surface materials such as metal, ceramics, glass...
-
Nonwoven Abrasives - (132 companies)Nonwoven abrasives consist of abrasive grains adhered with resin to the internal fiber surfaces of a nonwoven textile backing. Products include abrasive brushes, belts, discs, flap wheels, non-woven wheels, convoluted wheels, laminated cotton wheels...
Product News
-
Norton Abrasives
FAB (Fixed Abrasive Buff) innovative buffing wheel Norton FAB (Fixed Abrasive Buff) innovative buffing wheels can achieve superior results and long life with minimal buffing compound required. Norton FAB wheels feature a patented design which incorporates abrasive grains into the buffing wheel. With abrasives incorporated into the buffing wheel you can virtually eliminate the need for messy compound allowing for a cleaner, safer, more productive buffing process. Learn more: including access to a prodct flyer, webinar, white paper and videos. (read more)Browse Buffs and Buffing Wheels Datasheets for Norton Abrasives -
Kuriyama of America, Inc.
Sparkling Steel: SCF-SS Crimp Ferrules Update! FEATURES AND ADVANTAGES. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. (read more)Browse Sanitary Fittings Datasheets for Kuriyama of America, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
SS Bearing Units Ø20–50mm Food Grade Stainless Steel Bearing Units - Hygienic, Maintenance-Free, Long-Life for Food Industry. Food processing and packaging engineers face challenges such as moisture, corrosion, contamination, and frequent maintenance, which can disrupt production and compromise hygiene. Our stainless steel bearing units are engineered to solve these pain points, providing reliable, rust-resistant, and maintenance-free performance in demanding food environments. Corrosion-Resistant Stainless Steel: High resistance... (read more) -
DynaQuip Controls
High-cycling pneumatically actuated SS valves Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series). The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip's pioneering direct mount valve design is compact and eliminates the need for brackets which reduces... (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
AMETEK Programmable Power
White Paper: Data Acquisition for White Goods We continue to see an increase in demand to minimize energy costs and cut carbon emissions, especially in the white goods and appliance manufacturing space. There are many requirements, which then require many sets of data to earn international energy efficiency ratings. In this white paper, the experts at VTI Instruments, an AMETEK Programmable Power brand, talk through the factors that contribute to a successful data acquisition strategy for energy efficiency compliance in the white goods... (read more)Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
Lowell Corporation
Red, White & Blue Series Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell's wrenches, these models also include the Bolt-Thru design which allows long bolts to pass entirely through the wrench head. Our Red, White, and Blue 100TDE has 5 sockets in a single wrench! It features Square = 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Backer Hotwatt Inc.
WHITE PAPER: Electric Heaters Learn about electric heat and types of electric heaters as well as heat transfer, heat losses, basic heat equations, specific applications with example and watt density in a five page PDF. (read more)Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Norton Abrasives
Next Generation of Micro-Structured Abrasive Belts THE PRECISE FLEXIBLE DESIGN FOR CONSISTENT, FINE FINISHES. Drive cost out of your finishing processes with Norton NORaX N889. micro-structured engineered belts. The engineered abrasive layer. wears away consistently exposing new, sharp, abrasive grains providing longer belt life, higher quality finish, faster cut rate, and an ability to skip finishing steps. The flexible J-weight backing easily conforms to complex contours for a superior, high quality finish. For more information, see our case... (read more)Browse Abrasive Belts Datasheets for Norton Abrasives -
Norton Abrasives
Norton Merit Pink Abrasives- challenging materials OFFER FASTER CUTTING, LONGER LIFE & SUPERB FINISHES. Small Abrasives are Ideal for Challenging Materials and Difficult-To-Reach Applications. WORCESTER, MA, USA (June 5, 2019) - Saint-Gobain Abrasives, one of the world 's largest abrasives manufacturers, has introduced new Norton Merit Pink R928, a better tier of Flap Wheels and Specialty Abrasives, including cartridge/spiral rolls and square/cross pads that feature a superior ceramic grain for greater efficiency when beveling, blending... (read more)Browse Abrasive Discs Datasheets for Norton Abrasives -
Woodex MECO Industries
Wood Bearings for Wet, Dry & Abrasive Conveying Quiet, Self-Lubricating Wood Bearings for Conveying Equipment in Wet, Dry, and Abrasive Environments. Designed to support rotating shafts in screw-conveying machinery, Woodex bearings perform effectively in both wet and dry environments. They help maintain proper alignment, distribute loads evenly, and promote smooth, low-friction rotation. Quiet in use and gentle on shafts, these bearings are also environmentally sustainable and manufactured to precise dimensions, eliminating the need... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries
-
Glass Formulation and Fabrication Laboratory, Building 864, Hazards assessment document
SS WHITE ABRASIVE .
-
Development, structure and function of rhinoceros enamel
We abraded oriented, polished enamel facets using the SS White Industrial Abrasive Unit (The SS White Dental Mfg. Co., E 40 St., New York, NY, .
-
Dual layer matching (20 MHz) piezoelectric transducers with glass and parylene
A notch was next cut in each of these disks using an air abrasive cutter ( SS White Industrial Products, Pennwalt Corp., Piscataway, NJ) so they could be fit around the electrical connection and lie flat on the front face of the transducer.
-
Submucous implant of abrasive dental materials in rat tongues: clinical and histological evaluation.
… of 128 rats were divided into 4 groups of 32 rats each, according to the material selected for the implant: Herjos-F prophylactic paste both in its normal composition as well as lacking its abrasive components, SS White pumice stone and the …
-
Evaluation and testing of engine-mounted metal-sheathed cable assemblies
If conductors require cleaning or de-oxidiziug, use a SS White or equivalent oxide abrasive unit.
-
Advances in Materials Processing X
In the cutting experiments, monocrystalline silicon wafers of 0.5mm thickness were cut by a micro abrasive air jet cutting system equipped with an abrasive jet machine ( SS - White Model K Series II), as shown in Fig. 1.
-
Detection of in vitro demineralization of primary teeth using quantitative light‐induced fluorescence (QLF)
Each crown was gently pumiced ( SS White , Cambridge, UK) and abraded with wet-and- dry paper.
-
Effects of metallic or translucent matrices for class II composite restorations: 4-year clinical follow-up findings
… Canada), and polished with alumi- num oxide points (Flexicups, Cosmedent Co., Chicago, IL, USA) and a silicone brush (Ultradent South Jordan, UT, USA) with a aluminum oxide polishing paste with average abrasive size of 5 µm (Profill, SS White , RJ, Brazil) [22].
-
Pits and fissures: Relative space contribution in fissures from sealants, prophylaxis pastes and organic remnants
One clinical protocol to improve the retention rate for fissure sealants would appear to be the opening of the fissure system by using air abrasion , the Fissurotomy System developed by the SS White Company (Lakewood, New Jersey, USA) or a very fine …
-
Pesquisa Odontológica Brasileira - Dental enamel: qualitative evaluation of the surface after application of aluminum oxide (microetching) using the scanning e...
In 1951, one of the most prominent manufacturers of dental equipment, SS White , commercialized Airdent as the first unit of abrasive air.
Indicates content that may require registration and/or purchase.