-
Supplier: Advanced Abrasives Corp.
Description: Black Silicon Carbide Powder Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200.
- Material Type: Carbide Materials, Silicon Carbide
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3M ™ Polishing Film Discs
- Outer Diameter (OD): 5 inch
- Grit Size: 3 # or Microns
- Type: Aggregate, Silicon Carbide
- Mounting: PSA / Adhesive
-
Supplier: Flexovit USA, Inc.
Description: Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - C16UB Made of extra coarse silicon carbide grains, the
- Outer Diameter (OD): 12 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.15625 inch
- Rotary Speed: 6,300 rpm
-
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Modifying in high strength nylon material 2.Modification of special engineering plastics(PEEK) 3.The application of nano silicon carbide in rubber tire 4.Metal surface treatment and other materials 5.Application of nano-silicon
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Carbide Materials, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Boron Carbide, Boron Nitride, Ceria / Cerium Oxide, Graphite, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Metal Boride (ZrB2, TiB2), Silicon Carbide, Silicon Nitride, Titania / Titanate, Tungsten Carbide (WC), Zirconia
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Harper International Corporation
Description: whether they are specialty alloys, fused silica quartz, or technical ceramics such as alumina or silicon carbide, to achieve a chemically inert environment all while maintaining a gas-tight and dust-tight system for your advanced materials. Harper Rotary Tube Furnace Design
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
Find Suppliers by Category Top
More Information Top
-
Advanced Mechanical Design
From Table 3 clearly results that the new silicon carbide aggregate concretes, under complex binding conditions, develop mechanical resistances superior to those of a refractory no-additive concrete, with a usual cement ratio (20%).
-
A microwave technique for the determination of nonlinearities in bulk material
In the experimental section of this paper, the technique has been applied to the determination of the characteristics of silicon carbide aggre- gates at microwave frequencies.
-
Study on silicon carbide nanowires produced from carbon blacks and structure of carbon blacks
Furthermore, the analysis of high-resolution TEM images (inset in Fig. 2b) indicated that silicon carbide aggregates were wrapped up with a thin layer of amorphous silicon carbide, less than 2 nm thick.
-
CERAMIC ABSTRACTS
Present Bird, P. L. Silicon carbide aggregates .
-
Cellular Ceramics
The silica matrix and silicon carbide aggregate create a strong high-temperature bond when the composition is well designed.
-
Multifunctional Metallic and Refractory Materials for Energy Efficient Handling of Molten Metals
CLM analysis of this material showed a silicon carbide aggregate in an alumina matrix.
-
Potential polymer concrete heat exchanger tubes for corrosive environments
Thermal Conductivity of Polymer Concrete With Silicon Carbide Aggregate .
-
Abstracters
D.J.B. Silicon carbide aggregates .
-
CERAMIC ABSTRACTS
D.J.B. Silicon carbide aggregates . PHILIPL.
-
CERAMIC ABSTRACTS
D.J.B. Silicon carbide aggregates . MONSANTOCHEMICALS,LTD. Brit.
Indicates content that may require registration and/or purchase.