Products/Services for Silver Graphite Molybdenum Disulfide Brush Material
-
Electrical Brushes - (48 companies)...excellent flexural strength and high electrical conductivity. Silver graphite molybdenum disulfide brushes are recommended for slip ring mechanisms used in aerospace applications, and in solar power arrays. The GlobalSpec SpecSearch database contains...Brush TypeBrush Connection TypeBrush Materials -
Carbon, Graphite, and Diamond Materials - (210 companies)Carbon, graphite and diamond materials include vitreous, amorphous, or glassy carbon; hexagonal and pyrolytic graphite (PG); and naturally-occurring and synthetic diamonds, diamond-like carbon (DLC) materials, and diamond-like coatings. How... -
Molybdenum and Molybdenum Alloys - (83 companies)How to Select Molybdenum and Molybdenum Alloys. Molybdenum and molybdenum alloys are refractory metal and alloys with a very high melting point (non-alloy 2623 C) and a low thermal expansion coefficient. They are used to fabricate evaporation...
-
Industrial Brushes - (440 companies)Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials. Brushes consist of a bristles mounted... -
EDM Electrode Materials - (66 companies)...spark to erode metal. EDM electrodes include components made from brass, copper and copper alloys, graphite, molybdenum, silver, and tungsten. Electric Discharge Machining. Electrical discharge machining (EDM) makes it possible to work with metal... -
Hand Brushes - (102 companies)...a substrate. They have bristles mounted in a wood, plastic, metal handle, or stem such as scratch, welders, twisted-in-wire, and plater brushes. Brush Fill Materials. Brush fill materials of hand brushes consist of natural bristles, synthetic filaments...
-
Abrasive Brushes - (87 companies)...preparation; thread cleaning; and surface finishing on a variety of materials. Brushes consist of a bristles mounted in a holder. Types. There are many types of industrial brushes. Examples include an abrasive brush, sanding brush, metal brush, organic...
-
Wire Brushes - (127 companies)...drills or angle grinders as well. Materials. In general, high-carbon steel is used to prepare the bristles of wire brushes. Other materials used to create bristles for wire brushes include aluminum, brass, bronze, or brass plating on steel bristles...
-
Brush Seals - (45 companies)...and liquid, block the infiltration of light or air, and seal gaps in doorways. They are available in many shapes and sizes and made from a variety of materials. Brush seals are useful in turbines and aerospace applications because they can form...
-
Electrodes and Electrode Materials - (430 companies)...of the most prominent alloys and materials are copper, graphite, brass, silver, and platinum. Copper is second only to silver in terms of bulk electrical conductivity. Copper has better strength than silver, but offers inferior oxidation resistance...
Product News
-
Vimfun Diamond Wire Saw
Graphite Wire Saw Built for Delicate Graphite Work to cut through the material with ease since it uses a strong and thin wire. It flows through material with ease and leaves no trace of heat or burns. That 's why it 's so popular in places like schools, art studios, laboratories, and big industries, where precision and order are essential. Great Benefits: No dust clouds while cutting. No heat or smoke marks. Smooth, clean edges all the time. Works well for both small and large graphite shapes. Saves time, energy, and materials. Keeps each piece... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Golden Collar Technology Co., Ltd .
Graphite PTFE gasket Our Graphite PTFE Gasket is manufactured from premium graphite-filled PTFE, combining the excellent chemical resistance of virgin PTFE with improved thermal conductivity, compressive strength, and wear resistance provided by graphite fillers. Compared with standard PTFE gaskets, graphite PTFE gaskets offer better dimensional stability, reduced creep, and improved sealing performance under high pressure and elevated temperatures. These gaskets are widely used in demanding industrial environments... (read more)Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
Technetics Group
Replacing labyrinth seals with brush seals . The brush pack is composed of thousands of finely packed 2.8 to 5.6 mil diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and side plates are typically fabricated from stainless steel or nickel alloys. The primary consideration is the thermal expansion and contraction of the case material. Brush seals can be delivered as a single unit or in multiple segments... (read more)Browse Brush Seals Datasheets for Technetics Group -
MacDermid Alpha Electronics Solutions
Silver Sintering Technology for Automotive With rapid advancements in automotive electronics technology, the pursuit of solutions that enhance performance, reliability, and efficiency is constant. Silver sintering has emerged as a pioneering technology, revolutionizing the manufacturing processes within the automotive industry. This innovative technology, introduced to the market by MacDermid Alpha Electronics Solutions, not only offers enhanced thermal performance and reduced weight for EVs but also contributes to the creation... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for MacDermid Alpha Electronics Solutions -
Dongguan Sheen Electronic Technology Co., Ltd.
Graphite Sheet for Heat in Portable Electronics Graphite sheet is a practical thermal management material for compact electronics that generate concentrated heat in limited space. Its layered structure provides excellent in-plane heat spreading, helping move heat away from hot spots and improve overall device temperature control. SHEEN SR Series graphite sheets offer thermal conductivity from 5 to 30 W/m .K, with ultra-thin thickness options from 0.05 mm to 0.4 mm. This makes them a strong fit for slim devices where space, weight... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
LTN Carbon Brush Slip Ring Replacement to adjust equipment structure, greatly shortening replacement time, reducing downtime losses, and lowering labor and replacement costs. Excellent Transmission Stability: Can easily cope with harsh industrial environments, operate stably without faults, ensure continuous and efficient operation of equipment, and reduce production interruption caused by equipment jamming and faults. Wear-Resistant & Durable, Reducing Downtime: The carbon brush is made of graphite-based composite material with extremely... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Pelonis Technologies, Inc.
What are Brushed Pancake Motors? an armature that is printed with coil windings and a commutator. Graphite or carbon brushes attached to the armature send DC current to the coil. Current runs radially outward from the center to the armature edge, perpendicular to the axial magnetic field (i.e., axial flux). This produces a force that generates torque and causes the motor to turn. GN Series features include: DC brushed. Printed armature. Super-flat construction. Rare Earth NdFeB magnets for low-temperature operation (to -20 C, -4 F... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Vimfun Diamond Wire Saw
Diamond Wire Saw for Semiconductor Graphite Cut Diamond Wire Saw for Semiconductor Graphite Cut. High-purity graphite is widely used in semiconductor manufacturing for heaters, susceptors, boats, and structural components. In practical machining, engineers often face issues such as edge chipping, internal cracking, high material loss, and inconsistent surface quality when using conventional band saws, circular saws, or reciprocating wire saws. This diamond wire saw is designed specifically for semiconductor graphite cutting, using an endless... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Intelligent Graphite Wire Saw SVI 80-80 The SVI 80-80 Graphite Wire Saw is an advanced diamond wire cutting system designed for graphite slicing, complex profile cutting, and high-precision material processing. Utilizing a closed-loop diamond wire cutting structure, the machine delivers fast cutting speed, smooth surface quality, minimal dust generation, and excellent cutting accuracy. Equipped with two independent cutting systems, the SVI 80-80 supports both automatic slicing operations and CNC contour/profile cutting, allowing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Ultra-Large Diamond Wire Saw for Graphite Large Cutting Capacity: Supports workpieces up to 2500 x 800 x 800 mm, suitable for oversized graphite components and thermal field materials. Dual Cutting Systems: Equipped with CNC profile cutting and PLC slicing programs, enabling flexible switching between contour machining and batch slicing. High-Speed Precision Cutting: Diamond wire speed up to 38 m/s, with minimum feed increment 0.01 mm and repeat positioning accuracy +-0.03 mm, ensuring high precision. Material Efficiency & Surface... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
-
The effects of apparent contact area on thermal and electrical properties of Ag-MoS2-C/sub graphite/ brushes in contact with coin-silver slip rings
The most common materials of construction of these slip rings are coin silver rings and sintered brush contacts made from silver, molybdenum disulfide (MoS,), and graphite .
-
Encyclopedia of Tribology
Thus, the graphite loses its lubricity in high attitude, dry conditions, low pressure, or vacuum. Solid lubrication composite brushes in which molybde- num disulfide is embedded in bulk material of copper or silver are very useful at low and high current level in vac- uum.
-
Development of the lead-free brush material for the high-load starter
Figure 1 shows the brush wear rate (brush wear length per unit sliding distance) of brush A which was a brush manufactured with lead-added, and of brush B containing zinc and silver (without lead) in a starter start-stop-endurance test. Both brushes A and B are made of a sintered material based on copper, graphite , and molybdenum disulfide .
-
Wear resistance of sliding electrical contacts of silver-base composite materials
The addition to silver of up to 2% of lubricant, either graphite or molybdenum disul- fide , does not prevent seizing of the contact brush and the abradent. … not substantially influence the wear resistance, but the technical proper- ties of the contact material become poorer.
-
Basic Design of Commutating Devices
The recent interest in molybdenum disulfides is based upon indications that this class of material (as well as similar derivatives or materials of similar crystalline structure) provides excellent lubrication. Interesting new areas of investigation involve the use of such materials with copper and graphite brushes and with a projected new type of graphite- silver brush.
-
Spacecraft Systems Engineering
The brush material must have good electrical conductivity, a low wear-rate and a self-contained lubrication system. Graphite cannot be used as it becomes an abrasive in vacuum. Several compact materials based on copper, silver and molybdenum disulfide with a wear-rate between 10−14 and 10−15 m3 / Nm have been widely used, but a lower wear-rate would be preferable for long-life mechanisms since the control of ‘wear …
-
Piston Ring Cylinder Liner Scuffing Phenomenon: Investigation, Simulation and Prevention
The exotic tungsten diselenide/gallium/indium or molybdenum disulfide / molybdenum /copper materials were developed for such use. … matrix (70 %) filled with calcium fluoride (6 %) /barium fluoride eutectic (9%) and silver (15 %). A solid lubricant can be applied to the contact interface in powdered form (e.g. putting graphite into a lock cylinder), as a wiper to provide a … … rubbing elements out of a solid lubricant (e.g. carbon brushes in a DC motor …
-
Journal of Spacecraft and Rockets > Sliding electrical contact materials for use in ultrahigh vacuum.
problems of cold welding, rapid wear, and signal distortion, which make the commonly used materials unacceptable. Similar problems had arisen during World War II, when graphite brushes were found to wear badly at the reduced pressures experienced by high-altitude aircraft. The pro- blem was solved at that time by adding to the graphite various doping agents, such as fluorides and molybdenum disulfide . In the same manner, silver -graphite brushes, which are commonly used for low-noise, high-capacity sliding …
-
Journal of Spacecraft and Rockets > Performance of an aerodynamic molecular beam chamber for cryopumpingand adsorption pumping studies.
problems of cold welding, rapid wear, and signal distortion, which make the commonly used materials unacceptable. Similar problems had arisen during World War II, when graphite brushes were found to wear badly at the reduced pressures experienced by high-altitude aircraft. The pro- blem was solved at that time by adding to the graphite various doping agents, such as fluorides and molybdenum disulfide . In the same manner, silver -graphite brushes, which are commonly used for low-noise, high-capacity sliding …
-
Recent Advances in Sliding Contacts including Space Applications
They indicate that an absorbed water layer may prevent r electron bonding between graphite layers and thus … [lo] report the results on silver -copper- molybdenum disulfide brushes operating against silver rings at pressures down to lo-% Torr and currents to 300 amperes per square inch. … and 12.5- 15 percent MO& operating against a silver ring, place this material well within the …
Indicates content that may require registration and/or purchase.