-
Supplier: ASTM International
Description: are highly organic soil solids, such as fibrous matter which floats in water. Procedures for moist specimens such as organic soils, highly plastic fine grained soils, tropical soils, and soils containing halloysite and oven-dry specimens are provided. The apparatus
-
Supplier: ASTM International
Description: are highly organic soil solids, such as fibrous matter which floats in water. Procedures for moist specimens such as organic soils, highly plastic fine grained soils, tropical soils, and soils containing halloysite and oven-dry specimens are provided. The apparatus
-
Supplier: ASTM International
Description: are highly organic soil solids, such as fibrous matter which floats in water. Procedures for moist specimens such as organic soils, highly plastic fine grained soils, tropical soils, and soils containing halloysite and oven-dry specimens are provided. The apparatus
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: construction materials industry, metallurgy, electrical industry, glass industry, nuclear research, soil research Method of operation The grinding sample is primarily comminuted by high-energy impacts from grinding balls and partially by friction between balls and the grinding bowl wall.
- Capacity: 0.00035314670637870096 to 0.03178320357408308 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
Find Suppliers by Category Top
Conduct Research Top
-
Rotary Batch Blender Mixes Biological Products that Boost Farm Crops
An industry leader in inoculants, a mixture of live soil fungi and bacteria, needed a blending system that would ensure equal and thorough distribution of both organisms.
More Information Top
-
In situ technology evaluation and functional and operational guidelines for treatability studies at the radioactive waste management complex at the Idaho Natio...
Solidification/stabilizationinvolvesusing an in situ soil blender (a large vertical shaft crane-mountedmachine) with 6-ft (1.8 m) diameter mixing head with integral fluid jets.
-
Water Quality & Treatment: A Handbook on Drinking Water, Sixth Edition > OVERVIEW OF WATER TREATMENT PROCESSES
Beneficial use options include land application, use by soil blenders as a liming/pH adjustment agent, or use as a raw material in a manufacturing process.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > DISTRIBU...
Compost typically is sold in bulk to landscapers, soil blenders , and site-specific end users who may want to spread the product over a larger site (e.g., parks and ball fields).
-
Solid Waste Technology and Management
r End market: Top soil blenders , landscapers, and nurseries.
-
KINETICS OF DICHLOBENIL DEGRADATION IN SOIL
Four kilogrammes of soil were treated and thoroughly blended in a soil blender .
-
Land Treatment Systems for Municipal and Industrial Wastes > Land Application of Biosolids
A growing number of communities now heat-dry, compost, or highlevel lime-stabilize their biosolids, generating products that are actively marketed to fertilizer and soil blenders , farmers, landscapers, garden stores, and turf maintenance companies as a slow-release organic fertilizer or soil…
-
Adding phosphorus to forest soils: Storage capacity and possible risks
Bulk samples were drawn from the 0-40 cm depth at several points on each area, screened to 6.4 mm (1/4-inch), and composited by series in a twin-shell soil blender .
-
W ASTE T ECHNOLOGIES
In virtually all cases, compost is given to farmers or soil blenders .
-
Real-time Soil Nitrate Sensing
Quantification of Soil Nitrates Using Conventional Method and a Blender Soil samples collected from the St. Gabriel field were analyzed using the nitrate electrode.
-
Geotechnical Laboratory Measurements for Engineers Complete Document
Mix soil in blender or hand shaker with about 80 g of distilled water.
Indicates content that may require registration and/or purchase.