Products/Services for Spectrometer Rental
-
Test Equipment and Instrument Rental Services - (114 companies)Test equipment rental and instrument rental services rent or lease test equipment for electrical, electronic, vibration, acoustic, dimensional, NDT, analytical, environmental, process, EMI/RFI, and other specialty testing, measurement or inspection... -
Infrared Spectrometers - (166 companies)Infrared (IR) spectrometers measure the wavelength and intensity of the absorption of infrared light by a sample. Infrared (IR) spectrometers measure the wavelength and intensity of the absorption of infrared light by a sample. Infrared light lies... -
Mass Spectrometers - (127 companies)Mass spectrometers separate ions by their mass-to-charge (m/z) ratios. They are used to identify compounds by the mass of one or more elements in the compound. They are also used to determine the isotopic composition of one or more elements... -
Raman Spectrometers - (90 companies)Raman spectrometers are used to determine chemical compositions based on the measurement of the wavelength and intensity of inelastically scattered light from molecules. Raman spectroscopy is the measurement of the wavelength and intensity... -
Equipment Rental and Leasing Services - (1119 companies)Equipment rental and equipment leasing services handle a wide variety of equipment, machinery, and instruments, which their clients can use for a fee, for a determined amount of time. Some of the most commonly available rental pieces include testing... -
Imaging Spectrometers - (23 companies)Imaging Spectrometers are instruments used in hyperspectral imaging and imaging spectroscopy to acquire spectrally resolved images. Determining a material 's composition visually requires specialized equipment called an imaging spectrometer...
-
NMR Spectrometers - (18 companies)NMR (Nuclear Magnetic Resonance) spectrometers are analytical devices that exploit the magnetic properties of certain atomic nuclei to determine physical and chemical properties of atoms or the molecules in which they are contained. These devices...
-
Atomic Absorption Spectrometers - (51 companies)Atomic absorption (AA) spectrometers use the absorption of light to measure the concentration of gas-phase atoms. Atomic absorption (AA) spectrometers use light absorption to measure the concentration of gas-phase atoms. An analyte, usually a solid...
-
UV and Visible Spectrometers - (178 companies)UV and visible spectrometers measure the amount of ultraviolet (UV) and visible light transmitted or absorbed by a sample placed in the spectrometer. UV and visible spectrometers measure the amount of ultraviolet and visible light transmitted...
-
X-Ray Fluorescence Spectrometers - (89 companies)X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays. The X-rays broadcast into the sample by X-ray fluorescence...
Product News
-
JEOL USA, Inc.
Photoelectron Spectrometer By adopting the newly-designed user interface that allows for operation in Japanese environment, "Easy, Immediate operation just for Anyone " has been realized. In addition, equipping a Kaufman-type etching ion source and a twin anode as standard, the JPS-9030 has a wide range of expandability such as a high temperature heating system and a gas cluster ion source. (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for JEOL USA, Inc. -
Aerzen USA Corp.
BLOWER & COMPRESSOR RENTAL SOLUTIONS Watch > > >Aerzen Rental - Top 5 Reasons To Rent A Blower. Aerzen Rental Machines. The rental Service of AERZEN. There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
The Benefits of Choosing AERZEN RENTAL The benefits of choosing AERZEN RENTAL. 24/7 service and delivery,when and where you need it. Production process support by application specialists. Broad product range of rental products. Ranging from -650 mbar vacuum to 10 barg overpressure. Large fleet of 100% oil-free air units. Depots distributed across Europe and North America (USA) Specialists in custom-made solutions. Premium - blower, compressor and turbo technologies by AERZEN. Cost efficient, the right solution with the right... (read more) -
Charles Ross & Son Company
ROSS Trial Rental Program The ROSS Trial Rental Program gives process managers a powerful tool for optimizing a process before committing to a large capital purchase. If you need mixing capacity to develop a new process or to verify a new production technique, for a week, a month or a year, or longer, we can help!. Once you've confirmed your mixing strategy and decided to purchase a new ROSS mixer, a significant portion of your rental fees are creditied against the purchase price. That's smart mixing on any process line... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
A.H. Systems Inc.
Advantages of Antenna Rental Advantages of antenna Rental. Here are a few reasons you should consider renting vs. purchasing: Saves time and money with immediate delivery. Provides cost-effective solutions for short-term projects or overload. Protects against capital investments and product obsolescence. Provides the ability to evaluate equipment before purchasing. Avoids wasting time and money on maintenance costs. Why Choose A.H. Systems for antenna rentals?. For over 40 years, we have proven to be a leading manufacturer... (read more) -
Electro Optical Components, Inc.
Airborne Spectrometer for Monitoring Agriculture The EOC-SI-9000 Series uses 1920 X 1080 pixel high performance imager that produces a crisp, low noise output. This makes it ideal for a variety of airborne (drone) surveillance applications including: Military, Homeland Security. Forest Monitoring for Pests and Fire. Agriculture Plant Growth, Quality and Yield Monitoring. Environmental Monitoring of Forests, Streams / Rivers, Lakes and Coastal Marine. Other compact spectroscopy systems are also avaiable: EOC-SI-1000 Mini Spectrometers. EOC-SI... (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Hamamatsu Photonics Europe
WS Series Mini-Spectrometers Hamamatsu Photonics has officially launched the WS Series Mini-Spectrometers, a cutting-edge solution designed to meet the diverse needs of UV to NIR spectroscopy applications. This innovative lineup features two distinct models: the C16449MA-01 and the C16449MA-02. The C16449MA-01 model boasts a broad spectral response range from 190 to 1100 nm, making it an excellent choice for general materials analysis, quality control, and scientific research. In contrast, the C16449MA-02 is tailored... (read more)Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Pratt & Whitney Measurement Systems, Inc.
X-ray Fluorescence Spectrometer MasterXRF Instrument Models. MasterXRF Technical Data Sheet. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic... (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Lab-Tools Ltd.
Time-Domain NMR Spectrometer A highly compact but precision instrument with a versatile graphical user interface, offering NMR physical measurements on both liquids and solids, including T1rho spin locked measurements of slow molecular dynamics. It features a Graphical User Interface for control, data analysis, display, and data storage on a Windows 10 or 11 computer. The instrument can be operated locally, from elsewhere on the LAN, or remotely over the internet, making it suitable for both laboratory bench and mobile... (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
McElroy Manufacturing, Inc.
Choose a better fusion rental experience! Certified McElroy Rental machines are the most reliable because they've been constantly maintained. Visit mcelroy.com/rental.action to learn more. McElroy has a long tradition of standing behind products. To protect your McElroy rental, the Certified McElroy Rental program works daily to maintain rental fleets around the globe. The combination of genuine parts, a factory-trained team that adheres to a strict set of maintenance requirements and an industry-leading distribution network ensures... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
-
Portable X-Ray Fluorescence Analysis of Rock Art Pigments
Field portable XRF spectrometers are avail- able for purchase or rental .
-
CR4 - Thread: Looking for shop test to separate mixed oxygen free non oxygen free copper
Not looking for a $4000 purchase/ rental of a niton portable xray spectrometer gun.
-
Advanced Test Equipment Rentals announces availability of the Druck DPI 515 precision pressure controller/calibrator
Advanced Test Equipment Rentals announces immediate availability of the Varian VSMR15 mass spectrometer leak detector .
-
The Snowbird Charrette: Integrative Interdisciplinary Collaboration in Environmental Research Design
…research team of about three to five senior (faculty-type) investigators, three to five postdoctoral fellows, about ten graduate students and/or technicians, and 20 part-time undergraduates, and rental access to facility class … e.g., isotope mass spectrometers , research vessels and aircraft…
-
Passive standoff detection of RDX residues on metal surfaces via infrared hyperspectral imaging
…50 m but will need to create better blackbody calibrations for our imaging spectrometers that can calibrate … Farley and Jean-Pierre Allard of Telops, Inc. for help with LW-FIRST rental , service, and training…
-
CR4 - Thread: 304/316 portable tester
You can rent a niton hand held xay spectrometer here:. .... http://www.niton.com/ Rentals -and-Leasing/rentals.aspx .
-
Explosive ordnance detection in land and water environments with solid phase extraction/ion mobility spectrometry
The Sandia sensor system consisted of an Ion Mobility Spectrometer (IMS) from PCP Inc., Model 1 1 .... All of the system instrumentation and equipment was installed in a small rental truck to protect it…
-
Remembering John Herbert Beynon 29th December 1923 to 24th August 2015
To find that, without telling me, John had arranged a bungalow rental in the scenic Gower Peninsula .... At that time (1975–1976) John had no mass spectrometers in his lab, so my introduction to our…
-
Effect of compression on detection in hyperspectral data
…above we examined hyperspectral background data collected over the Arizona desert by the Night Vision Imaging Spectrometer . .... Within the imagery there were a number of man-made objects, including a rental vehicle, reflectance panels…
-
Expedited Site Characterization geophysics: Geophysical methods and tools for site characterization
INSTRUMENTATIONCost/ Rental Information. .... Asimple portable four-channel gamma-ray spectrometer , such as the GR-410A, sells for about $4000 and…
Indicates content that may require registration and/or purchase.