-
Supplier: KADANT
Description: To improve the operating efficiency of pneumatic equipment, Kadant Johnson air separators eliminate 99% of entrained contaminants including moisture, pipe scale, dirt and oil. When used on steam service, Kadant Johnson separators provide cleaner, drier steam to heat
- Pipe Size: 0.375 to 4 inch
- Pressure Rating: 300 psi
- Process Temperature: 650 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Cleaver-Brooks
Description: Steam is rapidly separated from blowdown water and vented out the top of the blowdown separator in a cyclonic spinning action. Cleaver-Brooks blowdown separators are compact and can be quickly installed with few connections. Features: Dissolved solids- protects boiler surfaces
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Collector Type: Stationary
- Process: Wet
-
Supplier: KADANT
Description: Kadant Johnson steam jet thermocompressors are designed to boost low pressure steam by accurately mixing the low pressure steam with high pressure steam. With just three basic components; nozzle, mixing section, and diffuser, Kadant Johnson thermocompressor is simple yet
- Fuel / Energy Source: Hot Water / Steam
-
-
Supplier: Alfa Laval Inc.
Description: An outstanding separator range for the biotech and pharmaceutical industries, that bridges the gap between the laborotary and commercial production. It is delivered as a fully automatic, plug-in, separation system and can deliver the performance of production machines on a pilot¨scale, or in
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Alfa Laval Inc.
Description: Lubricating oils for trunk diesel engines operating on distillates and light MDO Lubricating oils for steam and gas turbines Lubricating and hydraulic oils for hydroelectric power stations Concept The MMB series of solids-retaining separators is available in two models, the MMB 304 and
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Watson McDaniel Company
Description: balance between temperature and humidity control. The WLS Steam Injection Humidifier works by injecting steam directly from the boiler (live steam) into the duct work or an air stream. Live steam enters a steam jacket to preheat the dispersion tube. Steam
- Output Capacity: 3,200 Pounds / Hour
- Steam Pressure: 2 to 50 psi
- Placement: Free Standing
- General Technology: Live / Direct Steam
-
Supplier: Eaton
Description: Eaton Exhaust Heads are designed to separate entrained water and oil from exhaust air, gas or steam prior to being discharged directly into the atmosphere. They will remove more than 99% of liquids and solids over 10 microns in size from the discharged flow, reducing maintenance costs on
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Watson McDaniel Company
Description: The FDA800 Series Thermostatic Clean Steam Traps are used in sanitary systems as drip traps on steam mains as well as for drainage on various process vessels such as separators and filters. The thermodynamic trap has a cyclic on/off operation with a disc that is pushed open when
- Maximum Operating Pressure: 150 psi
- Maximum Capacity: 499.99999999999983 lbs/hr
- Operating Temperature: 500 F
- Size of Connection: 0.5 inch
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Eaton
Description: The two-stage Eaton Type TF Gas/Liquid Separator/Filter removes 99% of all particles larger than 10 microns and is for applications requiring extremely fine entrainment removal. The first stage is a centrifugal separator that removes slugs and heavy liquid loads. The second stage uses
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Mercer International, Inc.
Description: If you have solids present in your wastewater, you'll want to consider a Mercer International oil/water separator. Some of the most unique wastewater problems we have solved at these flow rates can be traced back to our core design principles. Most industrial wastewater has sufficient solids
-
Supplier: Siemens Energy Sector
Description: geothermal applications with superheated direct steam, single flash or dual flash, offering an outstanding reliability, flexibility and economy of operation. The materials of all steam path components are specifically selected according to the particular conditions and the specific
-
Supplier: ASME
Description: This Code provides the procedures, direction, and guidance for the accurate testing of Moisture Separator Reheaters (MSRs) which includes moisture separating and steam reheating components located between the high pressure and low pressure steam turbine. The purpose of the Code
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application possibilities
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Acme Engineering Products
Description: of steam in a minimum amount of floor space. The CEJS operates at existing distribution voltages, 4.16 to 25 KV with exceptional efficiency – up to 99.9% efficient! Models are available to produce steam in capacities to 270,000 pounds per hour. Pressure ratings range from 75 psig to
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: ASME Standards and Certification
Description: This Code provides the procedures, direction, and guidance for the accurate testing of Moisture Separator Reheaters (MSRs) which includes moisture separating and steam reheating components located between the high pressure and low pressure steam turbine. The purpose of the Code
-
Supplier: Taco Comfort Solutions
Description: Leak Guard Series Double Wall Steam to Liquid Heat Exchangers are built in accordance with ASME Section VIII in a wide variety of materials, so you can choose just what you need for your application. Shells, heads, tubes, tube sheets, separators and tie rods are all available in
- Maximum Working Pressure: 400 psi
- Temperature Range: 450 F
- Construction Features: ASME Certified
- Application / Industry: Domestic Water Use, HVAC
-
Supplier: Taco Comfort Solutions
Description: Taco Steam to Liquid Heat Exchangers feature U-tube construction and are built in accordance with ASME Section VIII. A wide variety of materials allows you to choose the configuration that’s best for your particular application. For example, our standard shell material is steel, however,
- Maximum Working Pressure: 400 psi
- Temperature Range: 450 F
- Construction Features: ASME Certified
- Primary Material: Brass, Stainless Steel, Steel
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at the
- Material: Steel - Forged
-
Supplier: Cleaver-Brooks
Description: control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed blower
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Cleaver-Brooks
Description: Integrated package includes pressure vessel, ProFire® packaged burner, and controls for optimal fuel-to-steam/water efficiency, space savings, and low emissions. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system
- Heat Output (Capacity): 254,520.64141931076 to 2,036,165.131354486 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Deaerator / Separator, Economizer
-
Supplier: Cleaver-Brooks
Description: 10-60 HP Gas-fired 5-150 psig Natural Gas/Propane Cleaver-Brooks pre-packaged, skid-mounted steam boiler solutions offer a simple way to get up and running in less time, with less effort, than you might imagine. All of our pre-engineered systems include: Boiler, Feed System, Blowdown
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Efficiency: 85 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Alfa Laval Inc.
Description: Lubricating oils for trunk diesel engines operating on distillates and light MDO Lubricating oils for steam and gas turbines Lubricating and hydraulic oils for hydroelectric power stations Concept The MMB series of solids-retaining separators is available in two models, the MMB 304 and
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: heater by a variable-speed conveyor. The holding time in the heater can be as short as five minutes, where the temperature is carefully controlled at 65–90°C (150–195°F), depending on the raw materials used and the end product desired. Rapid heating is achieved by injecting live steam
- Features: All Centrifugal Separators
- Application / Industry: Food and Beverage
-
Supplier: Marmon Industrial Water LLC
Description: sediment and water, eliminating skim treatment costs associated with other oil removal systems. Typical Applications: Produced Water for Steam generation: Oil leakage which may fould downstream equipment is reduced or eliminated. The closed vessel prevents loss of expensive BTU or VOC
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Hebeler LLC.
Description: Buflovak offers an exclusive Caustic Cell Liquor design. Cell Liquor to 50% NaOH concentration using Buflovak’s high efficiency separator design. Cell Liquor from 50% to 73-78% NaOH concentration using Buflovak’s special steam heated tubular evaporator. Caustic concentration to 98%
- Distillation Process: Batch, Continuous
- Solvent Recovery Technology: Distillation
- Equipment Type: Modular / Tower
-
Supplier: Acme Engineering Products
Description: For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled electric motor •Heats water up to 200 degrees F Unique Top Fired Heat Exchanger •Convenient troubleshooting and easy maintenance •Can use either diesel fuel or kerosene High Quality Fuel Filter / Water Separator
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Weil-McLain
Description: highest efficiency commercial cast iron atmospheric gas boiler available by Weil-McLain Built-in air separator diverts air to the expansion tank Gas natural draft water and steam boiler with cast iron sections
-
Supplier: Stoelting Cleaning Equipment
Description: Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: ASTM International
Description: 1.1 The purpose of this practice is to obtain representative samples of liquid and steam as they exist in a pipeline transporting two-phase geothermal fluids. 1.1.1 The liquid and steam samples are collected and properly preserved for subsequent chemical analysis in the field or an
-
Supplier: Hebeler LLC.
Description: the tubes and enters the upper chamber from which it passes through a short connection into the vapor separator. Concentrated liquid is removed from the bottom of the vapor separator as a finished product or to serve as feed for another effect. Continuous operation is the ideal method
- Features: Other
- Operation: Production
- Type: Rising Film
-
Supplier: GEA Process Engineering Inc.
Description: Instead of tube and shell heat exchangers, framed plates can be used as an heating surface. These plate assemblies are similar to plate heat exchangers, but are equipped with large passages for the vapor flow. In these units a product plate and a steam plate are connected alternately. The
Find Suppliers by Category Top
Featured Products Top
-
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
speeds may contribute to more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using older equipment may increase the moisture into the dryer, requiring more steam to the dryer. With production changes, some part of this equipment may become a (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
SEPARATORS The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
separators, and Crockett Uhle boxes, all engineered for optimal efficiency. Vooner’s (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
have been employed for years, gas flows with some wetness have remained a difficult metering application to solve. To make wells producing wet gas commercially viable, operators must frequently test the liquid load in the gas stream with separators or a trace method or install very large and expensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
cost of dewatering paper. Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Multiphase Flow Dynamics 5
This feed mixes with the water returned by the steam separator and flows down in the annular space between shell and shroud called down-comer.
-
Development and Application of a New Type of Separators for Supercritical and Ultra-Supercritical Once-Through Boilers
The start-up water- steam separator is an important com- ponent of once-through boilers at steam electric power plants.
-
Super Light Water Reactors and Super Fast Reactors
The sliding pressure startup with a steam separator in a bypass line is the best from the viewpoint of weight of the components.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32205/48757533-MIT.pdf?sequence=2
It was found that the design of a chevron steam separator reduces the heavy liquid metal in the steam lines by about three orders of magnitude.
-
NES steam line design demonstration tests. Phase I separator checkout. Spear team report
These tests were performed at ETS-1 to checkout the Steam Separator installed to prevent water entering the steam line during emergency shutdown of the SGS.
-
Materials selection guidelines for geothermal energy utilization systems
Steam Separator .
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub913e_web.pdf
… Annex I (Section 1-4.7.4), "Contrary to what is stated in official docu- ments, the [SCSSINP] Commission does not consider that personnel should be held to blame for having blocked the steam pressure protection system of the steam separators ." .
-
Non-linear effects in a natural circulation evaporator: geysering coupled with manometer oscillations
The investigated experimental set-up consists of a U-tube connected to a supply tank (1) and steam sepa- rator (4) at its open ends, see Fig. 1.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1307 - Report on Waste Bu...
STEAM SEPARATOR .
-
Peach Bottom BWR Turbine Trip Benchmark Analyses with RETRAN-3D and CORETRAN
These calculations elucidate the importance of accurate modeling of the steam sepa- rator region and of nonequilibrium effects.
Indicates content that may require registration and/or purchase.