-
Supplier: G.I.E. Inc.
Description: these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: KSB AG
Description: Design Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation,
- Valve Size: 0.2362206 to 3.93701 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 320 F
- Number of Ports/Ways: 2
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
-
Supplier: Gemu Valves
Description: Lined Body Ductile Iron with Hypalon Lined Body Ductile Iron with Neoprene Lined Body Ductile Iron with Silica Free Soft Rubber Lined Body Diaphragm Material Buna-N Diaphragm Butyl Diaphragm EPDM Diaphragm Hypalon Diaphragm Natural Rubber Silica Free
- Valve Size: 1 to 8 inch
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
- Connection Description: Bolt Flange
- Features: Diaphragm Valves, Other
-
Supplier: KSB AG
Description: Design Flanged diaphragm valve; shut-off and sealing to atmosphereby diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving partsare separated from the fluid by the diaphragm; maintenance-free,
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 284 F
- Number of Ports/Ways: 2
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of
- Actuator Type: Diaphragm Actuator
- Features: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: G.I.E. Inc.
Description: Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc.
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Radwell International
Description: DIAPHRAGM VALVE, STRAIGHTWAY BODY, LINED, FLANGED, NEOPRENE NO.7. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Diaphragm Valves
Find Suppliers by Category Top
More Information Top
-
Piping Handbook, Seventh Edition > PART 1 SELECTION AND APPLICATION OF VALVES
Straightway -type diaphragm valve .
-
Hiatus hernia. A review of some controversial points
is straightway prevented by replacing the cardia in its normal position below the diaphragm . … depression of the diaphragm is the factor which allows a patient whose cardiac valve is normal to …
-
Small gas-filling station for motor transport
Natural gas from the city mains at 0.2-0.4 MPa pressure is admitted by means of the inlet valves block to the primary treatment separator and flows through the chamber diaphragm (for measurement of quantity of incoming gas) and suction … Normal filling of automobiles takes place straightway from the compressor bypassing the receiver installation when the cock …
Indicates content that may require registration and/or purchase.