-
Supplier: Altaflo
Description: and flexibility of plastic. ALTAFLUOR 350 THV FLEX tubing has the flexibility of traditional PVC flex tubing combined with chemical resistance much closer to that of FEP. THV is available in a variety of compositions each designed for specific performance values.
- Outside Diameter / Size: 0.246 to 0.254 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 223 psi
-
Supplier: Total Plastics, Inc.
Description: Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran® Severe
- Application: Chemical, General Purpose, Oil / Fuel
- Features: Fluoroelastomer (THV), Other
- Shape: Round
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Watson Marlow Pumps Group
Description: Fluorel has been developed for chemical resistance to solvents, oils and strong acids. Fluorel is expensive, but is sometimes the only chemically suitable material. Black. Not food quality.
- Maximum Inside Diameter / Size: 0.25196864 inch
- Wall Thickness: 0.0024803163 inch
- Temperature Range: 32 to 176 F
- Application: Chemical, General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Application: Aerospace / Aircraft, Automotive, Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
- Features: Fluoroelastomer (THV), Other, Rubber (Natural), Rubber (Synthetic), Viton
- Type: Rubber / Silicone / Elastomer Tubing
- Shape: Specialty Shape
Find Suppliers by Category Top
Featured Products Top
-
Altaflo, a Pexco business unit, specializes in the extrusion of innovative high-performance fluoropolymer tubing, pipes, and profiles. Our extensive inventory of stock products ensures swift "same-day" shipments, while also facilitating quick and cost-effective customization to meet (read more)
Browse Plastic Tubing Datasheets for Pexco -
Consider these Fluoro Material Alternatives to THV for Wire and Cable Applications Fluoro materials are available that can be used instead of (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for AGC Chemicals Americas, Inc. -
Is your THV stock dwindling with no obvious replacement? Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
by extrusion and injection molding. Typical Applications: Automotive Fuel Systems Excelling flexibility and Low permeation at 40 or 60C temperature requirements. Multi-layer Hose, Tubing (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
: Thermoplastic processable Excellent flexibility, heat performance & chemical resistance Static Dissipative (if requested) Low permeation Proven THV500 replacement compound. Typical Applications: Fuel Systems - Auto and Small Engine Wire & Cable Chemical transfer Tubing/sheet/film (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements and fill your THV500 void. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Your application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
Critical fluid handling
FEP tubing and THV tubing and their uses.
-
Critical Fluid Handling: Your Guide to Requirements, Materials and Production Requirements
and precision custom THV tubing .
-
REPORTS OF SOCIETIES
M‘hcii thc test was done thv Fallopian tubes often aplxared to bc blocked.
-
COMPLEMENT
tu1)c.s iirv tlien ccwtrifugtbtl at 1800 r,]).n~.for 5 miniitc.;; ant1 the tube showing thv f i t \t hign of hcmolysis (iisiidly :t ycllow-orangc. color, not red) is takvn as the initial point of litmoly-i.;.
-
Verapamil hepatic clearance in four preclinical rat models: towards activity‐based scaling
Tubing materials consisted of THV , Tygon® chemical and Teflon® .
Indicates content that may require registration and/or purchase.