-
Supplier: Leine & Linde AB
Description: Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL,
- Analog Input Channels: 1 #
- Resolution: 14 bits
- Signal Converter Package: Modular Bay / Slot System
- Signal Converter Type: Frequency-to-Voltage Converter
-
Supplier: Hymark/Kentucky Gauge
Description: Signal converter for incremental encoders Converts from LD (RS422), TTL or HTL to analogue Selectable output ±10V, 0-10V, 0-20mA, 4-20mA Linearization curves, scaling factors and Teach-in function DIN rail mounting
- Signal Converter Package: DIN Rail
- Signal Converter Type: Other
- User Interface: None
-
Supplier: ifm electronic gmbh
Description: Cost savings possible through fast signal preprocessing Adjustable division factor Wide voltage range Reliable signal conversion from TTL to HTL signals Quick and time-saving rail mounting
- Signal Converter Package: DIN Rail
-
-
Supplier: Radwell International
Description: LEVEL CONVERTER, PULSE DIVIDER, RS-422 / HTL / TTL, TWO-TRACK A / B PULSE DIVISION (1:1 TO 1:4096), Z PULSE DIVISION (1:1 TO 1:256), SCREW TERMINALS, DIP SWITCH CONFIGURATION, DIN RAIL MOUNT, REPLACES MOTRONA IT251. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
an industry-first for safety encoders: the range provides a number of unique features: Digital (TTL or HTL) electronic output A wide selection of sizes and package styles: 58 mm and 90 mm OD, shafted and through shaft up to 30 mm Backward compatibility (read more)
Browse Rotary Encoders Datasheets for Sensata Technologies -
Stop Category 2, safe limited speed (SLS), safe direction (SDI), safe speed monitoring (SSM) and Safely-Limited Increment (SLI). Encoders for monitoring may operate using TTL, SIN/COS, SSI (Gray code / binary code), or HTL. In addition to freely programing the safety functions, safe outputs (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
Simplified PLC integration Push-pull (HTL) and RS422 (TTL) interfaces (read more)
Browse Incremental Rotary Encoders Datasheets for POSITAL B.V.
More Information Top
-
MC14549B: Successive Approximation Register
… Compatible with a Variety of Digital and Analog Systems such as the MC1408 8-Bit D/A Converter • Supply Voltage Range = 3.0 Vdc to 18 Vdc • Capable of Driving 2 Low-Power TTL Loads, 1 Low-Power Schottky TTL Load or 2 HTL Loads Over the Rated Temperature Range .
-
MC14549B: Successive Approximation Register
… Compatible with a Variety of Digital and Analog Systems such as the MC1408 8-Bit D/A Converter • Supply Voltage Range = 3.0 Vdc to 18 Vdc • Capable of Driving 2 Low-Power TTL Loads, 1 Low-Power Schottky TTL Load or 2 HTL Loads Over the Rated Temperature Range .
-
Recent Microsystems Announcements
Solid state AC/DC input/output converter is compatible with TTL , HTL , and CMOS circuits over a wide temperature range. Designed around the Z-80 processor with up to 4 MHz clock speed.
-
DAC08CQ Datasheet
8-Bit, High Speed, Multiplying D/A Converter (Universal Digital Logic Interface • Full-Scale Current Prematched to ±1 LSB • Direct Interface to TTL , CMOS, ECL, HTL , PMOS .
-
Electromagnetic Compatibility of Integrated Circuits
… Simplorcr, more information on htt~://www.ansoft.con~!~~roducts Smash, more information on htl ~://www.dolphin … Advanced CMOS- TTL ADC Analog- to -digital Converter AEC .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000056610&languagecode=en&documentpartid=1&action=launch
The motor control of the frequency converter is based on Direct Torque Control. Optional TTL encoder interface for the ACSM1 FEN-11 Optional HTL encoder interface for the ACSM1 FIO-01 … Gate Bipolar Transistor; a voltage-controlled semiconductor type widely used in inverters due to their easy controllability …
-
DAC08CP Datasheet
8-Bit, High Speed, Multiplying D/A Converter (Universal Digital Logic Interface • Full-Scale Current Prematched to ±1 LSB • Direct Interface to TTL , CMOS, ECL, HTL , PMOS .
-
New Products
The PG 508 provides the output to drive MOS, CMOS, DTL, HTL , IFL, T2L, or ECL. Its high trigger input impedance permits converting from MOS or CMOS logic levels to other logic families. Tracking SID Converter Offers Improved Dynamics … 0° to +70°C or 550 to + 105°C operating temperature, and a choice of TTL , CMOS, or low …
-
Bibliography
TEEP5801407 OPTICAL COMMUNICATIONS - SPECIAL ISSUE * IEEP5801779 A ONE-GIGABIT-PER-SECOND OPTICAL PCM COMMUNICATIONS SYSTEM * G. WHITE IEEP5O1774 SINGLE-STAGE CASCADE-TYPE ANALOG- TO -DIGITAL CONVERTER * R. KITAI, N. LANGLEY IEEP5801785 AN FFT CHART * R. L. GROGINSEY TEG … PLANT * D. L. GRAMMES IES 70N 63 INTEGRATED CIRCUIT DIGITAL LOGIC FAMILIES II TTL DEVICES * L. S … HTL DEVICES * L. S. GARRETT TES 700 69 DELTA MODULATION * H. N. SCHINDLER IESJ709 .
-
Rotary Encoders
The "VB Series" products line contains VME compatible synchro / resolver converters and absolute encoder systems. These rotary incremental encoders distinguish themselves for their highly reliable characteristics matched to an exceptional low price. Optionally with HTL , TTL , or sine signals and all common mechanical interfaces.
Indicates content that may require registration and/or purchase.