-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 50,000 to 60,000 psi
- Elongation: 10 to 15 %
- Tensile Modulus (E): 16,000 ksi
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 9 to 30 inch
- Overall Thickness: 9 to 30 inch
-
Supplier: MarsMetal
Description: and straightness. Lead pipes are generally, but not exclusively, used for carrying acids and corrosive chemicals or for sheathing sensitive communication cable runs for waterproofing purposes. Extruded Lead Bar Our inventory of extrusion dies is extensive and includes round, ribbed,
- Features: Bar Stock, Hollow Stock, Lead / Lead Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Applications: Construction & Building / Architectural
- Shape / Form: Rod / Round Bar Stock
-
-
Supplier: Bunting Bearings, LLC
Description: component rejects. Solid and cored bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties: (Not to be
- Overall Width / OD: 1 to 10 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: High-Leaded Tin Bronze CDA 938 SAE 67 78-7-15 ASTM B505 Bunting continuous cast bronze bars of C93800 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid
- Overall Width / OD: 1 to 10 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: C90700 is a “GREEN” non-leaded alloy Tin Bronze CDA 907 SAE 65 89-11 ASTM B505 Bunting continuous cast bronze bars of C90700 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and
- Overall Width / OD: 1 to 10 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: High-Leaded Tin Bronze CDA 932 SAE 660 83-7-7-3 ASTM B505 Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects.
- Overall Width / OD: 0.375 to 4 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- CDA Grade: 907
- UNS C Number: 90,700
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- CDA Grade: 905
- UNS C Number: 90,500
-
Supplier: SAE International
Description: This specification covers a tin-lead alloy in the form of bars, ingots, pellets, ribbon, and round wire.
-
Supplier: Materion Corporation
Description: ToughMet 3TS by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3IS is the cold worked and spinodally hardened (TS) condition of this copper nickel tin alloy.
- Features: Bar Stock, Cast (Continuous, Centrifugal), Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: SAE International
Description: This specification covers a tin-lead alloy in the form of bars, ingots, pellets, ribbon, and round wire.
-
Supplier: SAE International
Description: This specification covers a tin-lead alloy in the form of bars, ingots, pellets, ribbon, and round wire.
-
Supplier: National Bronze & Metals Inc.
Description: C93700 High Leaded Tin Bronze "SAE 64" ASTM B505, SAE 648 C93700 has excellent machining properties, medium strength and good corrosion resistance and will withstand mild acids as found in mine water. Bearings manufactured from C93700 have excellent wear resistance under conditions of high
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.5 to 8 inch
-
Supplier: ASTM International
Description: Zirconium, 0.10-0.25 %. The total for other elements does not include zirconium. J Manganese plus chromium shall total 0.12-0.50. K Lead 0.05 % max, Tin 0.9-1.5 %. L Bismuth 0.30-0.9 %, Tin 0.35-1.2 %. M Bismuth 0.20-0.8 % Lead 0.15-0.40 %. N In 1965 the requirements for 6062 were
-
Supplier: Reid Supply
Description: Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients
- Overall Width / OD: 0.5 inch
- Overall Length: 6.5 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other Alloy
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar in °C 920 10⁻¹ mbar in °C 1050 Boiling point in °C 2072 Melting Good Mo Good W Good at 550 nm: n 0.70-0.85 at 550 nm: k 4.7-5.5 at 10 µm:
- Overall Width / OD: 0.3149608 inch
- Overall Length: 0.5905515 inch
- Features: Bar Stock, Indium / Indium Alloys, Metal / Metal Alloys, All Types, Non-ferrous, Other, Profile / Structural Shape
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Isabellenhutte USA
Description: state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nickel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM® Nickel,
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Applications: Automotive / Vehicular, Resistance Alloy / Heating, Wear Parts / Tooling
- Features: Bar Stock, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Profile / Structural Shape, Wire / Shaped Wire
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Flexible Circuit Technologies, Inc.
Description: throughout their life cycle. By virtue of their design, they will out-flex, or out-live, conventional wiring. Superior Heat Dissipation – Due to the larger surface-to-volume ratio and compact design of flat flex circuits compared to traditional round wire, a shorter thermal path is allowed.
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Certifications: Other
- Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Shielding
Find Suppliers by Category Top
More Information Top
-
THE CONTINUOUS CASTING OF COPPER AND ITS ALLOYS
of a round bar in 8% tin bronze.
-
Over the uterus veins in normal and in pathological respect
5{it of the determination of the above large edge vein finder one manehe SehwierigkeiL it ge] ang to follow me nieht ~ with dfinnen ~ flexible tin rod the vein raud about the uterus.
-
Contribution to the Anatomie-der of female basin organs
Mars succeeded it nieht with the vein find about the uterus to follow diinnen tin rod .
-
Over the formation of floating metal sheets by Electrolyse
Fechner ') power 1839 following small center healing: About a zinc or tin rod Lijsung in yerdunnter of Silberriitrat, a gray beard, Aeste Oberfltiche of the Flussigkeit white of that on that radially gleichsam hiuausstrahlen form. " .
-
Photoconductive cell type ORP 13
The tellurium is supplied in the form of half- round bars , approximately 1in. x tin .
-
Regulated power supply for high power semiconductor work
The tellurium is supplied in the form of half- round bars , approximately 1in. x tin .
-
Pressure transducer
The tellurium is supplied in the form of half- round bars , approximately 1in. x tin .
-
Rocol molytherm grease
The tellurium is supplied in the form of half- round bars , approximately 1in. x tin .
-
Zone-refined tellurium and gallium arsenide
The tellurium is supplied in the form of half- round bars , approximately 1in. x tin .
-
Sharples polariscope (for photo-elastic stress analysis.)
The tellurium is supplied in the form of half- round bars , approximately 1in. x tin .
Indicates content that may require registration and/or purchase.