-
Description: -50...+230°C Shaft size: 40...300 mm Sliding speed: 0...5 m/s Certification: Acc. to ATEX 94/9/EC Materials Housing: Stainless steel Product-wetted parts: Stainless steel, Alloy, Titanium, other special materials Seal rings: Carbon, Silicon Carbide, Tungsten Carbide, etc.
-
Description: Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: GN Solids control Co., Ltd.
Description: openings, while “dry” solids are extracted by the angled flights attached to the cone, which rotate slightly slower than the bowl. Tungsten carbide protects the flights from abrasive solids and ensures long operational life. This aids in maintaining a constant gap between the scroll
- Process Rate: 666.666666666666 to 1,666.66666666666 lbs/min
- Features: Other
- Applications / Materials Handled: Slurries
-
-
Supplier: ESAB Welding and Cutting Products
Description: formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: EBARA Pumps Americas Corporation
Description: the seal area Multi-vane, semi-open, high efficiency impellers External shimless wear plate adjustment Easy removal cover plates and rotating element Cartridge Seals with Tungsten Carbide/Tungsten Carbide faces; design allows for quick replacement and ease of installation
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: Union Process, Inc.
Description: alumina, zirconium oxide, silicon nitride, silicon carbide, food-grade rubber, polyurethane, or Tefzel®. Agitator arms can be stainless steel, plastic, tungsten carbide, or zirconium oxide. For complete metal-free systems, the holding tank can be HALAR® or nylon coated. Variable
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Komline
Description: plungers available as standard with harder ceramic coatings and tungsten carbide coated plungers available for the most severe applications. K-S exclusive direct drive cycloidal arrangement that eliminates backlash commonly associated with other gear boxes or drive arrangements Valve
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
A dedicated aluminum polish, Simichrome is not abrasive and will leave a protective layer that will help lengthen the time between touch ups.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome is simply the finest all-metal polish you can buy. Since it is a concentrated polishing paste, use Simichrome sparingly because a little goes a long way. Simichrome polished to a deep luster and leaves a thin protective coating to prevent further tarnishing and helps keep the shine longer.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Restore the Shine in 4 Easy Steps:
- Apply a small amount of Simichrome to a clean, soft cloth.
- Gently rub in circular motions over the surface.
- Continue polishing until the natural shine begins to reveal itself.
- Buff off any remaining residue – and enjoy the brilliant result.
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Used by professionals for years, Simichrome is now available in antique shops, motorcycle dealers, automotive parts dealers, jewelry stores, hardware stores, boat dealers, department stores, aircraft suppliers, trailer parts houses, archery shops, medical equipment suppliers, tack and tog dealers, lamp shops, coin shops, hobby suppliers, and better stores everywhere.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest—Simichrome Polish is the industrial choice for restoring and maintaining metal surfaces. Delivers a high-performance finish on brass, aluminum, chrome, stainless steel, and more
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome is the perfect product to polish tool and die molds, extrusion dies, precision metal products, machinery – anywhere an ultra fine final polishing is required.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Copper, pewter, brass, aluminum, tin, silver, stainless steel, gold, bronze
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32316/61367225-MIT.pdf?sequence=2
3.0 Tungsten Carbide Slurry ..........................................................................19 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/27064/56802968-MIT.pdf?sequence=2
One method involves using a water-based Tungsten Carbide slurry and a Cobalt Acetate binder; the other method utilizes an alcohol-based Tungsten Carbide-Cobalt slurry and an organic binder.
-
DSpace@MIT: Vector drop-on-demand production of tungsten carbide-cobalt tooling inserts by three dimensional printing
One method involves using a water-based Tungsten Carbide slurry and a .
-
ZASMHBA0004024
RTV transfer mold A6 tool steel and tungsten carbide slurry Mixing of slurry Sintering and infiltration 100 ksi 90150 C (200300 F) 2832 Rc .
-
DSpace@MIT: Vector drop-on-demand production of tungsten carbide-cobalt tooling inserts by three dimensional printing
One method involves using a water-based Tungsten Carbide slurry and a(cont.) Cobalt Acetate binder; the other method utilizes an alcohol-based Tungsten Carbide-Cobalt slurry and an organic binder.
-
A biopsy tool with integrated piezoceramic elements for needle tract cauterization and cauterization monitoring
The patterns were then transferred to the PZT- 5A plate using μUSM with tungsten carbide slurry (Fig. 9b).
-
http://dspace.mit.edu/bitstream/handle/1721.1/50462/42192334-MIT.pdf?sequence=2
Prior experience with tungsten carbide slurries led to the view that solid volume percentages on the order of 30- 40% were quite high (Caradonna, 124-154).
-
Control of locomotion in ambulatory and airborne insects using implanted thermal microstimulators
Next, this pattern is transferred to a PZT 5A plate using USM with tungsten carbide slurry .
-
Locomotion response of airborne, ambulatory and aquatic insects to thermal stimulation using piezoceramic microheaters
C = 0.012 nF . transferred to the PZT-5A plate using ultrasonic machining with the help of tungsten carbide abrasive slurry .
-
DSpace@MIT: Tungsten carbide-cobalt by Three Dimensional Printing
Two approaches were assessed for feasibility and robustness: printing slurry into tungsten carbide -cobalt spray dried powder and printing a solvent in spray dried tungsten carbide powder that readily dissolves.
Indicates content that may require registration and/or purchase.