-
Supplier: Containment Solutions, Inc. (CSI)
Description: Catwalk & Undercatwalk Containment Solutions' Catwalk and Under Catwalk Lube Tanks are a great way to utilize more space in your vehicle service operation and quick lube facilities. These tanks are UL-142 listed and available in single-wall and double-wall designs.
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 35 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Catwalk & Undercatwalk Containment Solutions' Catwalk and Under Catwalk Lube Tanks are a great way to utilize more space in your vehicle service operation and quick lube facilities. These tanks are UL-142 listed and available in single-wall and double-wall designs.
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 37 to 39 inch
- Height: 38 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Catwalk & Undercatwalk Containment Solutions' Catwalk and Under Catwalk Lube Tanks are a great way to utilize more space in your vehicle service operation and quick lube facilities. These tanks are UL-142 listed and available in single-wall and double-wall designs.
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 35 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Catwalk & Undercatwalk Containment Solutions' Catwalk and Under Catwalk Lube Tanks are a great way to utilize more space in your vehicle service operation and quick lube facilities. These tanks are UL-142 listed and available in single-wall and double-wall designs.
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 37 to 39 inch
- Height: 38 inch
- Pressure Rating: 1 psi
-
Supplier: UL Standards & Engagement
Description: completely assembled vessels. 1.5 These requirements do not apply to tanks covered by the Specification for Field-Welded Tanks for Storage of Production Liquids, API 12D; and the Specification for Shop-Welded Tanks for Storage of Production Liquids, API 12F. 1.6 These
-
Supplier: UL Standards & Engagement
Description: type. These requirements are not covered by UL 142 for general purpose steel aboveground tanks for flammable and combustible liquids, as each special purpose tank deviates from them by construction, performance and/or markings for the intended use. The basic types of
-
Supplier: Accuris
Description: UL Standard for Safety Steel Aboveground Tanks for Flammable and Combustible Liquids
-
Supplier: Accuris
Description: UL Standard for Safety Special Purpose Aboveground Tanks for Specific Flammable or Combustible Liquids
-
Supplier: Accuris
Description: UL Standard for Safety Outline of Investigation for Special Purpose Aboveground Tanks for Specific Flammable or Combustible Liquids
-
Supplier: UL Standards & Engagement
Description: Petroleum and Allied Petroleum Products. 1.5 These requirements do not apply to steel tanks covered by the following standards: A UL 80, Standard for Steel Tanks for Oil-Burner Fuels; B CAN/ULC-S602, Standard for Aboveground Steel Tanks for Fuel Oil and Lubricating Oil; C
-
Supplier: Taylor Dynamometer, Inc.
Description: connection, size specifi ed by UL-142 3/8" NPT tank drain connection Critical high fuel level alarm with fuel inlet control solenoid "Press to test" switch "Pump-running" indicator light Hard wired control wiring Socketed, replaceable relays 2 GPM bronze high lift gear pump with
-
Supplier: Taylor Dynamometer, Inc.
Description: square removable inspection plate 4-1" NPT connections; fuel outlet, fuel return, alternate fuel return, overflow 1 1/4" NPT normal vent connection Emergency Vent-size specified by UL-142 3/8" NPT tank drain connection
-
Supplier: UL Standards & Engagement
Description: requirements do not apply to tanks covered by the Standard for Steel Underground Tanks for Flammable and Combustible Liquids, UL 58, the Standard for Steel Aboveground Tanks for Flammable and Combustible Liquids, UL 142, the Standard for Fire Resistant
-
Supplier: Turner Tanks
Description: Standard Specifications: Obround Tanks are available in Basement (no legs), Utility and Stout configurations. UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner
- Volume Capacity: 267 gallons
- Diameter / Width: 44 inch
- Features: Double Wall
- Material: Steel
-
Supplier: Eagle Tanks, Inc.
Description: specific application. Our tanks are listed with Underwriters Laboratories, Inc. UL-142 Steel Aboveground Tanks for Flammable and Combustible Liquids, a nationally recognized standard for tank construction. Eagle Tanks, Inc. purchased Wel-Built Fabricators,
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: ASTM International
Description: repaired, or reconstructed tank bottom prior to return to service. This guide does not pertain to horizontal ASTs, manufacture of tanks using UL 142, or to tanks constructed of concrete or other non-ferrous materials. 1.2 The adoption of the mathods and
-
Supplier: Plastic-Mart
Description: inch hose. The Motor is UL Listed to U.S. and Canadian safety standards. Specifications CSA Certified UL Listed Model EZ-8 Voltage & Type 12 Volt DC - Gear Explosion Proof Motor Flow Rate Up to 8 gpm 30 lpm Nozzle Manual Inlet 3/4 In. Outlet 3/4 In. Bypass Pressure 15 psig 1 bar
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Laurel Electronics LLC
Description: Meters by displaying rates derived from successive readings and enabling highly accurate custom curve linearization. For example, it can calculate liquid volume or flow rate in a horizontal cylindrical tank using levels from a 4-20 mA transmitter. Setup is straightforward: users input up to
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
More Information Top
-
Perry's Chemical Engineers' Handbook, Eighth Edition > STORAGE AND PROCESS VESSELS
Standards developed by Underwriters Laboratories (UL) have been perhaps the most predominant guidelines—in fact, ASTs are often categorized according to the UL standard that they meet, such as “a UL 142 tank .” .
Indicates content that may require registration and/or purchase.