-
Supplier: Accuris
Description: Steel, Corrosion Resistant, Sheet, Strip, and Plate 15Cr - 6.5Ni - 0.75Mo - 0.60Cb - 1.5Cu Solution Heat Treated, Precipitation Hardenable (UNS S45000)
-
Supplier: Accuris
Description: PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
Supplier: Accuris
Description: (R) PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
-
Supplier: Accuris
Description: SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
-
Supplier: Caplugs
Description: DC Series UN / UNS caps seals out contaminants while protecting threads. The rolled threads allow the cap to be pushed on or threaded on. Threads meet UN and UNS specifications Material: High-Density Polyethylene Standard Color: Blue
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Wiseman Threading Tools Ltd.
Description: 11/16x11 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Rochester Electronics
Description: NXB0102 - Series Bus Transceiver
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Caplugs
Description: Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal Designed for
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.11/16x12 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.5/16x10 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Daemar Inc.
Description: This series, designed for use in aircraft and hydraulic equipment applications, seals out contaminants while protecting threads. The rolled threads allow the DC cap to be pushed on or threaded on. Threads meet UN and UNS specifications. Material: High Density Polyethylene Colour: Blue
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Daemar Inc.
Description: Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and
- Features: Threaded
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA FE
-
Supplier: Aries Electronics, Inc.
Description: 4101C/26 with 1-oz. Cu traces, both sides PADS: finished with HASL PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: Sn/Pb OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
- Operating Temperature: 105 C
- Number of Contacts: 24 to 32
- Contacts Pitch: 0.4 to 0.6 mm
- Socket Type: DIP, SOIC / SOP
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel (UNS N02200) and low carbon nickel (UNS N02201 and UNS N04400) in the form of welded and annealed or welded and stress relieved pipe intended for general corrosive service and for mechanical applications. 1.2 This specification covers outside
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)
- Operating Temperature: -40 to 125 C
- Output Type: 3-State
- Package Type: BGA
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Cable Length: 0.06833993191666667 ft
- Application: RF
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch point.
- Number of Switch Points: 1 to 5 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Barksdale Control Products
Description: Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 70 psi
- Material Temperature Range: -4 to 248 F
- Maximum Current: 3 amps
-
Supplier: DigiKey
Description: Backplane Connectors - ARINC Inserts Socket Assembly 16-20
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, UNSEALED, WITH FE
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/8 NPT-VA27 Level Switches are ideal for general level measurement in tanks or containers that require a stainless steel stem and float. This series features an
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 14 to 220 F
- Maximum Current: 2 amps
-
Supplier: ASTM International
Description: This specification establishes the requirements for additive manufacturing of stainless steel alloy (UNS S31603) components by means of laser and electron beam-based full melt powder bed fusion processes. The components produced by these processes are typically used in applications that
-
Supplier: Aries Electronics, Inc.
Description: FR-4 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides PADS: finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-4524 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B OPERATING
- Operating Temperature: 105 C
- Number of Contacts: 24 to 32
- Contacts Pitch: 0.3 to 0.6 mm
- Socket Type: DIP, SOIC / SOP
-
Supplier: ASTM International
Description: This specification covers UNS S31673 chromium-nickel-molybdenum wrought annealed stainless steel surgical fixation wires. The wires should conform to the required values of tensile strength and elongation. Wire surfaces should be processed to minimize tool marks, nicks, scratches, cracks,
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be manufactured by placing a
Find Suppliers by Category Top
Featured Products Top
-
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. (read more)
Browse Screws Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Alloys for Surgical Instruments
Table 1 -- Corrosion resistance of alloys with acceptable biocompatibility Improved corrosion resistance UNS S45000 (Carpenter Custom 455 stainless) UNS S42010 (Carpenter BioDur TrimRite stainless) -- -- UNS S 46500 (Carpenter Custom 465 stainless) UNS S45000 (Carpenter Custom 450 stainless) UNS S63000 Carpenter Custom 630 …
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
The UNS S45000 alloy is approved for use by this standard if it has been precipitation hardened at 620 C (1148 F) (4 h min) and its hardness is 31 HRC or less.
Indicates content that may require registration and/or purchase.