-
Supplier: L-com, Inc.
Description: L-com's LC-USB-422-485 USB to serial converter is a simple, port powered solution that allows a modern PC to communicate to RS422/485 devices without having to add a PCI card. Once the drivers are installed, just hook your wires up to
- Features: Other
- Network: RS232/422/485
-
Supplier: Allied Electronics, Inc.
Description: sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC
-
Supplier: Richardson RFPD
Description: The AD7766/AD7766-1/AD7766-2 are high performance 24-bit oversampled SAR analog-to-digital converters (ADC). The AD7766/AD7766-1/AD7766-2 combine the benefits of a large dynamic range and input bandwidth, consuming 15 mW, 10.5 mW, and 8.5 mW power, respectively, all contained in a
- Resolution: 24 bits
- Sample Rate: 128 kSamples/Sec
- Features: Other
-
-
Supplier: Cable Depot Inc.
Description: USB 2.0 to 2.5" HDD Enclosure (Drive not included) Features: Fully compliant with USB 2.0 and 1.1 Interface: 44-pin ATA/ATAPI to USB Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Length: USB Cable 1.5m; Power Cable 1m
- Features: Serial Data Converter
-
Supplier: Xoxide
Description: With the HDD converters included in this case, user can easily install up to 7x2.5" HDDs or 3.5" HDDs, and furthermore, each converter also acts as a fan bracket for a 12cm fan to be mounted at the opposite side of the HDD to cool the heat that HDD generates.
-
Supplier: Aaeon Systems Inc.
Description: interface for end users to connect to multiple LCD panels without the use of DVI converters. Thus, GENE-QM57 is easily embedded into numerous markets such as Automation, Medical, Ticketing Machines, Banking, Transportation, Gaming, Kiosk and POS/POI applications. If you are
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Microstar Laboratories, Inc.
Description: and can acquire 14-bit data at 2M samples per second on each of 4 channels 1.25M samples per second on each of 8 channels 625k samples per second on each of 16 channels is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates –
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: ValueTronics International, Inc.
Description: an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: 12.5 GHz Channels: 4 Sample Rate: 50 GS/s Record Length: 20M Time Base Range: 10 ps/div to 1000 s/div Fastest Waveform Capture Rate with
- Bandwidth: 12,500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: NorPix, Inc.
Description: or multiple camera recording. With StreamPix 5, it is possible to view, control and acquire from single or multiple cameras simultaneously, all in the same user interface. StreamPix 5 provides a complete management console for cameras, simplifying the setup, control and acquisition from any
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: connecting the conditioned outputs to a variety of readily available analog to digital converter products. ACCES offers a broad range of A/D products using USB, RS-485, PCI, PC/104, Ethernet, 900MHz/2.4GHz wireless, and even ISA bus types. For high-channel count
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ValueTronics International, Inc.
Description: Typical) 45 ps Tr/Tf (20% to 80%) Up to 300 ps Range (1 ps Resolution) Delay Control Vertical Resolution up to 10 bit Available: 10 bits (No Marker Output) or 8 bits (with Two Marker Outputs) Up to 64 M (64,800,000) Point Record Length Provides Longer Data Streams (with
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
…Compact Black USB 2.0 Hub, 7 Port PCI Express Low Profile High Speed USB 2.0 Adapter Card, CB330USB2, Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card, Ethernet or USB to HDMI Converter , PCI Express to ExpressCard Adapter…
-
CR4 - Thread: Utek Technology (Shenzhen) Co., Ltd.
As a real manufacture, UTEK focus on industrial interface converters and communication products with reliable products with reasonable price, such as USB to serial converters , Fiber optics , PCI cards, I/O control cards, TCP/IP network server and so on.
-
Comparison between general cross correlation and a template-matching scheme in the application of acoustic gunshot detection
The amplified signals were recorded with a PCI and USB analogue- to -digital converter (A/D) at different sampling frequencies, varying from 2 kHz to 40 kHz.
-
Localization and behaviors in null mice suggest that ASIC1 and ASIC2 modulate responses to aversive stimuli
Data were digitized with an analog- to -digital converter ( PCI -6221 or USB -6008 National Instruments Corp., Austin, TX, USA) and collected using software custom written in Matlab, ver- sion 2007b (Mathworks Co., Natick, MA, USA).
-
Western Massachusetts Off-the-Grid Radar Technology Testbed
The computing subsystem uses a low power x86 embedded computer and integrates with the sensing sub- system using a PCI analog to digital converter (ADC) and a custom, USB based, control interface.
-
OTGsim: Simulation of an Off-the-Grid Radar Network with High Sensing Energy Cost
The computing subsystem uses a low power x86 embedded computer and integrates with the sensing subsystem using a PCI analog to digital converter (ADC) and a custom, USB based, control interface.
-
Deep-Sky Video Astronomy
Very affordable these days, ADCs range from video- to - USB converters suitable for most computers or dedicated peripheral component interconnect ( PCI )-interface cards that can be inserted in any spare PCI slot on the mother board of your computer.
-
ChipX Simplifies DDR2 Design With Industry Standard DDR PHY Interface v2.0
Customers can also take advantage of a wide variety of mixed-signal and analog IP including PCI Express, USB 2.0, high-speed digital- to -analog converters (DACs) and analog-to-digital convertors (ADCs), PLLs and regulators.
-
Design and Application of ZigBee Wireless Techniques for an Intelligent House Lighting Control System
Similar to AD/DA cards with PCI interface, the USB -6008 also has an ADC (Analogue to Digital Converter ) and a DAC (Digital to Analogue Converter).
-
Timing Performance Analysis in an Open Software Radio System
PC interfaces, such as PCI , USB , and the driver software accom- plish the data transmission from the AD converter to the host memory.
Indicates content that may require registration and/or purchase.