Products/Services for UST Rolling Scaffolding
-
Scaffolding - (182 companies)Scaffolding is a temporarily-constructed surface that supports elevated equipment, or that allows workers to gain access to buildings or equipment. Scaffolding is a network of support frames and planks connected by joints that is temporarily erected...TypeMaterial -
Rolling Mills - (78 companies)How to Select Rolling Mills. Rolling mills are machines that shape metal by passing it through two rolls. They are used to flatten and reduce metal to a sheet or plate. How Rolling Mills Work. Most rolling mills feature two or more rolls arranged...
-
Thread Rolling Machines - (36 companies)Thread rolling machines generate threads by displacing and flowing metal into a thread shape. Thread rolling machines are used to produce screws, bolts, and studs. Thread rolling is a cold-form forming operation used to form external screw threads... -
Thread Rolling Dies - (35 companies)How to Select Thread Rolling Dies. Thread rolling dies are used to cold-form external threads or splines by pressing a hardened die into a rotating workpiece. Thread rolling produces stronger threads than those machined with a cutting tool...
-
Rolling Stock (locomotives and railcars) - (50 companies)Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses...
-
Sheet Metal Fabrication Services - (2198 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping...
-
Rolled Metals and Drawn Metals - (246 companies)Rolled Metals and Drawn Metals. Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes...
-
Tube Mills and Pipe Mills - (19 companies)They are commonly integrated as load-bearing beams, can be used to assemble temporary structures such as scaffolding, are effective as handrails, guardrails, and flag poles, and even earn niche jobs such as a fireman's pole. Manufacture...
-
Platforms and Walkways - (383 companies)...or reconfigure components. They are a more permanent alternative to scaffolding, scissor lifts, or bucket lifts, though they may be also be removable or reconfigurable. Many can be disassembled and reinstalled at a new location. These platforms...
-
Ladders - (507 companies)...ladders. Roof ladders - Roof ladders can grip the ridge of a pitched roof using a hook at the top of the ladder. Hook ladders - Hook ladders contain a hook at the top that can grip surfaces like windowsills. Rolling ladders - Mounted on wheels...
Product News
-
U-Reach Data Solutions Inc.
Secure Hard Drive Destruction with HDT02-UST Guaranteed Data Eradication. The HDT02-UST Hard Drive Puncher offers a secure and efficient solution for the destruction of magnetic and SSD hard drives. The physical destruction of outdated or unwanted hard drives is a critical step in data security. The HDT02-UST Hard Drive Puncher, a leading hard drive puncher, offers a foolproof solution to this challenge. This comprehensive guide explores the unparalleled efficiency and security the HDT02-UST provides for destroying magnetic and SSD hard... (read more) -
MarShield
The Benefits of Mobile Rolling Barriers MarShield is a leading designer and manufacturer of standard and custom radiation shielding mobile barriers in North America. Our high-quality mobile barriers are made with durable, shatter-resistant lead glass or lead acrylic viewing panels for an "open concept " environment and transparency while simultaneously reducing harmful radiation. Our mobile rolling barriers come in multiple variations with customizable options including the option for solid opaque panels or full-length lead glass... (read more)Browse Radiation Shielding Datasheets for MarShield -
NB Corporation of America
Get Rolling with Crossed Roller Bearings! Crossed roller bearings provide more accuracy, rigidity, and weight-bearing capacity for linear motion than other commonly used friction-reducing devices such as ball bearings. And unlike ball bearings, they can support moment loads, radial forces or tilting loads. This lets one crossed roller bearing replace more than one ball bearing, thus saving the space required by ball bearings, lowering the associated material costs. Crossed roller bearings are preferred for high-precision linear-motion... (read more)Browse Crossed Roller Slides Datasheets for NB Corporation of America -
McElroy Manufacturing, Inc.
Streamline your fusion w/McElroy Rolling machines Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Waukesha Bearings
Fluid Film Bearings vs. Rolling Element Bearings Relative Motion. A bearing allows relative motion between two surfaces with minimal friction. In a rolling element bearing, the primary motion is a rolling motion using a ball or roller. There is direct contact between the ball/roller and the inner and outer surfaces (races). In a fluid film bearing, the relative motion between the two surfaces is a sliding motion on a shear of film (the lubricant). There is no contact of the surfaces except during start-up or shutdown. Keep Reading (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
Shenzhen QH Industrial Co., Ltd
60A Rolling Through Hole Pogo Pins Designed for applications requiring reliable electrical connection under continuous motion and mechanical stress, these pogo pins combine rolling contact structure with high-cycle durability. Key Parameters. Current Rating: 1A - 60A. Voltage Rating: Up to 12V. Contact Resistance: <= 50 m O. Cycle Life: Up to 1,000,000 cycles. Rolling Contact Advantage. 360 Rolling Contact: Reduces friction and wear compared to standard pogo pins. Stable Conductivity: Maintains reliable electrical connection... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Modern Linear Incorporated
Modern Linear's Track for Atelier Rolling Mirrors Rolling mirror designed by atelier KS (http://atelier-ks.com/) using Modern Linear's track on the top and bottom. The bottom track is embedded in a concrete counter top. Linear Motion Parts. Modern Linear products are available as individual components and pre-assembled linear guides. Combinations of guide rollers, track and linear guides can be selected for optimum cost and machine performance. View our Design Considerations to learn more about which product from our selection of linear motion... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
HIWIN Corporation
Smooth Rolling: Cut Torque & Boost Efficiency! Crossed Roller Bearings consist of an outer ring, an inner ring, and a plurality of rollers and spacers. The roller lies between the inner and outer ring with the spacers placed between the rollers to prevent the mutual friction between them thereby decreasing the torque resistance for rotation. There are six types of Hiwin Crossed Roller Bearings comprising of, the split outer ring type (CRBA), the split inner ring type (CRBB), the high rigidity type (CRBC), the split outer ring with mounting... (read more)Browse Roller Bearings Datasheets for HIWIN Corporation -
Asahi/America, Inc.
LEAK DETECTION two effective means to identify a leak and find its source; Low Point Leak Detection (LPLD) and Full Line Cable Leak Detection (FLCLD). To utilize either of these two methods, a double containment piping system must be implemented. EPA Regulation 40 CFR 280 regulates Underground Storage Tanks (USTs) to minimize the effects of a leading source of groundwater contamination. All pressurized underground piping connections to USTs must be secondarily contained and have automatic line leak detection... (read more)Browse Liquid Leak Detectors Datasheets for Asahi/America, Inc. -
Pacific International Bearing, Inc.
Spherical Roller Bearings Spherical roller bearings handle heavy radial and axial loads in applications prone to misalignment or shaft deflections. Angular adjustability is achieved with a double row rolling element set on symmetrical barrel rollers. (read more)Browse Spherical Roller Bearings Datasheets for Pacific International Bearing, Inc.
-
Ways to increase labor productivity in fabricating metal designs for hydraulic structures
… possible to eliminate automatic-welding shops such as those build at the Nurek, Ust -llim, and other … Rolling of conduit sections makes it possible to perform a maximum of work under plant conditions. … the overall height of the unit and requires the use of special travelling scaffolds for the welder.
-
On the verge of a five-year plan of efficiency and quality
For the turbine, the shells are rolled along the stator collar to the assembly area, the joints … … and construc- tion workers, labor outlays for assembly operations, e.g., at the Ust -Illm plant, were … … innovators affiliated with the Bratsk Section, Sayano Division have constructed uni- versal wooden scaffolds for the assembly …
-
Development and improvement of erection of mechanical equipment and metal components of hydraulic structures over the past 50 years
… components of gates under dynamic loads were obtained, sealing elements and sliding and rolling supports for vertical … When an overhead traveling crane exists at the shop, as at the Krasnoyarsk, Ust --llim, and Zeya … I) Railway track; 2) penstock; 3) movable multilevel scaffolds .
-
Assembly of the turbine-generator units at the Sayano-Shushenskoe hydroelectric station
… made it possible to dismantle the roof of the temporary tent, crosspiece, and scaffolding after assembling and … After assembly was com- pleted the second crane was rolled to the assembly floor and installed on … The units of the Sayano-Shushenskoe, Kurpsai, Ust '-Ilim, Zeya~ Lower Kama, Cheboksary~ Dnestr, and many …
-
Improving the erection of mechanical equipment and metal elements of hydraulic structures
… made from high-strength and light concretes, asbestos --cement elements, economical types of rolled shapes, products made … … out of a more rational alternative for erection of a trestle at the Ust -llim hydroelectric plant … … the joints; the joints were simple and accessible for assembly from erec- tion scaffolds ; wide use of …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Periodicals
ust 1941, pages 975-980, 4 illus., bibliog. Normally the larger components of aircraft are supported on scaffolding and staging and take up a great … scribing the production of units in sheet metal for the Rolls -Royce Mer- lin engine, it is …
-
Remote Maintenance Design Guide for Compact Processing Units
… compact processing units (CPUs), which were developed as part of the underground storage tank ( UST ) remediation projects. … system could be mounted on a moveable base and frame that could be rolled , pushed, or hoisted … For RUM, scaffolding rather than being inserted through a wall tube, as illustrated in Figure 2 will …
-
Dubbel
For zugbeanspruchte butts of profile steels of the materials St 37-2 and USt 37-2 (S235JR … Characteristic values for rolled steel and cast steel after DIN 18800 T1 Grease lubrication fats consists of a soap skeleton (the thickener serves as oil storage) and a base …
-
Dubbel
For zugbeanspruchte butts of profile steels of the materials St 37-2 and USt 37-2 (unberuhigt … Characteristic values for rolled steel and cast steel after DIN 18800 T1 Fats consist of a soap skeleton (the thickener serves as oil storage) and a base oil.
Indicates content that may require registration and/or purchase.