Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: the better the quality and value of your end product. Alfa Laval Ultrafiltration Spiral Membranes Uses membranes in which the pores are small, with a cut-off range from 1,000 to 100,000 Molecular Weight (MWCO), and where the applied pressure is relatively low. Salts, sugars,
- Filter Medium Material: Polypropylene (PP)
- Type: Ultra Filtration
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available
- Filter Medium Material: Cellulose - Regenerated
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: PESU Polyethersulfone membranes are membrane polymers that are well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Its wide temperature range makes it possible to sterilize
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: Dupont Water Solutions
Description: DOW™ Ultrafiltration Modules (26 and 28 series) have been proven in hundreds of installations. Ultrafiltration (UF) is a pressure-driven membrane separation process that separates particulate matter from solutions; DOW Ultrafiltration membranes reject particulates
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 40.9 GPM
- Maximum Pressure: 93.75 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: Porex
Description: For micro and ultrafiltration of industrial wastewater, our POREX® tubular membrane filters (TMF) are designed to fit new and existing tubular membrane systems. During operation, a fluid - such as chemically pre-treated wastewater - flows through the cross-flow
- Geometry: Tubular Membrane
-
Supplier: Kontek Ecology Systems Inc.
Description: the clarification of wastewater and process water. Superior membrane design, allows Kontek to utilize on line periodic back-flushing of the membrane together with 100% air scouring of the membranes. This allows the SpiraSep membrane to maintain higher sustained flux rates
- Features: All Clarifiers
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and reduce wastes by as much
- Maximum Liquid Flow: 2.0833333333333335 GPM
- Maximum Temperature: 50 to 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and reduce wastes by as much
- Maximum Liquid Flow: 3.4722222222222334 GPM
- Maximum Temperature: 50 to 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and reduce wastes by as much
- Maximum Liquid Flow: 4.166666666666667 GPM
- Maximum Temperature: 50 to 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and reduce wastes by as much
- Maximum Liquid Flow: 2.7777777777777835 GPM
- Maximum Temperature: 50 to 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Dupont Water Solutions
Description: DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 37.4 GPM
- Maximum Pressure: 90.65 psi
- Maximum Temperature: 34 to 104 F
-
Description: water to reach all areas of the membrane sections even in the central area of a membrane segment. Features and Benefits: Effective membrane stabilization Sustainable membrane fiber integrity Excellent membrane spacing Improves hydrodynamics during flushing
- Maximum Pressure: 87 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
- Flow: Full Flow
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval reverse osmosis spiral membranes use membranes with pores so minute that only small fractions of salts can pass through, along with the water
- Maximum Pressure: 55 psi
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
- Features: Polyester / Fiberglass, Reverse Osmosis
- Product Form: RO Membrane / Media
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval PilotUnit 4" UF/MF is a desktop laboratory unit in a handy and compact design. It holds a 4" spiral element for ultrafiltration or microfiltration with a membrane area of up to 7 square metres. The Alfa Laval PilotUnit 4" UF/MF is ideal for ultrafiltration and
- Maximum Pressure: 6 psi
- Application / Industry: Biopharmaceutical, Medical
- Product Form: Housing Only
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval nanofiltration spiral membranes use membranes with pores that are very small - down to 300 daltons. Operating at pressures of up to 50 bar,
- Maximum Pressure: 55 psi
- Type: Nano Filtration
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: Watts
Description: Watts drinking water systems with Quick-Change™ filter elements and hollow fiber membranes come complete with sediment cartridge, carbon block cartridge, hollow fiber membrane, long reach chrome faucet, tapping valve and tubing.
- Configuration: System
-
Supplier: Watts
Description: This Hydro-Safe QT replacement filter cartridge, QTCMX20, is designed for the QT Cube Max multi-stage filter system. It measures 20 inches long and is rated for 1.5 gallons per minute service flow rate. This cartridge contains a 0.5 micron ultrafiltration membrane to
-
Supplier: Kontek Ecology Systems Inc.
Description: performance for the clarification of wastewater and process water. Superior membrane design, allows Kontek to utilize on-line periodic back-flushing of the membrane together with 100% air scouring of the membranes. This allows the SpiraSep membrane to maintain higher
Find Suppliers by Category Top
Featured Products Top
-
reverse osmosis (RO) systems, ultrafiltration (UF), or nanofiltration, to prevent clogging and damage to expensive membranes. Producing high (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Tangential Flow Filtration Explores New Niches
the product, and relies upon two filtration skids. Product slurry in the harvest tank passes through the first TFF skid, isolating the product fragments. This isolation step can use either a microfiltration membrane or ultrafiltration membrane with a high-molecular-weight cutoff to filter out
-
Interphex Preview, Part Deux
. The company also has oversized, multi-stage filtration systems with HEPA/ULPA filters, as well as the new Safe-Pak System for handling and disposing potent compounds. Separations Technologies and Purification Services company, offers clean cross-flow membrane separation technology, know-how
-
What to Expect at Interphex 2007
use/disposables solutions such as tubing with molded Ys, Ts, mini and standard Tri-Clamps, stoppers, and sealers. ( Novasep Process manufactures process chromatography, ion exchange and cross-flow membrane filtration systems (including microfiltration, ultrafiltration, nanofiltration and reverse
More Information Top
-
Sustainable Development of Urban Infrastructure
… experiments to carry on the oil removing examination about the oiliness car washing wastewater, and analyzes the floating time, the flotation column effluent position, the dosage of the composite coagulant (PAM + PAFC) and the hollow ultrafiltration membrane filtration rate in CFU combined …
-
Progress in Environmental Protection and Processing of Resource
Processing fluid under some pressure through the micro filtration membrane, ultrafiltration membrane filtration , achieve the purpose of physical separation.
-
Obtaining of silica nanopowders from natural hydrothermal solutions
Parameters of the ultrafiltration membrane filters .
-
Fruit Manufacturing
Penicillum italicum, 39 Penicillum spp., 39 Pentyl acetate, as aroma component, 124 flash condensation recovery of, 126 Pericarp, 1, 2 Permeate flux, in ultrafiltration membrane filtration , 48–53 effect of volume concentration ratio (VCR) on, 50–53 as function of time, 50, 51 stationary …
-
Ultrafiltration of fermented broths and solvent extraction of antibiotics
benzylpenicillin clavulanic acid 100 000 MWCO ultrafiltration membrane 200 000 MWCO ultrafiltration membrane filtered broth international unit of activity mother liquors, i.e., extracted liquors molecular weight cut-off Paterson Candy International Ltd. protein in the filtered broth polyvinylidene fluoride rich solvent …
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Filtration/General/Catalogues/Cata_Lab-Filtration_SLU0006-e.pdf
34 Ultrafiltration Membrane Filters .
-
γ‐Polyglutamic Acid Produced by Bacillus Subtilis (Natto): Structural Characteristics, Chemical Properties and Biological Functionalities
The precipitates were filtered using an ultrafiltration membrane filtration cartridge with a molecular weight cut-off of 20,000 daltons to separate the precipitates.
-
Physicochemical aspects of the coformulation of colistin and azithromycin using liposomes for combination antibiotic therapies
The filter adsorption validation studies showed that minimal adsorption of azithromycin to the ultrafiltra- tion membrane filter occurred.
-
States > Virginia > State > Register > 2013 > 03/11/2013
Emitters (9/11/09) [WTR-880(W)] Treatment - Hollow Fiber, Positive Pressure Driven Microfiltration and Ultrafiltration and Ultrafiltration Membrane Filtration Technology (9/14/12) [WTR-884(W) ] Use of Emergency Wells (6/27/05 .
-
Epimerization Kinetics of Moxalactam in Frozen Urine and Plasma Samples
The ultratiltrate of human or rat plasma was ob- tained by an ultrafiltration method (Amicon Centriflo Ul- trafiltration Membrane Filter Cone, Type MPS 1, Membrane Type YMT 14 mm, Lexington, MA).
Indicates content that may require registration and/or purchase.