Products/Services for VFD Cooling Enclosure Air Conditioner
-
Enclosure Air Conditioners - (152 companies)...environmental conditions. Enclosure air conditioner. Image credit: OK Solar. There are three ways to cool an enclosure: natural convection cooling, forced convection, and closed loop cooling. The first method does not require an active cooling section...Operating VoltageFrequencyPhase -
Air Conditioners - (652 companies)...specifically for cooling enclosures that contain electronic equipment. Find additional information about enclosure air conditioners here. Portable air conditioners are built with wheels, allowing the user to move as needed. Intake and exhaust hoses must... -
Electronic Cooling Fans - (613 companies)...applications as well as in heating, ventilation, and air conditioning (HVAC) systems. Specifications. Important performance specifications for electronic cooling fans include maximum airflow, maximum static pressure, and maximum sound level. Important... -
HVAC Fans and Blowers - (339 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move... -
Heat Exchangers - (1424 companies)...such that one transfers thermal energy to the other. Examples of heat exchanger applications include automotive radiators, boilers, furnaces, refrigerators, and air conditioning systems. Types of Heat Exchangers. According to the heat transfer process... -
Fans and Blowers (industrial) - (1537 companies)...in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial buildings where air conditioning is not feasible or is too costly...
-
Material Handling and Pneumatic Conveying Blowers - (86 companies)Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location...
-
Pressure Blowers and Fans - (150 companies)...environment. Some pressure blowers and fans are designed for clean air supply applications. Others are designed to handle the corrosive gases used in petrochemical plants and chemical processing operations. Pressure blowers and fans for heavy industrial...
-
Refrigeration Compressors and Air Conditioning Compressors - (175 companies)...the evaporator. Most refrigeration compressors (refrigerant compressors) are large, mechanical units that form the heart of industrial cooling, heating, ventilation, and air conditioning (HVAC) systems. Many air conditioning compressors are also large-scale...
-
Compressed Air and Vortex Cooling Tubes - (39 companies)...shape accelerates the gas to a high rate of rotation (over 1,000,000 rpm). The gas is then divided into two streams, one hot and one cold. Compressed air and vortex cooling tubes are less efficient than air conditioners and are often used for inexpensive...
Product News
-
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Vortec
Electrical Enclosures: Cool, Clean & Safe! Enclosure Coolers Highly reliable, cost effective enclosure coolers for your application Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low-cost alternative to expensive, high-maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today 's small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Vortec
Keep Enclosures Cool in Hazardous Locations is available in 4 different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec 's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today 's small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Vortec
Keep Electrical Enclosures Cool, Clean & Protected and Hazardous Location Duty (Class 1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact multi-function electronic controls, variable speed drives, servos, and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Vortec
Keep Enclosures Cool with the Electric Vortex A/C BENEFITS. Easy to install, takes less than 10 minutes. No wiring required to install, comes pre-wired. Thermostatically controlled to maintain enclosure temperatures at a user defined temperature. Operates effectively at 40 - 150 psi pressure levels, does not require a specific pressure. Highly reliable, with full 10 year warranty. No ambient, dirty or humid air enters the enclosure. Can be used on all enclosures, even in tight spaces. Operates in environments up to 175 deg F. Reduce operating... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Vortec
Keep Enclosures Cool in ATEX Zones 2 and 22 installation: top, side or front (door) mount. Incorporates check valve to prevent loss of enclosure pressure when cooling is not required. ATEX Certification Ex II 3 GD T4. Tamb -20 C to 80 C (-4 F to 175 F). T4 Temperature Class rating. The ATEX Vortex A/C is available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec 's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Vortec
Highly reliable & cost effective enclosure cooling and Hazardous Location Duty (Class 1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact multi-function electronic controls, variable speed drives, servos, and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study The Challenge: Air Innovations ' Cleanroom Systems division was asked to design a Class I, Div I Enclosure. This form of environmental control system (ECU) is used to control the process air needed for the solvent-based coating of pharmaceutical tablets. The final environmental control solution needed to dehumidify the ambient air in a single pass (versus re-circulating air) - which is a critical parameter for the fluid-bed coating process - in an explosion-proof environment. The Solution: We... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC
-
Cooling Process Control Panels Effectively
Most modern electronics, including common devices such as VFD ’s, PLC’s, transformers and relays are designed for internal panel air temperatures between at least 104°F (40°C) up to 122°F (50°C). Leaving the panel open on unusually hot days provides ambient air temperature cooling and can resurrect an … … problems or even complete failures will occur due to heat buildup within these enclosures if the heat … These solid-state air conditioners provide effective cooling but require one watt of power to remove one …
-
Installation environment: Important factors in successful MV drive installation
Because of the sensitivity of mv VFDs to environmental factors, a frequent practice in installing mv VFDs is to enclose them in and environmentally controlled building. Equipment located within ICBs can be provided with cool , clean air . Note that the entire BTU capacity published for an air conditioner cannot be applied to the removal.
-
Energy efficient data centers
This would greatly improve cooling psychometrics (avoiding unnecessary humidification and dehumidifica- tion), eliminate bypass air issues, eliminate the need for small fans in each rack, and leverage larger and more efficient fans. … ommendation is to provide flexible barriers to cre- ate a “cabinet,” or enclosure , around the racks. 2 VFDs = variable frequency drives; CRACs = computer room air conditioners ; AHUs = air handling units.
-
CR4 - Thread: NEMA 4 Enclosure With Louvers??
If your equipment needs cooling and it needs to be in a NEMA 4 enclosure , then you have two viable choices: A NEMA 4 rated closed loop air conditioner or a NEMA 4 rated closed loop heat exchanger. I have used a few where the cooling fans of VFDs were continually compromised from dust and …
-
CR4 - Thread: Keep Blowing 30A fuses?
AC VFD or DC drive? If so, what is the 2.5A load, is it just the cooling fans and control board … Is the enclosure sealed, i.e. NEMA 12 or 4 (IP54 +)? The equipment is contained in a Nema enclosure that is air conditioned to 76F but I have … I don't think the air conditioner is working right.
-
Plant Services Products
Atlas Copco's XD+ 550-3600 desiccant dryers utilize Zero Purge cooling Ingersoll Rand's Centac C800 centrifugal air compressor reduces energy use by... AutomationDirect's Stratus enclosure air conditioners are recommended for ... Kaeser's SFC 37 and 45S VFD rotary screw compressors offer higher energy savings .
-
Plant Services Products
Atlas Copco's XD+ 550-3600 desiccant dryers utilize Zero Purge cooling Ingersoll Rand's Centac C800 centrifugal air compressor reduces energy use by... AutomationDirect's Stratus enclosure air conditioners are recommended for ... Kaeser's SFC 37 and 45S VFD rotary screw compressors offer higher energy savings .
-
Plant Maintenance Product | Rittal's TS8 Disconnect Module turns an industrial enclosure into a flange-mount disconnect enclosure | Plant Services
Rittal Corp.'s TopTherm PLUS air conditioners are designed for harsh environments Rittal's thermoelectric coolers provide 340 BTUs of cooling output Rittal's Therm 6.0 enclosure climate control specification software helps users optimize effectiveness and efficiency How VFDs save energy .
Indicates content that may require registration and/or purchase.