Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, VME-S5 CPU BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, VME BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,MEMORY BOARD RAM, FOR VME CHASSIS. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: DISCONINUED BY MANUFACTURER, PC BOARD, CPU CONTROL BOARD, VME MODULE, 2 - INPUT CHANNELS, LED INDICATORS, CENTRONICS INPUT MODULE, RACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card cages and
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Acromag, Inc.
Description: Non-intelligent VME IP carrier Holds four IP modules Front panel SCSI-2 connectors Supports 8MHz and 32MHz IP clocks Supports two interrupt channels per IP The AVME9668 is a non-intelligent slave board that interfaces IP modules to the VMEbus. The full-height (6U) board holds
- Module Voltage: -12 V, 12 V, 5 V
- Clock Rate: 16 MHz, 8 MHz
- Bus Width: 16-bit, 8-bit
- Carrier Type: IndustryPack®
-
Standards and Technical Documents - IEEE Standard for a Versatile Backplane Bus: VMEbus -- 1014-1987
Description: This IEEE 1014 standard specifies a high-performance backplane bus for use in microcomputer systems that employ single or multiple microprocessors. It is based on the VMEbus specification, released by the VME Manufacturers' Group in August of 1982. The bus includes four subbuses: data
Find Suppliers by Category Top
Featured Products Top
-
-saving flexibility for the circuit design, free and fixed / backplane boards, in front side and midplane arrangements, to go with cable connectors and lead assemblies. This connector family is designed for use with Compact PCI and VME Components. Rego offers a full range of 2mm Hard Metric Backplane Connectors with features of high density, high performance and ruggedness. Please contact us for further information directly. (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc.
Conduct Research Top
-
Case Study: Prosilica GigE Vision Cameras Tested for New NASA Recording System
camera control and have the ability to download data afterwards via common data interfaces (including GigE) to computer systems running any operating system without the installation of special software. The system, named Fast-Vault, is a combination of two on-board systems into a 6U VME-form-factor
More Information Top
-
Critia Computer and Silicore Announce Formation of Open Community Project for Development of VMEbus Interface Cores OpenVME.org Formed to Provide Independant F...
By developing open source modular VHDL, the VME board manufacturer can address many of these issues.
-
A Distributed Message Passing Computational and I/O Engine for Real-Time Motion Control
As an example consider the offerings from Ironics Inc.,(Ithaca, NY) a VME board manu- facturer specialzng in multiprocesing applications.
-
A System for the Quantitative Analysis of Interferograms
Overlay, zooming and graphics possibilities could be added as much as the user needs: the VME - board manufacturers provide a plethora of .
-
Parts Selection and Management
Manufacturers of subassemblies such as VME boards that are purchased by military and avionics manufacturers may also rate their products for operating temperature.
-
Parallel image reconstruction for 3D positron emission tomography from incomplete 2D projection data
The system achieves its floating-point performance through the use of 6U VME i860 processor boards , the processor boards from several manufacturers are listed in table I.
-
Real-time data acquisition and storage system
Consequently, a crate can accomodate from 5 to 12 boards , which may be of different manufacturers if the VME standard has been properly followed.
-
FAST DIGITAL ORBIT FEEDBACK SYSTEMS AT NSLS.
The I/O part is performed in commercially avail- able VME boards , with all the internal DSP programming done by the manufacturer .
-
IEEE P1014 - A Standard for the High-Performance VME Bus
The VME bus emerged in early 1983 as a worldwide favorite among board manufacturers and users who wanted to take advantage of the new high-performance microprocessors.
-
Teaching device drivers technology in a real-time systems curriculum
Practical knowledge of system architectures, such as VME , al- lowed them to get involved in similar boards from dif- ferent manufacturers and facilitated transition to other bus architectures, such as PCI, or even di erent pro- cessor architectures.
-
http://pos.sissa.it/archive/conferences/108/031/HTRA-IV_031.pdf
If an array of 32×32 pixels will be available from manufacturers in the near future we can simply use four V1190A VME boards , each board allowing 128 channels TDC for a total of 1024 channels as shown in Figure 7.
Indicates content that may require registration and/or purchase.