-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester Mortar No. 400 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile, steel and pulp & paper mills. No. 400 has excellent resistance to
- Applications: Flooring
- Bond / Processing Features: Vinyl Ester / Polyester
- Compressive / Crushing Strength: 12000 psi
- MOR / Flexural Strength: 4500 psi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester FibreLine No. 440 is a fiber-filled lining used for the chemical- resistant construction or rehabilitation of structures common to the power, pulp & paper, and petrochemical industries. Typical applications are the protection of sumps, ducts, tanks, containment
- Applications: Flooring
- Bond / Processing Features: Epoxy, Vinyl Ester / Polyester
- Compressive / Crushing Strength: 7800 psi
- Features: Fiber Reinforced, Waterproof / Underwater Setting
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester Polymer Concrete No. 410 is a vinyl ester castable for chemical-resistant construction of sumps, dikes, containment areas, trenches, walls and other structural support columns or bases. No. 410 has been specifically formulated for independent
- Applications: Structural, Flooring
- Bond / Processing Features: Polymer Bond , Vinyl Ester / Polyester
- Compressive / Crushing Strength: 16000 psi
- Features: Castable
-
-
Supplier: Sauereisen, Inc.
Description: Sauereisen NovolaK Vinyl Ester Polymer Concrete No. 465 is a castable for the construction of chemical-resistant sumps, dikes, containment areas, trenches, walls, and structural support columns or bases. No. 465 has been specifically formulated for foundation construction and should be
- Applications: Flooring, Structural
- Bond / Processing Features: Vinyl Ester / Polyester
- Compressive / Crushing Strength: 17700 psi
- Features: Castable
-
Supplier: ASTM International
Description: epoxy, polyester, vinyl ester, or some other resinous material capable of forming a chemical-resistant mortar when mixed with a suitable setting agent and filler. The fillers may be silica, carbon, or some other chemical-resistant material. The setting agents may include amines,
-
Supplier: ASTM International
Description: epoxy, polyester, vinyl ester, or some other resinous material capable of forming a chemical-resistant mortar when mixed with a suitable setting agent and filler. The fillers may be silica, carbon, or some other chemical-resistant material. The setting agents may include amines,
-
Description: rate RECOMMENDED USAGE Cor-Cote® VEN FF Flake Filled Vinyl Ester Novolac is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel in immersion and atmospheric exposure in tank linings, secondary
- Chemistry: Epoxy, Resin Base / Polymer Binder, Vinyl, Other
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Other
- Form: Liquid
-
Description: Cor-Cote® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and excellent resistance to thermal degradation. Low
- Chemistry: Epoxy, Resin Base / Polymer Binder, Vinyl, Other
- Cure / Dry Temperature: 60 to 90 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Other
- Form: Liquid
-
Description: fillers are resistant to halogenated acids Ambient cure or heated post cure for enhanced performance Low permeation rate RECOMMENDED USAGE Cor-Cote® VEN GF Graphite Filled Vinyl Ester is used as a coating/lining and as a topcoat for self-leveling, mortar, and
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Epoxy, Resin Base / Polymer Binder, Vinyl, Other
- Cure / Dry Temperature: 60 to 90 F
- Features: Chemical / Oil Resistant, Conductive, Heat Resistant / High Temperature, Other
- Form: Liquid
-
Supplier: ASTM International
Description: , slurry broadcast, self-leveling, sprayed, and reinforced. The resin chemistries include epoxy, urethane, polyester, and vinyl ester. Service conditions such as chemical exposure; traffic, and temperature conditions shall be considered in selecting the flooring system. The flooring
Find Suppliers by Category Top
More Information Top
-
Load-bearing behavior of composite anchoring in hoch‐ and ultrahochfestem concrete
The vinyl ester mortars related each other VE-2 and VE-3 were evaluated together.
-
Strength Capacities and Behavior of New Composite Timber-Steel Connector
This paper examines the strength properties of a new timber connector that consists of a sectioned steel tube embedded into the end-grain of heavy-timber structural members using a vinyl - ester based mortar .
-
Eingemörtelte probation rods ‐ load-bearing behavior and dimensioning
In all investigated systems, the mortar of styrolfreiem vinyl ester resin was used, in the systems A, B and D, the mortar additionally cement contained.
-
Preparation and Properties of Cement Mortar Modified by VAE Latex
The porosity problem in cement mortar modified by vinyl acetate ester -ethylene (VAE) copolymer emulsion was successfully resolved by reasonable defoaming technique.
-
Chemical Tradename Dictionary
[Adas Minerals & Chem.] Vinyl ester ; floor topping and mortar .
-
Protection of Concrete Floors in the Food and Beverage Industry (.pdf)
Epoxy Mortar Aggregate Filled Polyester / Vinyl Ester .
-
Long-Term Performance of Epoxy Adhesive Anchor Systems
Adhesives for adhesive anchor systems can be an epoxy, polyester, vinyl ester , acrylate, or hybrid mortar and consist of two parts (a resin and a hardener) and come in either cartridge or capsule format.
-
Load-bearing behavior and dimensioning of chemical attachments (continuation of booklet 1/1998 and conclusion)
Under the composite masses, the epoxy resins, vinyl ester , unsaturated polyesters are located hybrid mortars and inorganic adhesives.
-
Long-Term Durability of Polymeric Matrix Composites
The test plan involved using sand-coated 12.7 mm diameter GFRP bars comprised of E-glass fiber in a vinyl – ester matrix in a concrete mortar having a pH of 12.15.
-
Handbook of Chlor-Alkali Technology
Vinyl ester resins are suitable for the membrane and the mortar that holds the assembly together.
Indicates content that may require registration and/or purchase.