-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions.
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Whitford Corporation
Description: Market leading primer suitable for Resilon and Xylan rubber coatings.
- Cure / Dry Temperature: 68 to 248 F
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Whitford Corporation
Description: Xylan 5430 is a protective coating for small fasteners and hardware. It is a VOC compliant coating that provides good corrosion and UV protection.
- Operating / Use Temperature: -40 to 347 F
- Industry Applications: Automotive / Transportation
- Features: Specialty
-
-
Supplier: Whitford Corporation
Description: Resin-bonded, FEP-based, release coating designed for conventional spray techniques.
- Operating / Use Temperature: -4 to 374 F
- Industry Applications: Automotive / Transportation, Process Equipment
- Features: Specialty
-
Supplier: SWD, Inc.
Description: Doerken Delta Coatings Systems Yuken Coating Systems Xylan Moly Disulfate
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Government, Machine Tools, Marine, Military Specification, OEM / Industrial, Oil & Gas
- Materials: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Coating Capabilities: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Thin Film Coating
- Functions & Features: Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant
Find Suppliers by Category Top
More Information Top
-
News
formance Xylan coating , precision components, and applying strict quality procedures, we are able to offer the extended guarantees our customers demand in such a safety critical industry.
-
NEWS
Selection of Cameo downhole products with Whitford Plastics Xylan coatings .
-
Xylan deposition on secondary wall of Fagus crenata fiber
First, xylan coats the surface of cellulose microfibrils that have just been released into the innermost surface of the cell wall.
-
Material Considerations for High-Deformation Sealing Systems in HS and Chloride Environments
The Xylan coating is providing corrosion protection to the seal surface.
-
CR4 - Thread: Xylar / Xylan coating
Xylar / Xylan coating .
-
Organic materials ionizing radiation susceptibility for the Outer Planet/Solar Probe radioisotope power source
STC has experience with Xylan coatings , so staying within same family of lubricants is low-risk.
-
The effect of barley husk arabinoxylan adsorption on the properties of cellulose fibres
A GAX modified kraft pulp showed an evident increase in tensile strength, which might be due to a retained fibre–fibre bonding ability for xylan coated fibrils after drying and rewetting.
-
News
Transra- pid has speci ed the Xylan coating , and Whitford is supplying the mate- rial to both Draka and Nexans in Germany, two of the world’s largest cable manufacturers.
-
Corrosion News and Views
In meeting BS6920, the Xylan coatings have satisfied tox- icity, cytotoxicity, and taste tests and will not promote microbiobial growth (including Legionella).
-
NEWS
hostile environment of hot engine oil and constant high fr.iction, the Xylan coating was unaffected, and solved the wear problems.
Indicates content that may require registration and/or purchase.