-
Supplier: Fairview Microwave Inc.
Description: 1.15:1. SMA to ZMA adapter is constructed with female gender on side 1 and plug on side 2. SM5514 SMA female to ZMA plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug
- Frequency Range: 18,000 MHz
- Connector Type: SMA, ZMA
-
Supplier: Newark, An Avnet Company
Description: ZMA MALE (120°) CONNECTOR FOR .085 CABLE
-
Supplier: Fairview Microwave Inc.
Description: constructed with female gender on side 1 and plug on side 2. SM5521 SMA female to ZMA plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug ZMA adapter is part of over one
- Frequency Range: 12,400 MHz
- Connector Type: SMA, ZMA
-
-
Supplier: Fairview Microwave Inc.
Description: constructed with female gender on side 1 and plug on side 2. SM5522 SMA female to ZMA plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug ZMA adapter is part of over one
- Frequency Range: 18,000 MHz
- Connector Type: SMA, ZMA
-
Supplier: Newark, An Avnet Company
Description: ZMA MALE (90°) CONNECTOR FOR .085 CABLE
-
Supplier: Newark, An Avnet Company
Description: ZMA FEMALE (120°) BULKHEAD CONNECTOR FOR .085 CABLE
-
Supplier: Newark, An Avnet Company
Description: ZMA FEMALE (90°) BULKHEAD CONNECTOR FOR .085 CABLE
-
Supplier: Fairview Microwave Inc.
Description: 1.35:1. SMA to ZMA adapter is constructed with female gender on side 1 and plug on side 2. SM5517 SMA female to ZMA plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug
- Frequency Range: 12,400 MHz
- Connector Type: SMA, ZMA
-
Supplier: Accuris
Description: CONNECTOR, ELECTRICAL, PLUG, RADIO FREQUENCY, SERIES ZMA, SOCKET CONTACT, FOR .141 AND .086, SEMIRIGID CABLE
-
Supplier: Accuris
Description: CONNECTOR, ELECTRICAL, PLUG, RADIO FREQUENCY, SERIES ZMA, PIN CONTACT, FOR .141 AND .086 SEMIRIGID CABLE
-
Supplier: SV Microwave, Inc.
Description: The ZMA connector is a bayonet coupling device. The unique design of this connector provides a high coupling force, which is ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels. This ZMA connector was
- Connector Type: ZMA
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors ZMA CUSTOM
- Features: RF and Microwave Connector
-
Supplier: DigiKey
Description: ZMA Connector Jack, Female Socket 50Ohm
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: RS Components, Ltd.
Description: SMC EX600-ZMA3 Bracket
-
Supplier: Heilind Electronics, Inc.
Description: ZMA FEMALE (90 ) TO SMA FEMALE INDIVIDUAL WITH BULK PIECE PAR
-
Supplier: Powell Electronics, Inc.
Description: ZMA Female (90°) to SMA Female Adapter
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - Between Series ZMA Female (90o) to SMA F Adapter
- Frequency Range: 18 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Richardson RFPD
Description: SMA Plug 1 watt termination. SV Microwave manufactures a complete line of standard and custom-designed terminations, including QPL and Hi-Rel versions. A variety of connector configurations are available, including: SMA, SVK 2.92mm, 2.4mm, Blindmate, ZMA, SMB, SMC, SSMA, BNC, TNC and
- Frequency Range: 26,500 MHz
- Features: 50 Ω
- Terminator Type: Coaxial Terminator
- Connector Type: SMA
Find Suppliers by Category Top
Featured Products Top
-
types (including 1.85mm, 2.4mm, 3.5mm, 7mm, Type N, TNC, AFTNC, TNCA, BNC, OSP™, 14mm, and 7-16) and rectangular waveguide in EIA flange sizes (from WR430 to WR10). Other less common connector types (including BZ, ZMA, C, HN, SC, Multiport, etc.) and other rectangular waveguide sizes are also offered, as are custom and OEM kits. Calibrate with Confidence...Calibrate with Maury! (read more)
Browse Datasheets for Maury Microwave -
7-16. Maury also manufactures metrology-grade RF adapters in less common connector types such as MPC8 (SSMA, OSSM), OSP™, C, SC, HN, BZ, ZMA, Multiport. The Maury metrology-grade adapter offering also includes waveguide-to-coaxial adapters in end-launch or right angle launch (read more)
Browse RF Adapters Datasheets for Maury Microwave
More Information Top
-
MegaPhase Announces Bayonet Connectors To Reduce Cable Breakage And Improve Testing Reliability
Since the MegaPhase ZMA connectors provide a high coupling force, they are ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels.
-
MegaPhase Announces Bayonet Connectors To Reduce Cable Breakage And Improve Testing Reliability
Since the MegaPhase ZMA connectors provide a high coupling force, they are ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels.
-
2006 IEEE MTT-S Exhibition Guide as of March 20
Neow- Phase3 Se- ries Ultra Low Loss Cables, VN67 VNA Test Ca- ble, ZMA Connectors , ZMA Adapters.
-
QP Toolbox
SV Microwave has re-leased the ZMA connector calibration kit, 8700-CAL-KIT, which includes a full line of terminations, shorts and adaptors that allow users to validate the performance of the ZMA interface, a high coupling force bayonet connector.
-
Semflex Launches Mil/Aero Cable Assembly With Self-Locking Coaxial Connectors
Mesa, AZ -- Semflex Inc., a manufacturer of cable assemblies for the telecommunications, military/aerospace, and test instrumentation markets, announced a new cable assembly series for military and aerospace applications equipped with Self-Locking ZMA coaxial connectors .
-
MegaPhase Launches Bayonet Connectors Equivalent To Type N Through 15 GHz
These connectors are well-suited for applications that require more power than available from SMA, or MegaPhase's ZMA line of connectors .
-
Start pdf
The innovation leader of the RF/microwave indus- try, specializing in custom and high performance connectors including SMA, SSMA, SMP, ZMA , BMA, BMMA, BMZ, BZ, 2.92 mm, 2,4 mm, 3.5 mm, 7 mm, TNC, Type N, high frequency 38999 contacts …
-
2008 IEEE MTT-S IMS exhibition guide
The innovation leader of the RF/microwave indus- try, specializing in custom and high performance connectors including SMA, SSMA, SMP, ZMA , BMA, BMMA, BMZ, BZ, 2.92 mm, 2,4 mm, 3.5 mm, 7 mm, TNC, Type N, high frequency 38999 contacts …
-
2007 IEEE MTT-S IMS Exhibition Guide
The innovation leader of the RF/microwave industry, specializing in custom and high performance connec- tors including SMA, SSMA, SMP, ZMA , BMA, BMMA, BMZ, BZ, 2.92 mm, 2.4 mm, 3.5 mm, 7 mm, TNC, Type N and high power.
-
2005 IMS MTT-S - Exhibition Guide
The innovation leader of the RF/microwave indus- try, specializing in custom and high performance connectors , including SMA, SSMA, SMP, ZMA , BMA, BMMA, BMZ, BZ, 2.92 mm, 2.4 mm, 3.5 mm, 7 mm, TNC, Type N and high power.
Indicates content that may require registration and/or purchase.