-
Supplier: Accuris
Description: MORTAR - HIGH ALUMINA
-
Description: Alumina (Aluminum oxide) is extremely hard and has a very high melting point. Alumina ceramic is the most common and traditional technical material. High purity alumina has excellent electrical insulation properties, as well as high chemical resistance and
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Overall Thickness: 0.25 inch
- Overall Width / OD: 60 inch
- Overall Length: 0.6666666666666666 yd
- Use Temperature: 1,600 F
-
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Overall Thickness: 0.125 inch
- Overall Width / OD: 24 inch
- Overall Length: 1.6666666666666667 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 1.6666666666666667 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Width: 24 to 60 inch
- Thickness: 1 inch
- Operating Temperature: 2,300 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
-
Supplier: CoorsTek
Description: Manufactured since the early 1900s, our chemical and scientific labware products remain reliable, staple items in everyday laboratories. CoorsTek labware is produced in a variety of ceramic materials ranging from standard porcelain to high-purity alumina and zirconia — providing
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Insultemp Cement No. 10 is primarily used where high electrical insulation and thermal conductivity are desired. No. 10 is a phosphate-bonded material that cures by a chemical-set and is ideal for potting applications subject to high temperature and/or thermal shock.
-
Supplier: ASTM International
Description: range of temperature due to the lack of well-characterized reference materials and the need for interlaboratory comparisons. 1.2 For this purpose, a rigid solid is defined as a material that, at test temperature and under the stresses imposed by instrumentation, has a
Find Suppliers by Category Top
More Information Top
-
Adhesive bonding
… volatile 166 -, solubility parameters, values 167 -, mittelflüchtige 166 -, molecular weight, values 167 -, polarity 621 , 652 -, reactive 61 … … 240, 786 breaking attempt 786 Loschmidtsche constant 35 Lotbumps, electronics 759 low-chlorine-adhesives 228 low-density-polyethylene 70 adhesive layer 292, 687 air bubbles, -, adhesive 227, 563, 575 aviation norms 823, 824, 825 air humidity, s.a. moisture 96, 559 -, values … … Dynamische- difference-calorimetry 813 module adhesion, vehicle construction 747, 748 furniture industry 776 mortars , polymer 260 - the … … adhesive 139 assembly adhesion, wood 733, 735 assembly foam 97 Montmorillonit 236 morphology -, alumina 626, 629 -, adhesive …
-
Adhesive bonding
… volatile 166 -, solubility parameters, values 167 -, mittelflüchtige 166 -, molecular weight, values 167 -, polarity 621 , 652 -, reactive 61 … … 240, 786 breaking attempt 786 Loschmidtsche constant 35 Lotbumps, electronics 759 low-chlorine-adhesives 228 low-density-polyethylene 70 adhesive layer 292, 687 air bubbles, -, adhesive 227, 563, 575 aviation norms 823, 824, 825 air humidity, s.a. moisture 96, 559 -, values … … Dynamische- difference-calorimetry 813 module adhesion, vehicle construction 747, 748 furniture industry 776 mortars , polymer 260 - the … … adhesive 139 assembly adhesion, wood 733, 735 assembly foam 97 Montmorillonit 236 morphology -, alumina 626, 629 -, adhesive …
-
Manual for Technical product design
… 63 424 aluminum die casting 47 aluminum fine casting 423 aluminum nitride 140 alumina 140 the aluminum … A. Kalweit et al. (Hrsg.), manual for Technical product design © vaulter-publisher Berlin Heidelberg 2012, DOI 10.1007/978-3-642-02642-3 … entsorgungsgerechte configuration 607 entspiegelnde layers 249 entspiegelte glasses 250 Entspiegelung 250 EP adhesive mortars 108 epoxy resin … 621 .
-
Dubbel
621 72 a ) 6 FUEL 78, 65 72 (1999) - [26] Manitius E. W., A., Kurcyusz, Kawecki: Mathematical model of the aluminum oxides Rotary Kiln. Bearing and butt joints connect by fire mortars and fire putty individual stones.
-
Manual electrical engineering
E0 ≃ 10 kV/mm, alumina : εr = 9,8 and tan δ = 10-4 (... 10 -3), titanium dioxide … A 621 … 15 hPa, the calcareous sandstone masonry with 1/2 hole stone in the cement mortar yielded by a …
-
Manual mechanical engineering
… H2O ĺ Ca(NO3)2·4 H2O carbon dioxide of the air causes it the hardnesses of mortar . CO2, FCKW, CH4, O3, N2O and other absorb the terrestrial heat radiation, they store in form of molecular vibrations and they reflect to earth's surface so that it comes for global warming. 621 13,3/21,7 … with knocking protective layers use for spark ignition engines, and with gains of alumina -fibers for piston …
-
Ceramics
Dr. rer.nat. A. of emperors RWTH Aachen, institute for rock hut information, chair for ceramics and Refractory materials: 621 7.3.2.4 new developments......................................................... 768 9.3.2.2 Verlege- and Verfugung materials ( mortar , the adhesive Cements). 784 10.1.1 alumina ............................................................................
-
Glastechnische manufacture errors
As20 S 37, 198, 227 ASTM card 137, 138, 139 atmosphere 28 -, moisten 482 -, neutral 228 -, oxidizing 214, 323 -, reducing 215,228,247,323,381,396 Atrnosphärilien 478, 484 atomic-absorption-spectral photometry 477 Arom-A bsorptionsspek troskopie 499 … MnO 69,198 Mnz03198 of model striation 338 model attempts 363, 364, 367 mortars 335, 336, 375 … … compounds, organic 421 titration 481 tone 302 alumina 32, 33, 128, 303 alumina ( alumina ) AI203 274 Tonerdess … 621 .
-
Manual mechanical engineering
The Ca(NO3)2·4 H2O carbon dioxide of the air causes it the hardnesses of mortar . CO2, FCKW, CH4, O3, N2O and other absorb the terrestrial heat radiation, they store in form of molecular vibrations and they reflect to earth's surface so that it comes for global warming. Aluminum is obtained to carbon electrodes by reduction from alumina (in an eutectic with Na3AlF6) by 950 … 621 13,3/21,7 .
-
Building technique For building drawers
621 11 A+I … carried out with nature or artificial stone window sills, that laid in the mortar bed or on … (The chamotte (also fireclay) is a refractory semi-finished product with 25 to 45 % alumina -component.
Indicates content that may require registration and/or purchase.