-
Supplier: Radwell International
Description: BALL VALVE, SERIES 110, 2INCH BORE SIZE, DN50, REDUCED BORE CARBON SEATS, STEM/BALL 316 S.S, 3/4INCH FLANGE SIZE, CARBON STEEL ASTM A216 WCB, SEAT PRESSURE RATING 285CWP0 @ 445F. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
- Material: Steel
-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The
- Features: Ball Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Velan, Inc.
Description: patented single-seat ball valve design. The Velan single-seat ball valve has a flat spring set acting through a hardfaced bearing against the bottom ball shaft which provides sufficient initial ball-seat load for valve tightness, even at low delta P.
- Valve Size: 4 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
-
Supplier: DynaQuip Controls
Description: and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: Body: ASTM A216-WCB 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly
- Valve Size: 18.5 inch
- Flow (Cv): 221 to 21,600
- Valve Type: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly
- Valve Size: 16.51 inch
- Flow (Cv): 178 to 17,300
- Valve Type: Butterfly Valves
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston check valves, and
- Valve Type: Check Valves
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe” valves
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Series 766001SRL valve bodies are cast from ASTM A216 WCB. Both are certified to API 607, 6th Edition and API 6FA. They are designed to ANSI 16.5, 16.10, 16.34 and NACE MR 0175, and are TUV T.A. Luft approved. The valves are built with grounded stainless steel ball and (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valve packages provides control systems the ability to prevent automated valves or pumps from turning on or off if the manual valve is in the wrong position. The carbon steel 600LL-LS2 and stainless steel 700LL-LS2 are full-port ball valves with a bracket-mounted NEMA 4 (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages The ball valve seat (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
integrity, and withstand aggressive media across a wide range of industrial applications. Dechengwang custom PTFE ball valve seats are manufactured to deliver low friction, excellent wear resistance, high heat resistance, and outstanding chemical compatibility. Designed to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech® valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Flanged Ball Valve - Flanged Ball Valve Manufacturers, Suppliers (Page 4)
A216 WCB WC1 Flanged RF RTJ FF Floating Ball Valve .
-
remote control valve - offers from remote control valve manufacturers, suppliers, exporters & wholesalers
Valve: ASTM A216 -B, A536, WCB , CF8, CF8M 2 Control Pipeline:Rose Copper C11000 3 Ball Valve : Brass ASTME C27400 4 ...
-
Sell non return valve
• Product Name: BALL VALVE Product Details: Size:NPS 2"-24" Pressure Rating: Class150Lb-Class900Lb Material: A216 - WCB , A217-WC6/WC9, A351-CF8/CF8M/CF3/CF3M Design & Manufacturing Standard: API 608/ASME B16.34, API6D/ASME B16.34 Main Dim.: ANSI B...
-
Ball Check Valve - Ball Check Valve Manufacturers, Suppliers
Ball type Check Valve Size: 1/2”to 8” Pressure: CLASS 150 Reference standard: API Connection: Flanged Body Material: ASTM A216 WCB , A351-CF8 etc.
-
steel valve - Products for steel valve - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Shanghai Ciphy Industry Co.,Ltd.
Valve ASTM A216 -B, A536, WCB , CF8, CF8M 2 Control Pipeline Rose Copper C11000 3 Strainer Brass ASTME C27400 4 Needle Valve Brass ASTME C27400 5 Ball Valve Brass ASTME C27400 6 Solenoid Valve Brass ...
-
Sell swing check valve
• CLASS 150~300 FLOATING BALL VALVE Bolted bonnet,Two-piece Body,Floating Ball Full or Reduced bore,Blowout Proof Stem Fire safe and Anti static Stainless steel ball ASTM A216 WCB ,A351 CF8,A351 CF8M, A351 CF3,A351 CF3M,A351 CN7M S...
-
Sell Cast Steel Trunnion Mounted Ball Valve
• CLASS 150~300 FLOATING BALL VALVE Bolted bonnet,Two-piece Body,Floating Ball Full or Reduced bore,Blowout Proof Stem Fire safe and Anti static Stainless steel ball ASTM A216 WCB ,A351 CF8,A351 CF8M, A351 CF3,A351 CF3M,A351 CN7M ...
-
Sell High Pressure Forged Steel Self Seal Globe Valve
• Pneumatic three-way ball valve Product Sort:Ball valve,Three way Ball valve Pressure:150LB-3000LB Size:DN15-DN1200 Design Std:API,BS,DIN,JIS,GB,ISO Product Material: A216 WCB ,WC6,WC9,LCB,CF8,CF8M,CF3,CF3M,CN7M...
-
Seal And Gasket Manufacturers in Valves, Seal And Gasket Suppliers & Exporters in Valves Directory
Gasket PTFE 10 Packing Graphite 11 Gland A216 - WCB 12 Bolt A193-B7 13 Indicator Carbon Steel 14 Ring AISI 1566 15 Lever Stainless Steel Notes Ball : The Material of this part about the anti-sulphur type valve is...
-
Design documentation: Krypton encapsulation preconceptual design
… Swing Type, Body and Bonnet :arbon Steel, Castings - ASTM A216, ;rade WCB, Forgings ASTM A105, Trim No. 4 kceptable Model 'acific Fig. No. 180-4 ---------------- BALL VALVES ---------------- 1508 ANSI, Threaded Ends … … Carbon Steel, Castings, STM A216 , Grade WCB , SEats and Seals, leinforced …
Indicates content that may require registration and/or purchase.