-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 40' Through 60' in 5' Increments Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial,
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Beam / I-Beam, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 40' Through 60' in 5' Increments Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial,
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Beam / I-Beam, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 40' Through 60' in 5' Increments Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial,
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Beam / I-Beam, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: ASTM International
Description: information on weldability. 1.4 For Group 4 and 5 wide flange shapes for use in tension, it is recommended that the purchaser consider specifying supplementary requirements, such as fine austenitic grain size and Charpy V-notch impact testing. 1.5 The values stated in either inch-pound units
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Flange has no internal stop. To assemble slide a pipe through the flange and weld on both sides. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed
- English Size: 8 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Spirax-Sarco
Description: The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for relatively small condensate
- Maximum Operating Pressure: 1,493.88831 psi
- Operating Temperature: 977 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: ASTM International
Description: This specification covers flanged U-channel carbon steel posts having a nominal weight ranging from 0.75 to 6.0 lb/ft and a nominal width ranging from 1.25 to 4.0 in. These posts are furnished in the as-wrought condition intended for applications requiring high tensile strength or crashworthiness
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments. Designed with female NPT threads for use with male threaded fittings. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications in
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: ASTM International
Description: Standard Specifications For Gray Iron Castings For Valves, Flanges, And Pipe Fittings
-
Supplier: ASTM International
Description: This specification covers factory-made plastic-lined ferrous metal pipe, fittings, and flanges for conveying corrosive fluids. Lining material shall be made from a resin that conforms to the requirements of this specification. Other requirements include mechanical properties, specific
-
Supplier: Spirax-Sarco
Description: The modern method of manifolding is to purchase the manifold as a standard piece of equipment just like buying a steam trap. For convenience select the manifold with optional insulation jacket and mounting kit specifically designed for tracing applications
- Outlet Ports: 4 to 12
- Maximum Pressure: 79.770735 to 601.906455 psi
- Temperature Range: -50.8 to 797 F
- Type: BSPT, Flange, NPT
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A694 F56 WN Flanges with Standard Marking Made of ASTM A105. Model Number: LD 012-FL3 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A350 LF2 Slip-on Flanges for Oil Fields with A350 LF2 Materials Model Number:LD 010-FL5 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H, F310, and F321
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Features: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: RTJ Flanges, Available in Different Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 012-FL1 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Features: Flange
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 24" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 2 INCH FLANGED X 2
- Features: Flange
-
Supplier: Strongbridge International LLC
Description: electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
- English Size: 36 inch
- Fitting Type: Adapter, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
- English Size: 36 inch
- Fitting Type: Adapter, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
- English Size: 36 inch
- Fitting Type: Adapter, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
- English Size: 36 inch
- Fitting Type: Adapter, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: U.S. Plastic Corporation
Description: just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges.
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Superlok - Mako Products
Description: Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as standard. • Fire safe designed (and tested) to meet BS 6755 Part
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all
- Inside Diameter: 0.125 to 3 inch
- Outside Diameter: 0.25 to 3.5 inch
- Length: 0.125 to 2.5 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all
- Inside Diameter: 0.1181103 to 2.362206 inch
- Outside Diameter: 0.2362206 to 2.755907 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: American Cast Iron Pipe Company
Description: flanges, and this coating may be removed prior to installation. Pipe Barrel and Flanges Ductile iron pipe barrels conform to the requirements of AWWA C151. All flanges furnished by AMERICAN are ductile iron and in accordance with AWWA C115. AMERICAN recommends only ductile iron
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: Spirax-Sarco
Description: The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. It is produced from carbon steel, ASTM material. The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is 1.6 mm
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 725.1885 psi
- Process Temperature: 14 to 749.84 F
- Pipe Connection: Flanged
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified 12-Point Flange Screw, Ferry Cap Screw, 12 Point Bolt, 12-PT Screw, Custom Head Dimensions: IFI-115, CORE-STD, Customer Drawing/Requirements Stocking Sizes: ¼ (M6)” through 1-3/4” (M45) Nominal Diameter Stocking Grades: A574, F568M
- Standard Drives: 12-Point
- Screw Type: Cap Screw
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Lee Co. (The)
Description: combustion (as well as excellent corrosion resistance). It is available in a wide range of standard hole size options from 50 to 500 microns and incorporates a simple, economical flange mounting configuration. Features Mounting Configuration: Flange Mount Lohm Rate: 90 to 200 Lohms
- Opening Size: 0.19 inch
-
Supplier: Anvil International
Description: fire protection application in both wet and dry systems. The coupling’s housing is made from ductile iron conforming to ASTM-A536, Grade 65-45-12. They are UL/ULC Listed and FM Approved and range in size from 1 1⁄4" to 12". They are also offered with a pre-lubricated gasket.
Find Suppliers by Category Top
Featured Products Top
-
“dead man” handles set to fail open or closed, as needed, in industrial, processing, water and other applications. Bonomi’s Valpres brand 766000SRL Series valves feature an investment cast body of ASTM A351-CF8M stainless steel. Valpres carbon steel (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
& Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options. Similar to our custom nuts (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
& Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
extensive valve lineup was designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation. Engineered for strength and durability, the standard AWWA C508 Swing Check Valve offering features an ASTM A536 ductile iron body plus 316 (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
product results for a specific application. 90/92 Series Specifications and Options: Wafer Style (900) or Lug Style (922) Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
PotCon®, DuctorSeal®, StudSeal™, and CircuitSeal™ to maintain vacuum integrity while transmitting power, signal, and data through chamber walls. These solutions offer a wide range of design flexibility, including high-density wire harness packages, in-line quick disconnects (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Custom Bolts & Fasteners for the Transportation Industry National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on fasteners used in (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Mechanical design of the WIYN One Degree Imager (ODI)
ASTM A36 steel flange .
-
RESEARCH ON HYBRID PLATE GIRDERS
RESULTS ARE PRESENTED OF TESTS ON WELDED PLATE GIRDERS WITH 100,000-PSI YIELD POINT CONSTRUCTIONAL ALLOY STEEL FLANGES AND ASTM A36 CARBON STEEL WEB.
-
An engineering design study of the transfer bridge for the SSC SDC detector
• Plates and shapes for bridge assembly, except girder top flanges - ASTM A36 material.
-
Seismic rehabilitation performance of steel side plate moment connections
50 welded box column and an ASTM A36 wide- flange beam, were cyclically tested.
-
CR4 - Thread: Clamp Design for Suspending Tube Steel
Also, ASTM A36 W10x22 wide flange beams are readily available as most steel fabricators usually have then in their stored stock.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69700/20321046-MIT.pdf?sequence=2
The girder top flange is a plate of ASTM a36 , with a fracture tough- ness (ksilinch) of 80 and a yield strength (ksi) of 33.88, 6.67 inch- es wide and 0.37 inches thick.
-
Transformer radiators
Flanges are made using ASTM - A36 material.
-
ZCP2010MST2512
As a personal anecdote, I have been on a project where the client specification required the use of ASTM A36 or ASTM A572 Grade 50 wide flange shapes.
-
Temporary Structures in Construction, Third Edition > BRIDGE FALSEWORK
ASTM A992 with yield strength of 50,000 to 65,000 psi was introduced around the year 2000 and has generally replaced the older ASTM grades A572 and A36 for wide- flange rolled beams.
Indicates content that may require registration and/or purchase.