-
Supplier: CSA Group
Description: Manufacturers Association (AAMA), the Window & Door Manufacturers Association (WDMA), and CSA Group. The following significant changes from the previous edition of this Standard/Specification have been made: a) User Guide to AAMA/WDMA/CSA 101/I.S.2/A440 has been integrated into
-
Supplier: CSA Group
Description: ANSI/DASMA 108, ANSI/DASMA 109, ANSI/DASMA 115, or other applicable DASMA Specifications) (c) sloped glazing (other than unit skylights or roof windows) (see AAMA TIR A7) (d) curtain wall and storefront (see AAMA MCWM-1) (e) storm windows and doors (except when
-
Supplier: CSA Group
Description: vents; (d) sloped glazing (other than unit skylights or roof windows) (see AAMA TIR A7); (e) curtain walls and storefronts (see AAMA MCWM-1); (f) folding door systems; (g) commercial entrance systems (see AAMA SFM-1); (h) sunrooms (see AAMA/NPEA/NSA 2100); (i)
-
-
Supplier: CSA Group
Description: unit skylights or roof windows) (See AAMA TIR A7) (e) curtain walls and storefronts (See AAMA MCWM-1) (f) folding door systems (g) commercial entrance systems (See AAMA SFM-1) (h) sunrooms (See AAMA/NPEA/NSA 2100) (i) revolving doors; and (j) commercial steel doors
Find Suppliers by Category Top
More Information Top
-
http://www.aamanet.org/upload/file/Locked_Online_Vinyl_Windows_Designed_for_Performance.pdf
Additives such as impact modifiers (i.e., acrylic and CPE), enhance the ability of PVC to resist impact, and—as we will see shortly—testing for impact resistance is a requirement for certification of vinyl profiles for use in AAMA - certified windows .
-
http://www.aamanet.org/upload/file/CMB-1-08_Certification_Brochure-Detailed.pdf
To be deemed as conforming to AAMA/WDMA/CSA 101/I.S.2/A440 and therefore certifiable under the AAMA Certification Program, windows made of polymeric (vinyl, fiberglass, ABS, composite) sash and frame materials must be made from profiles that comply with applicable AAMA specifications for …
-
http://www.aamanet.org/upload/file/CMB-1-98.pdf
To be deemed as conforming to AAMA/NWWDA 101/I.S.2-97 and therefore certifiable under the AAMA Certification Program, windows other than aluminum or wood must be made from extrusions that comply with applicable AAMA specifications for PVC, fiberglass, ABS or fiber …
-
http://www.aamanet.org/upload/file/Quick_Reference_Guide_to_Vinyl_Window_Certification.pdf
AAMA Certification rates all window types and classes from a material-neutral, performance-oriented point of view for struc- tural performance under wind loading, and resistance to air leakage and water penetration.
-
Architectural Design Challenges for Sealant Technology and Design Standards
if two AAMA label certified sliding windows are installed side by side within the same window opening separated by a vertical metal mullion, .
-
Building America Best Practices Series, Volume 9: Builders Challenge Guide to 40% Whole-House Energy Savings in the Hot-Dry and Mixed-Dry Climates
Product Certification – Search now for AAMA - Certified Products ( windows and doors).” .
-
http://www.aamanet.org/upload/file/VMC%20Users%20Guide.pdf
The AAMA Window and Door Certification Program, which addresses the performance of the whole finished unit, requires that structural and glass-retaining vinyl profiles used in windows and doors authorized for certification be themselves certified.
-
CR4 - Thread: New Windows
I just can't get over all the crap and how difficult it is to buy a freakin window that is AAMA certified , .28 U factor, .24 SHGC.
-
Water Infiltration in Hawaii and Ensuing Construction Litigation
Consequently, the AAMA test results are often invalid for the windows as installed, even though the windows bear the AAMA certification label.
-
Establishing Appropriate Field Test Pressures for Investigation of Leakage Through the Building Envelope
All window units certified by AAMA and the National Wood Window and Door Association (NWWDA) must be capable of passing a water infiltration test at a specified air pressure differential to obtain approval.
Indicates content that may require registration and/or purchase.