-
Supplier: RainWise, Inc.
Description: Polypropylene Rain Gauge The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets NWS specifications for statistical accuracy. Product Features
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: Vaisala
Description: For rainfall and liquid precipitation measurements Rain gauge especially suitable for remote and unattended locations uses a tipping-bucket mechanism to produce a contact closure every time it receives a predetermined small quantity of rainfall (optional tipping mechanism 0.2 mm, 0.1
- Height: 13.3070938 inch
- Weight: 5.733 lbs
- Operating Temperature: -4 to 185 F
- Mounting Type: Base Mounted
-
Supplier: McCrometer, Inc.
Description: Accurate precipitation monitoring to support inflow and infiltration (I&I) studies. Rugged rain gauge sensors designed for seamless integration with flow logging systems.
-
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: HydroLynx Systems, Inc.
Description: rates necessary for dynamic testing), 10 ml and 60 ml syringes useful in static tests. Calibration charts for all HydroLynx tipping bucket rain gauges are provided. Charts for other rain gauges are available. Static calibration, adjusting each bucket to tip for a measured
- Features: Other Specific Calibration
-
Supplier: Vaisala
Description: An economical and accurate rain gauge made of plastic material which is highly resistant to UV-radiation and even frost proof.
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: RainWise, Inc.
Description: Product Features The MK-III-RTR is equipped with a remote rain gauge. The rain gauge can be placed at ground level for easy access. Rainfall data is transmitted to the sensor assembly (up to 300 feet away). The rain gauge operates from 2 AA alkaline
- Features: Battery Powered, Programmable
- Instrument User Interface Options: Computer Controllable, Digital Front Panel
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: RS Components, Ltd.
Description: intervals from 1 minute to 60 minutes. A USB connection facilitates viewing, analysis, storage and sharing of all weather data through a PC as well as on the console. Other elements of the station system include: rain gauge, which measures rain rate, accumulated rainfall, past
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Speed
-
Supplier: Vaisala
Description: system can be purchased as dual polarization ready, or upgraded in the field to dual polarization. • Easy to integrate • Integration into other Vaisala systems such as lightning detection networks, rain gauges, LLWAS and surface weather is also available. • Reduced MTTR and higher
Find Suppliers by Category Top
Featured Products Top
-
. With its enhanced scanning speed, the Q1 is ideal for construction professionals, industrial engineers, and automotive researchers. It can accurately map large areas or complex machinery with micron level accuracy in less time than traditional tools like robotic total stations, point cloud laser (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
IP65-rated enclosure. This protection level ensures dust-tight operation and resistance to water jets from any direction. Combined with an extended operating temperature range of -30°C to +65°C, the FHS135-25-10120 is designed to withstand rain, snow, blowing dust, coastal salt spray, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Rainfall measurements at Ku-band satellite link in Penang, Malaysia
…prediction procedure to be extended accurately down to an outage time of 0.001% of an average year, both more attenuation measurements are required in tropical climates and rainfall rate measurements have to use more accurate rain gauges for rainfall rates that…
-
Extreme rainfall events: evaluation with different instruments and measurement reliability
It was designed to collect samples of precipitation falling as rain for chemical analysis in our institute, but in addition, it may be used as a reasonably accurate rain gauge like in our study.
-
Improving long-term, retrospective precipitation datasets using satellite-based surface soil moisture retrievals and the Soil Moisture Analysis Rainfall Tool
However, errors in CPC rain gauge observations are likely to reduce the magnitude of improvement seen in SMART results.10 Therefore, reported SMART improvements are arguably conservative and would likely be larger if more accurate rain gauge data was available for verification.
-
Impact of Rainfall Data Source on Hydrologic and Water Quality Model Response of a Coastal Plain Watershed
The decision to use one source of rainfall data over the other depends on the availability of accurate rain gauge data, the variability of rainfall in the watershed, and the ability of NEXRAD data to accurately account for that variability.
-
Integrating Collaboration, Adaptive Management, and Scenario-
Planning: Experiences at Las Cienegas National Conservation Area
For example, the LCNCA recently installed an array of more accurate rain gauges to help understand drought impacts across the landscape and to document the magnitude of storm events that may be increasing in intensity and variability (Christensen et al. 2007).
-
A new data assimilation approach for improving runoff prediction
using remotely-sensed soil moisture retrievals
If comparably accurate rain gauge data is not available in an operational setting it is possible to calibrate λ using only satellite-based rainfall data.
-
Design of an urban, ground-water-dominated wetland
Daily precipitation and rainfall data from Washington National Airport 6 km away were supplemented by a non-recording rain gauge accurate to 1.3 mm read during each site visit.
-
Rainfall Monitoring Using Cellular Networks [In the Spotlight]
On the other hand, weather radars estimate rainfall field over large contiguous areas, provide high-resolution temporal data, and wide coverage of spa- tial data, but are not as accurate as rain gauges due to factors such as differences between measuring aloft…
-
LETTERS TO THE EDITORS
Of course this rain-gauge is not precise enough to be used for scientific purposes, due to evaporation among other things, and it is recommended to compare it with an accurate rain - gauge to get the exact correction.
-
Correcting rainfall using satellite‐based surface soil moisture retrievals: The Soil Moisture Analysis Rainfall Tool (SMART)
This reduction suggests that our ability to observe incre- mental improvement associated with SMART is partially dependent on the availability of relatively accurate bench- mark rain gauge observations for evaluation.
Indicates content that may require registration and/or purchase.