-
Supplier: Ensinger, Inc.
Description: In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. POM-C black is a porosity free copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in
- Tensile Strength (Break): 9,300 psi
- Tensile Modulus: 330 to 400 ksi
- Elongation: 9 to 40 %
- Use Temperature: 195 to 285 F
-
Supplier: Ensinger North America
Description: In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. POM-C black is a copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock
- Deflection Temperature (@ 264 psi, 1.8 MPa): 230 to 316 F
- Coeff. of Thermal Expansion (CTE): 47.00000000000001 µin/in-F
- Tensile Strength (Break): 9,700 psi
- Tensile Modulus: 400 ksi
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® CNT Polyoxymethylene POM-C is an extruded carbon nano tube-filled grade, developed specifically for electronic fixture applications that require a precise surface resistivity range, yet offer increased dimensional stability versus conventional POM ESd products. In addition to these
- Overall Thickness: 0.25 to 2 inch
- Overall Width / O.D.: 0.25 to 3 inch
- Tensile Strength (Break): 7,500 psi
- Tensile Modulus: 340 ksi
-
-
Supplier: Nylacast LLC
Description: We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm
- Overall Width / O.D.: 9.842525 inch
- Overall Length: 39.3701 to 118.1103 inch
- Chemical System: Acetal, Fluoropolymer (PTFE / PVDF), PEEK, Polyethylene (PE), Polypropylene (PP), Polysulphide / PPS, Polyvinyl Chloride (PVC), Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: ARKPLAS
Description: are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas®
- English Size: 0.187 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: ARKPLAS
Description: are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas®
- English Size: 0.0938 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: ARKPLAS
Description: are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas®
- English Size: 0.25 to 0.4375 inch
- Connection Type: Compression Fitting
- Features: English
- Fitting Type: Union
-
Supplier: ARKPLAS
Description: are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas®
- English Size: 0.125 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Larson Electronics LLC
Description: Heavy duty clamping system for rail mount, bar clamp mounts, pipe mounts and other tube stock applications. This bar clamp mount is designed specifically to mount LED emitter light bars, halogen and HID off road lights and High Intensity Discharge vehicle mount lights to vehicles,
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety of gas
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
more from us. Make a custom inquiry Follow us on: YouTube (read more)
Browse Metal Shapes and Stock Datasheets for Isabellenhutte USA -
Dexmet® Corporation, a part of PPG’s engineered materials division
Customized, highly engineered metal foils
Facebook YouTube LinkedIn twitter (read more)
Browse Metal Foils and Foil Stock Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
New Literature
This 128- page book features rod, sheet and tube stock of ABS, acetal , butyrate, acrylic, delrin, nylon, phenolics, polycarbonates, polyolefins, polyurethanes, Tel7on and a wide variety of cements and accessories.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28700/59133141-MIT.pdf?sequence=2
tube was added 0.35 mL of the stock solution of the silyl ketene acetal , then CD2Cl2 .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Badische Corp. Chem. Descrip.: Acetal copolymer resin Category/Applications: High m.w. resin for extrusion of thin tubes and panels and thick stock for machining; also suitable for thick injection moldings; 100 C max. long-term .
-
Precision Extrusion, Inc. Of Glens Falls, New York, A Leader In The Design And Manufacture Of High-Quality, Thermoplastic Tubing For The Medical Industry Annou...
Precision Extrusion is experienced in manufacturing a wide variety of single and multi-lumen, small diameter tubing; including striped and multi-layered co-extrusions, balloon tubing, braided reinforced tubing and mandrel stock . Materials of manufacture include nylons, polyurethanes, polycarbonates, pvc, polyethylene, polypropylene and acetal .
-
Friction welding of plastics
Four materials were chosen from the standard stock of tube which were available. These were two semi-crystalline plastics ( acetal * and nylon 66t) and two amorphous plastics (Polymethyl- methacrylate (PMMA …
-
A new thiobarbituric acid (TBA) method for determining free malondialdehyde (MDA) and hydroperoxides selectively as a measure of lipid peroxidation
… to 10 ml with 0.1 N HC1 in a screw-capped test tube and immersed into … A 10-~ M stock solu- tion of MDA is prepared by pipetting 2.4 ml of the hydrolyzed acetal into a ]00-ml volumetric flask and diluting it to volume with water.
-
Determination of TBA number by high performance liquid chromatography
This solution was decanted into a screw-capped test tube and immersed into a boiling water bath … A work- ing stock solution of malonaldehyde was prepared by pipetting 1.0 mL of the hydrolyzed acetal into a 100-mL volumetric flask and diluting to volume with water.
-
Emco Industrial Plastics Distributes And Fabricates Variety Of Products And Materials
… facility houses one of the largest inventories of plastic rods, plates, sheets, and tubes and distributes for … Mechanical plastics for machined parts like Nylon, Delrin, Acetal , Ertalyte (PET), PVC, Polycarbonate, Kynar (PVDF), Teflon (PTFE), Torlon (PAI), ABS, Polypropylene, HDPE, and LDPE, are all stock items.
-
Engineering Plastics Handbook > Polyacetals
New acetal homopolymer and copolymer compounds are supplied by PennFibre Plastics. PennFibre Plastics, a division of Ensinger, supplies high-temperature extruded, cast, and pressed semifinished and finished stock shapes, including engineering thermoplastic sheet, strips, coil, plates, rods, disks, heavy and thin wall tubes , plain punched parts, rings, washers, bushings, insulators, standoffs, and custom …
-
Plastic Quick Disconnect Fittings Barbed Body from Cole-Parmer
Product Type Fitting Body,Material Acetal , Tubing ID in. 0.375 In stock .
Indicates content that may require registration and/or purchase.