-
Soundproofing and Acoustic Materials - Spectrum Acoustical Panels -- Sailcloth 1", 3# (2900S-1030-W)Supplier: MBI Products Company, Inc.
Description: The MBI Spectrum Panels are ideal for ceiling spaces that have electrical, mechanical and fire suppression systems close to the deck. MBI Spectrum Panels are installed directly to the roof deck. They provide excellent absorption when Cloud-Lite Baffles and Lapendary Panels are
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 1 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: MBI Products Company, Inc.
Description: MBI Colorsonix® Acoustical Wall Panels are suitable for most acoustical wall applications. Colorsonix wall panels are offered in a wide range of prices and finishes, from the lowest possible cost to the highest possible quality and performance. Colorsonix Acoustical Wall Systems are
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 3 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: MBI Products Company, Inc.
Description: MBI Colorsonix® Acoustical Wall Panels are suitable for most acoustical wall applications. Colorsonix wall panels are offered in a wide range of prices and finishes, from the lowest possible cost to the highest possible quality and performance. Colorsonix Acoustical Wall Systems are
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 4 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
-
Supplier: IHS ESDU
Description: sandwich panels but may also be used for other sandwich panels provided that the core properties comply with stated assumptions. It is assumed that only the fundamental mode is excited and that the panels are of shallow curvature and simply-supported, although an
-
Supplier: SAE International
Description: used to design panels that absorb one of the problematic frequency ranges (800-1,250 Hz), caused by tires on the roadway. This was achieved in thin (7-8 mm) panels of low density (0.25-0.35 g/cc). Experimental results of acoustic absorption and transmission loss of polypropylene
-
Supplier: Acoustics First Corporation
Description: Sonora Acoustical Wall Panels are high density (6 - 7 PCF) glass fiber covered with an acoustically transparent fabric. Edges are chemically hardened and offer several choices of edge shape. Panels are also available with a High Impact or Tackable facing. The 1” or 2” light weight,
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 3 inch
- Description: Acoustic Barrier / Panel
- Mounting: Brackets
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaSorb Tackable Acoustical Wall Panels are the solution for areas that require noise reduction with a tackboard surface. The AlphaSorb Tackboard Wall Panel is manufactured specifically as a tack panel and offers minimal sound absorption. Application for these tackboards
- Noise Reduction Coefficient (if applicable): 0.6 NRC
- Thickness: 0.5 to 0.75 inch
- Width: 48 inch
- Height: 96 inch
-
Supplier: Acoustical Solutions, Inc.
Description: The AlphaSorb High Impact Wall Panel is manufactured to the highest standards and is designed specifically for impact resistance. The High Impact Panel offers both excellent absorption and extreme durability. Applications for High Impact panels includes schools, gymnasiums,
- Noise Reduction Coefficient (if applicable): 1.05 NRC
- Thickness: 0.625 to 2.125 inch
- Width: 48 inch
- Height: 120 inch
-
Supplier: MBI Products Company, Inc.
Description: MBI Colorsonix® Acoustical Wall Panels are suitable for most acoustical wall applications. Colorsonix wall panels are offered in a wide range of prices and finishes, from the lowest possible cost to the highest possible quality and performance. Colorsonix Acoustical Wall Systems are
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 3 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: IHS ESDU
Description: range of frequencies that includes the predominant response frequency. The method applies to sandwich panels with thin, flat or slightly curved, face plates having principal axes of orthotropy parallel to the panel edges; the face plates may be of dissimilar materials and thicknesses,
-
Supplier: IES2000
Description: ES - 2000's 1BR is a flexible reinforced loaded vinyl noise barrier featuring an internal reinforcement to offer maximum tear strength and durability. 1BR Panels can be used where a noise barrier wall is required. It is also commonly used in conjunction with IES -2000's Quilted Fiberglass
- Thickness: 0.107 inch
- Width: 54 inch
- Height: 720 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Acoustical Solutions, Inc.
Description: design from the very traditional to the most intricate. Acoustrack is only limited to the designers imagination. The overall result is a beautiful wall surface with the added benefit of pleasing acoustics. Of course, Acoustrack has the ability to use any type of material behind the fabric,
- Thickness: 0.5 to 2 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Acoustics First Corporation
Description: Application Sonora® Sound Shim™ wall panels are used for acoustical absorption or directed reflection combined with strong design elements. Sound Shims™ are suitable for theaters and other critical listening environments. Construction The core construction is a ¾” dimensionally stable
- Noise Reduction Coefficient (if applicable): 0.25 NRC
- Thickness: 1.5 inch
- Width: 24 inch
- Height: 96 inch
-
Supplier: Acoustical Solutions, Inc.
Description: * Wood Plank System * Channeled chipboard core * 24mm or 31mm thick * Overlap edges create monolithic finished look * Standard sizes 23.6"x98" and 102" long * NRC ratings to 0.85 * Available in 24 standard and 40 custom veneers
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Width: 23.6 inch
- Height: 98 to 102 inch
- Description: Acoustic Barrier / Panel, Ceiling Panel / Tile
-
Supplier: Acoustics First Corporation
Description: Sculptured sound absorbing modular units used for wall, corner and ceiling applications. Available in half-rounds or quarter-rounds. The Geometrix is constructed of 1” thick, 6-7 PCF glass fiber core with a 1 PCF fiber blanket that's ¼” thick. The inner structure of the Geometrix is comprised
- Noise Reduction Coefficient (if applicable): 1.25 NRC
- Thickness: 1 inch
- Height: 48 to 96 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Acoustics First Corporation
Description: Polyester Acoustical Performance: ASTM C423-90a - The net change in Noise Reduction Coefficient (NRC) when an acoustical panel core is covered with FR701® ranges from NRC 0.00 to 0.05. Flammability: ASTM E84 Class A or 1
- Width: 66 inch
- Mounting: Adhesive / Tape
- Features: Architectural, Flameproof
- Description: Foam Sheet / Roll
-
Supplier: IES2000
Description: High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in FR taffeta vinyl Colors: 17 standard FR taffeta vinyl meets California fire
- Noise Reduction Coefficient (if applicable): 0.75 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: IES2000
Description: Sound Seal's Woodtrends Elite, features a genuine wood veneered ceiling panel system. The Woodtrends Elite panel system easily installs into a standard 15/16" T-grid, while leaving a 3/8" pencil line reveal between panels. The Elite panel systems veneer thickness is .6mm.
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Width: 12 to 24 inch
- Height: 24 to 72 inch
- Mounting: Ceiling Attachment
-
Supplier: Isotech, Inc.
Description: The high-spec modular structure is traditionally used for high performance shielding. Panels are galvanized sheet steel bonded to a wood core that are attached via framing joints. The RF panel system is typically self-supported via Unistrut so no attachment to a parent wall or
- Noise Attenuation: 100 dB
-
Supplier: IES2000
Description: Sound Quality® C-400 Ceiling Tiles have a black cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes Black cloth facing Weights C-400 2' x 2' - 2lbs/ea 2' x
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 1 to 2 inch
- Width: 24 inch
- Height: 24 to 48 inch
-
Supplier: Zotefoams, Inc.
Description: Transmission seals (resistant to transmission fluids) Agricultural engine hood cover Energy absorbing composite panels and semi-structural parts (e.g. in the engine compartment) Core material in thermoplastic composites where it will allow higher temperatures to be used during
- Applications: Acoustics / Sound Proofing, Buoyancy
- Features: Automotive / Transportation, Chemical / Fuel Resistant, Core Material, Packaging / Casing, Plastic / Polymer, Sealing / Gasketing, Specialty / Other, Thermal Insulation
- Type: Closed Cellular
- Form / Shape: Fabricated Shapes
-
Supplier: Plascore Incorporated
Description: Applications: Stainless steel honeycomb core uses include joiner panels, bulkheads, train doors and floors or any areas where honeycomb is subjected to hostile environments. Availability: Stainless steel honeycomb is available in expanded, untrimmed sheets.
- Cell Size: 0.375 to 0.5 inch
- Compressive Strength: 102 to 350 psi
- Features: Adhesive Bonded, Chemical / Fuel Resistant, Conductive - Electrical (ESD Control), Flame Retardant / Fire Blocking, Insulating - Acoustic / Sound Proofing, Shock / Vibration Dampening, Waterproof, Weather / UV Resistant
- Applications: Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM
-
Supplier: Plascore Incorporated
Description: PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or
- Cell Size: 0.3 to 0.4 inch
- Compressive Strength: 140 to 235 psi
- Applications: Acoustics / Sound Engineering, Filtration / Filter Supports, Impact / Energy Absorption
- Features: Chemical / Fuel Resistant, Insulating - Acoustic / Sound Proofing, Insulating - Thermal, Shock / Vibration Dampening, Waterproof, Weather / UV Resistant
-
Supplier: ByteSpeed
Description: warranty. Monitors have a standard 3-year warranty. Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor
- Features: Other
-
Supplier: Morgan Advanced Materials
Description: and durability properties ensure they are suitable for use within applications that require a rigid core material, such as fire doors, cladding of structures and as support for penetration seals. Within these applications they can provide a combined fire, acoustic and thermal
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: and durability properties ensure they are suitable for use within applications that require a rigid core material, such as fire doors, cladding of structures and as support for penetration seals. Within these applications they can provide a combined fire, acoustic and thermal
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: and durability properties ensure they are suitable for use within applications that require a rigid core material, such as fire doors, cladding of structures and as support for penetration seals. Within these applications they can provide a combined fire, acoustic and thermal
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Visual Sound, Inc.
Description: design and mounting options also make the VX 8.2, due to acoustic matching with the wider range of VX Series models, perfectly capable components within much larger installations. Audio connection is via flush-mounted, recessed termination panel with both NL4 SpeakON and connector
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. The VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies
-
Supplier: Caterpillar Oil & Gas
Description: - Assembled, tested, and validated as a package to minimize package vibration and maximize component life Improved Serviceability - Large inspection openings allow for convenient access to core engine internals for easier serviceability - Core engine components designed for
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: - Assembled, tested, and validated as a package to minimize package vibration and maximize component life Improved Serviceability - Large inspection openings allow for convenient access to core engine internals for easier serviceability - Core engine components designed for
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Assembled, tested, and validated as a package to minimize package vibration and maximize component life Improved Serviceability - Large inspection openings allow for convenient access to core engine internals for easier serviceability - Core engine components designed for
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
propagation and preserving structural integrity during emergencies. Aerospace Foam for Composite Core Materials Aerospace foam is a lightweight material used as a core in composite sandwich panels found on wings, fuselage sections, and tail assemblies. This application (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
. Manufactured from polyurethane insulation foam and similar polymers, these panels deliver high thermal resistance per inch, making them one of the most effective solutions available. A standout option is the (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Bibliography on transformer noise
ACOUSTIC PANELS , CORE AND COIL ISOLATION PROMISE NOISE RELIEP, A. V. Lambert.
-
Bibliography on Transformer Noise
A. V. Lambert, ACOUSTIC PANELS , CORE AND COIL ISOLA- TION PROMISE NOISE RELIEF, Electrical World, vol.
-
Federal Register > Monday, December 14, 1998 > [63 FR 68669] Airworthiness Directives; Boeing Model 757-200 Series Airplanes Powered by Rolls-Royce RB211-535E4...
SUMMARY: This amendment adopts a new airworthiness directive (AD), applicable to certain Boeing Model 757-200 series airplanes, that requires repetitive inspections to detect cracking of the honeycomb core of the acoustic panels in the engine inlet, and repair, if necessary.
-
Federal Register > Thursday, March 26, 1998 > [63 FR 14652] Airworthiness Directives; Boeing Model 757-200 Series Airplanes Powered by Rolls-Royce RB211-535E4...
The cracking of the acoustic panels has been attributed to an inherent design problem of the engine inlet, in which the resonance of the honeycomb structure at the core of the acoustic panels coincides with the passing frequency of the fan blade …
-
The Internet and the transformation of the music industry
Even the great market potential that followed of the switching of vinyl to CDS has been underestimated there first spectacularly and overlain by the concern, could the then core business with gramophone records kannibalisieren and the decline of which not compensate the …
-
Journal of Aircraft > Structural Verification of a Fiberglass/Polyimide Acoustic Inlet for the DC-10
Figure 15 shows a comparison of tests results com- paring polymide acoustic panels with Stresskin (a resistance welded stainless acoustic panel with honeycomb core ) and .
-
Noise Reduction Device - China Noise Reduction Device Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 7
Groove wooden acoustic panel,A variety of material integrate together reasonably in accordance with acoustic principles Groove wooden acoustic panel ,Product description: Core material: 12 mm, 15mm ,18mm...
-
ESDU 95026 - Edge effects on the response of sandwich panels subjected to acoustic loading
… supported panel length and width (see Sketch 1.1) Young’s moduli of face plate material and solid panel edge material respectively panel response frequency (i.e. fundamental mode natural frequency) sandwich panel core thickness spectrum level of acoustic pressure at frequency f …
-
ESDU 95026 - Edge effects on the response of sandwich panels subjected to acoustic loading.
… supported panel length and width (see Sketch 1.1) Young’s moduli of face plate material and solid panel edge material respectively panel response frequency (i.e. fundamental mode natural frequency) sandwich panel core thickness spectrum level of acoustic pressure at frequency f …
-
SpaceOps Conferences > Vega Launch Operations and Ground Facilities
Two halves - Sandwich panels CFRP sheets and aluminum honeycomb core Acoustic protection: .
Indicates content that may require registration and/or purchase.