-
Supplier: SAE International
Description: injection result in short-duration, high energy, frequency-independent acoustic bands. Some valve closing events can be identified as well. Hardware configuration changes to the piston ring pack resulted in different acoustic emissions signatures indicating the ability of
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2623 is a hand-held industrial acoustics imager that supports ultrasonic frequency band.The instrument uses the microphone array beamforming technology to acquire the sound source distribution data, and collects the video images in real time with the high-definition camera. By
- Instrument Technology: Acoustic Emission
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2623M Fixed Acoustic Imager uses microphone array beamforming technology to obtain sound source distribution data, and cooperates with high-definition cameras to capture video images in real time. It can help users realize remote monitoring system based onlocal network (LAN, WIFI,
- Instrument Technology: Acoustic Emission
-
-
Supplier: SAE International
Description: based on the multi-microphone technique for the evaluation of the acoustic parameters. Numerical outcomes are compared with experimental findings, showing a very good correlation.
-
Supplier: ValueTronics International, Inc.
Description: Marked EMC (including options) Emissions: EN55011:1991 Immunity: EN50082-1:1992 FCC Rules part 15 sub-part J class B The WaveTek Model 9500-3200 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Description: positions. Emission sound pressure levels are determined as A-weighted levels. Additionally, levels in frequency bands and C-weighted peak emission sound pressure levels can be determined in accordance with ISO 11202:2010, if required. Methods are given for determining a local
-
Supplier: CSA Group
Description: positions. Emission sound pressure levels are determined as A-weighted levels. Additionally, levels in frequency bands and C-weighted peak emission sound pressure levels can be determined in accordance with ISO 11202:2010, if required. Methods are given for determining a local
-
Description: Such positions are sometimes referred to as bystander positions. Emission sound pressure levels are determined as A-weighted levels. Additionally, levels in frequency bands and C-weighted peak emission sound pressure levels can be determined in accordance with ISO 11204:2010, if
-
Supplier: CSA Group
Description: Such positions are sometimes referred to as bystander positions. Emission sound pressure levels are determined as A-weighted levels. Additionally, levels in frequency bands and C-weighted peak emission sound pressure levels can be determined in accordance with ISO 11204:2010, if
-
Description: are sometimes referred to as bystander positions. Emission sound pressure levels are determined as A-weighted levels. Additionally, levels in frequency bands and C-weighted peak emission sound pressure levels can be determined in accordance with ISO 11201:2010, if required. With the
-
Supplier: CSA Group
Description: are sometimes referred to as bystander positions. Emission sound pressure levels are determined as A-weighted levels. Additionally, levels in frequency bands and C-weighted peak emission sound pressure levels can be determined in accordance with ISO 11201:2010, if required. With the
-
Supplier: CSA Group
Description: Describes, together with basic noise emission International Standards, the mechanical and acoustical specifications necessary for a reproducible test method for the airborne noise emitted by woodworking machines. Specifies standard operating conditions and microphone positions for the
-
Description: Describes, together with basic noise emission International Standards, the mechanical and acoustical specifications necessary for a reproducible test method for the airborne noise emitted by woodworking machines. Specifies standard operating conditions and microphone positions for the
-
Supplier: SAE International
Description: hold any direct information on the noise contributions of subcomponents. However, effective noise reduction necessitates a prior identification of acoustic sources and their characteristics. Combining the enveloping-surface method with microphone array measurements facilitates the
Find Suppliers by Category Top
More Information Top
-
Site characterization plan: Yucca Mountain site, Nevada research and development area, Nevada: Consultation draft, Nuclear Waste Policy Act: Volume 7
ACOUSTIC EMISSION MICROPHONE AITACHED TO THE HEATER .
-
Prototyping a wireless sensing platform for acoustic emission signals collected by microphone arrays
Keywords: Wireless sensing, condition monitoring, acoustic emission , microphone array, Imote2.
-
http://www.ndt.net/article/Prague2009/ndtip/proceedings/Zielke_10.pdf
For the measurements of the acoustic emission a microphone was fixed on the testing machine.
-
A comparative study of signal and image processing systems for condition monitoring of milling processes using artificial intelligence
… force in the x-axis), Fy (force in the y- axis), Fz (force in the z-axis), strain, vibration of the work- piece (x and y axises), acoustic emission, RMS (Root Mean Square) of the acoustic emission , microphone , vibration of the spindle …
-
Engineering Asset Management 2011
Finally, most 24-bit vibration acquisition hardware devices provide configurable IEPE 24 V power to power accelerometers, laser tachometers, dynamic pressure, and acoustic emission and microphone sensors.
-
The efferent-mediated suppression of otoacoustic emissions in awake guinea pigs and its reversible blockage by gentamicin
Acoustic cross talk could be measured with the oto- acoustic emission probe microphone .
-
http://www.ndt.net/article/defektoskopie2008/papers/275.pdf
Investigations using the analysis of airborne acoustic emission with microphones located in the vicinity of the point of interaction between the laser beam and the specimen material are described [3, 4, 5].
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/783/1/Kongying_Xie_200709_MSCE.pdf
potential offered from accelerometer, microphone and acoustic emission (stress wave .
-
Analysis of acoustic emission emerging during hydroabrasive cutting and options for indirect quality control
The microphone ICP® Electret array microphone measuring acoustic emission was positioned directly on the focusing tube.
-
Monitoring pulverised coal flames
A series of burner diagnostic tests using infrared (IR), microphone and acoustic emission (AE) sensors were conducted on a 150 kW pf burner rig.
Indicates content that may require registration and/or purchase.