-
Supplier: ValueTronics International, Inc.
Description: The 9102 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a
- Frequency Range: 4,000,000 kHz
-
Supplier: NTi Audio AG
Description: The Acoustilyzer AL1 is the predecessor of the XL2 Audio and Acoustic Analyzer. It is a handheld sound level meter and acoustic analyzer for measuring and monitoring sound pressure level, room acoustics and, optionally, speech intelligibility STIPA. Additionally it
-
Supplier: NTi Audio AG
Description: The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides
-
-
Supplier: ValueTronics International, Inc.
Description: The 3561A is a 100 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude,
- Frequency Range: 100 kHz
-
Supplier: OROS
Description: efficiency, OROS 3-Series analyzers innovate in both hardware and software architectures.NVGate®, the OROS Noise and Vibration software platform, controls all the analyses and measurements carried out by OR36. As part of OR3X analyzers range, OR36 benefits from the innovative functions
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 4 to 16
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: ValueTronics International, Inc.
Description: The UPL16 is a 110 kHz Audio Analyzer from Rohde & Schwarz. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional
-
Supplier: NTi Audio AG
Description: The FLEXUS FX100 analyzer delivers reliable data every time. Whether you are measuring analog or digital audio signals or in acoustic environments, build your business on results you can trust in research, design lab, service and end-of-line testing. The FX100 is ideally suited for
-
Supplier: Spectral Dynamics, Inc.
Description: STAR Acoustics Acoustic Intensity Testing Improve Productivity, and Accuracy CATS Acoustics is a complete acoustic intensity program for use with Spectral Dynamics Puma/Cougar data acquisitions systems. STAR Acoustics is a complete standalone acoustic
-
Vibration Measurement Instruments and Vibration Analyzers - Dynamic Measurement System -- Spider-80XSupplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry leading
- Frequency Range: 102,400 Hz
- Number of Input Channels: 8 #
- Signal Inputs: Voltage
-
Supplier: Convergence Instruments
Description: indoors and outdoors applications.. Its highly sensitive Type 1 MEMS microphone has a noise floor of 30 dB-A, and is ultra stable with time and temperature variations. The software includes an oscilloscope and spectrum analyzer features, as well as email alarms. Over The Air
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
Find Suppliers by Category Top
More Information Top
-
FY01 LDRD Annual Report
582 Microfabricated Acoustic Spectrum Analyzer .
-
Subject Index
EO polymer-based integrated-optical acoustic spectrum analyzer .
-
Diffraction And Detection Of Bulk Acoustic Waves (BAW)
As an alternative to the integrated optical spectrum analyzers which involve hybrid technologies of laser diodes, optical wave guides, surface acoustic waves and photodetector arrays, one can consider an integrated acoustic spectrum analyzer (IASA) using bulk acoustic waves (BAW).
-
Frequency response of piezoresistive-based MASA resonators with electrostatic vertical comb-drive actuation
We report on experimental work that characterizes the frequency response of resonators of Microfabricated Acoustic Spectrum Analyzer (MASA) devices which were fabricated using Sandia’s SUMMiT™ processing technology.
-
Author Index
EO polymer-based integrated-optical acoustic spectrum analyzer ; J-STQE Sep-Oct 00 810-816 Yamada, E., see Nakazawa, M., J-STQE Mar-Apr 00 363-396 Yamakawa, K., and C.P.J. Barty.
-
Optical System For Audio Spectrum Analysis
EXTERNAL VIEW OF ACOUSTIC SPECTRUM ANALYZER (REAR VIEW OF ANALYZER SHOWN IN FIGURE 2 .
-
Tutorials in Complex Photonic Media
Applications of organic EO materials are broad, ranging from optical gyroscopes, to phased-array radar, to GHz A/D conversion, to digital signal processors, to acoustic spectrum analyzers , to sensors.92–98 Sensing applications are receiving increasing attention.99 .
-
High frequency acoustic microscopy with Fresnel zoom lens
Chin J Acoust, 1999, 24(4): 351-366 13 Qiao D H, Wang C H. Design of the purely acoustic spectrum analyzer based on the bulk acoustic waves.
-
Variability of sonic scaling tip movement
The frequency of oscil- lation of the scaling tips was recorded using an acoustic spectrum analyser (Doptek Spectroscan, Doptek Ltd., Chichester.
-
Rational design of organic electro-optic materials
Other demonstrated devices include phased array radar, optical gyroscopes, acoustic spectrum analysers , ultrafast analog/digital converters and ultrahigh bandwidth signal generators. .
Indicates content that may require registration and/or purchase.