Products/Services for Acrylic Latex Modified Portland Cement
-
Hydraulic and Portland Cement - (132 companies)...differ in terms of bonds, applications, and features. In addition to polymer-modified cement, hydraulic and Portland cement products may use acrylate, epoxy, polyurethane, vinyl ester, or polyester bonds. Applications Applications include glass...Cement / Monolithic TypeSetting / Cure TechnologyApplications
-
Polymer Concrete and Mortar - (127 companies)...concrete and mortar provides much greater corrosion resistance than conventional construction materials such as Portland cement. Polymer concrete consists of polymer cement mixed with water, a coarse aggregate such as gravel or crushed stone...
-
Cement, Concrete, and Mortar - (591 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
-
Cement Boards - (16 companies)...bonds. phosphates. slag cement. Products with sulfate, sulfur, and polymer bonds are also available. Polymer-modified Portland cement provides improved plasticity and water resistance. Polymer cement boards are used with corrosion-resistant tile, brick...
-
Concrete Blocks and Cement Blocks - (171 companies)...and cement blocks. Choices include: calcium aluminate. carbon. Portland cement. phosphate. slag cement bonds. Blocks with sulfate, sulfur, and polymer bonds are also available. Portland cement may be modified with polymer additions to improve plasticity...
-
Acrylic Adhesives and Acrylate Adhesives - (193 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction...
-
Cement Tiles - (17 companies)Cement tiles, also known as cement encaustic tiles, are flat, thin tiles often shaped with beveled edges for lining or covering a surface. Cement tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
-
Specialty Cement, Concrete, and Mortar - (272 companies)...bonds, hot melting, and multiple component binder systems. Specialty cement, concrete, and mortar are used to join components and form structures. Unlike conventional construction products, specialty concrete is not based on Portland cement. Instead...
-
Refractory Cements and Raw Materials - (148 companies)Information. CR4 Community --Refractory Bricks When Wet. CR4 Community --Refractories --Crushed Firebricks and Portland Cement. CR4 Community --Refractory Bricks Life Cycle. Resources. Heat Stop. Images credits: Mid-Mountain Materials | Morgan...
-
Cementing Units (oil and gas) - (16 companies)Cementing units are unified platforms of motors, pumps, reservoirs, and controls which provide on-site conrete mixing and dispensing to drilling applications. Cementing units are outfitted with pumps, drives, and mixers to provide on-site concrete...
Product News
-
NewAge Industries
Natural Latex Tubing is Stretchable and Flexible Newtex natural latex tubing from NewAge (R) Industries withstands repeated sterilization with steam, ethylene oxide, or gamma irradiation. There are no added plasticizers, coagulants, or fillers to migrate and contaminate the stream or cause tube hardening. Newtex is processed from pure, liquid, natural latex and is made using a unique dip method. This produces tubing that is seamless, uniform, and very smooth, providing maximum flow and minimizing the possibility of encrustation during use... (read more)Browse Rubber Tubing Datasheets for NewAge Industries -
Atlantic Rubber Company, Inc.
Rubber & latex tubing for laboratory applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to your specifications. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control. We are proudly... (read more)Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
KHK USA, Inc.
Modified Gears Upload your detailed drawing, 3D model, or description. Manufacturing Capabilities: Module 0.5~14 (20 Pressure Angle). Max Outer diameter for Spur/Helical/Internal gears is 700mm. Max Rack Length in steel is 2000mm. Max Rack Length for Hardened or Plastic Racks is 1000mm. Minimum Pitch Height for Racks is 12mm. Max Outer diameter for Gleason Bevel Gears is 270mm. Max Outer diameter for Worms is 200mm. Minimum Bore diameter is 6mm (for mass production). Spur Quality Grade JIS N5~JIS N12 (AGMA... (read more)Browse Gears Datasheets for KHK USA, Inc. -
Aerzen USA Corp.
BLOWERS AND COMPRESSORS FOR CEMENT APPLICATIONS Cement solutions from AERZEN. CEMENT SOLUTIONS. BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS. Safety is the number one priority for the most challenging applications in cement plants operations. That 's why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments. SPECIFIC FEATURES FOR CEMENT INDUSTRY. Scheme... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Hyperion Materials & Technologies
Understanding Cemented Tungsten Carbide Your perfect partner: Cemented Carbide. Cemented carbide is one of the most successful composite engineering materials ever produced. Its unique combination of strength, hardness, and toughness satisfies the most demanding applications. The most valuable property of cemented carbide is that it offers a safer and more dependable solution than any other known material to one of the toughest problems engineers contend with - reliability. Learn all about cemented carbide with Hyperion... (read more)Browse Tungsten and Tungsten Alloys Datasheets for Hyperion Materials & Technologies -
Saint-Gobain Performance Ceramics & Refractories
NORVIBE™: Dry-Vibrated Cement Saint-Gobain Performance Ceramics & Refractories supplies the ceramic products you need for your foundry process. We offer a unique and optimized range of Dry-Vibrated Cement materials (NORVIBE TM) which are customized to the specific operation requirements of the end user, such as metals being melted and operational parameters. Our consistency and quality come from the use of high purity raw materials, optimized packing structure and specialized manufacturing processes. We are committed to use... (read more)Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Environics, Inc.
Equilibrium Modified Atmosphere Packaging Equilibrium Modified Atmosphere Packaging and Other Food Packaging Applications. More and more food packaging companies are utilizing Modified Atmosphere Packaging (MAP) or Equilibrium Modified Atmosphere Packaging (EMAP) to preserve the shelf life and/or appearance of their packed food. At Environics, we know it is essential that your MAP/EMAP gases be consistent and accurate in order to guarantee the desired quality in the end products. Our Series 3000 Gas Mixing and Delivery system provides... (read more)Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
Ensinger, Inc.
PAI MODIFIED BEARING GRADE Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon (R) material from which this bearing grade polyamide-imide is made, and it can be considered as Ensinger's version of a product commonly referred to in web searches as "torlon 4540 ". It has excellent tribological properties including a low coefficient of friction. Additionally, TECAPAI CM XP440 has a... (read more)Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Aerzen USA Corp.
Blowers & Compressors in Cement Plant Operations. CEMENT SOLUTIONS. BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS. Cement blowers and compressors are vital in several cement plants operations. For instance, at the start of the cement manufacturing process, blowers convey materials both into and out of the kiln. Afterward, bulk transfer blowers convey the cement to various transport points, including loading the cement in and out of bulk containers, trucks, and railcars. Depending on your cement plant 's... (read more)Browse Air Compressors Datasheets for Aerzen USA Corp. -
Saint-Gobain Performance Ceramics & Refractories
NORCAST™: castables cement by Saint-Gobain Saint-Gobain Performance Ceramics & Refractories supplies the ceramic products you need for your foundry process. Our large range of castables (NORCAST TM) is not limited to conventional cement content to LCC (Low Cement Castables), ULCC (Ultra Low Cement Castables) and cement free castables but also specialties such as self-flowing (NORFLOW (R)) or fast-firing (NORFAST (R)) solutions. Product characteristics are carefully selected in accordance with your specific needs, including... (read more)Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories
-
Solid Grade Acrylic Cement Modifiers
Lavelle, J. A., 1988, " Acrylic Latex Modified Portland Cement ", ACI Mat@rials Journal, Vol. 85, No. i, January-February, .
-
Acrylic Powder Modified Portland Cement
Lavelle, J. A., 1988, " Acrylic Latex Modified Portland Cement ," ACI Materials Journal, Vol. 85, No. 1, Jan.-Feb. pp. 41-48.
-
The Effect of 10 Years Exterior Exposure on the Dirt Pickup Resistance and Durability of Textured Acrylic Finishes Used in Exterior Insulation Finish Systems (...
Lavelle, J.A., " Acrylic Latex Modified Portland Cement ," American Concrete Institute's Materials Journal, Volume 85, No. 1, January - February 1988, pp. 41-48.
-
Selected Performance Characteristics of a Dual Purpose 100% Acrylic Polymer-Based Coating that Performs as Both a Weather Resistive Component for Exterior Insu...
Lavelle, J. A., " Acrylic Latex Modified Portland Cement ," American Concrete Institute's MaterialsJournal, Vol. 85, No. 1, 1988, pp. 41~,8.
-
Advanced Research on Material Engineering and its Application
However, there are seldom reports about the nitric acid corrosion resistance of the styrene- acrylic latex modified ordinary Portland cement (OPC) mortar at different polymer/cement ratio.
-
Function of styrene-acrylic ester copolymer latex in cement mortar
1988) Acrylic latex - modified Portland cement .
-
The Effect of Polymer Variables and Other Parameters on the Properties of Polymer-Modified Cement Mixtures
Lavelle, J. A., " Acrylic Latex - Modified Portland Cement ", American Concrete Institute's Materials Journal, Vol. 85, No. i, pp 41-48, January-February, 1988.
-
Chapter 52: Polymer-Modified Concrete and Mortar
[3] Lavelle, J. A., “ Acrylic Latex - Modified Portland Cement ,” ACI Materials Journal, Jan.–Feb. 1988.
-
Latex-modified grouts for in-situ stabilization of buried transuranic/mixed waste
J.A. Lavelle, " Acrylic Latex - Modified Portland Cement ," ACI Materials Journal, V. 85, No. 1, January-February, 1988, pp. 41-48.
-
Materials Research - Study of the adherence between polymer-modified mortars and porcelain stoneware tiles
Acrylic latex - modified portland cement .