Products/Services for Acrylic Polymer Driveway Sealers
-
Sealers and Seal Coatings - (250 companies)...driveways and other asphalt surfaces. Applications Sealers and seal coatings are applied to parts and production plant surfaces in industrial applications. Building and Construction Walls Floors Ceilings...TechnologySubstrate / SurfaceSurface Location / Orientation
-
Silicone Adhesives and Sealants - (323 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
-
Cement, Concrete, and Mortar - (591 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
-
Resins and Compounds - (396 companies)...of these constituents is generally a strengthening phase, reinforcement fibers, toughening phase, or other specialty fillers that provide unique properties. Thermoplastics are polymers that turn to liquid when heated and turn solid when cooled. They can...
-
Floor Coatings - (332 companies)...points. Ceramics are suitable for applications requiring wear resistance, refractoriness, low electrical resistivity, or other specialized characteristics. Features. Floor coatings differ in terms of features. Many products include sealers and sealants...
-
Industrial Coatings - (1696 companies)...binders are translucent or transparent and solid or semi-solid. They contain synthetic and/or natural materials. Examples of resin bases and polymer binders include acrylic, alkyd, copal ester, epoxy, polyurethane, polyvinyl chloride, and silicone...
-
Caulk, Grout, and Joint Compounds - (385 companies)...and joint compounds. Examples include: Acrylics. Animal glues and gums. Bituminous substances. Ceramic and inorganic cements. Elastomers. Epoxy resins. Natural and synthetic rubbers. Polyamides. Polyimides. Starches and starch pastes. Silicone...
-
Industrial Sealants - (960 companies)Composition. Cure Method. Material Compatibility. ***. ***. Ceramic. Concrete. Metal. Plastic. Porous. Rubber. Textiles. Acrylic. Various. x. Elastomer. Various. x. Epoxy. Room temp. x. x. Phenolic. Thermoset. x. Polymer. Hot-melt. x. x. x. x. Silicone...
-
Pavers - (41 companies)...of configurations. High thicknesses are preferable for road construction and heavy-duty purposes such as freight yards and airports. Consumer usages, such as driveways, walkways, patios, and porches, do not require the same integrity. Pavers come...
-
Industrial Paints - (651 companies)...types of industrial paints include: Acrylic - a synthetic resin used in high-performance latex or water-based paints, is suitable for bonding metal, oily surfaces, glass, ferrite, and plastics. Epoxy - Used almost exclusively in aircraft components...
Product News
-
Shenzhen DeepMaterial Technologies Co., Ltd
Sealers and Seal Coatings Sealants are widely used for sealing chemical, mechanical, construction, transportation, electronic instruments, and components. The usage conditions include high temperature, high pressure, contact with various solvents, acid and alkali corrosive media, large sealing area, long service life, and much higher requirements for the performance of sealing agents. There are also many types and types of sealing agents. Shenzhen DeepMaterial Technologies Co., Ltd is industrial epoxy adhesive suppliers... (read more)Browse Electrical and Electronic Resins Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Avantier Inc.
Polymer Optics Features: - Specializes in producing high-quality plastic optics in various shapes. - Utilizes state-of-the-art equipment for efficient production of polymer optical components. - Expertise in optics molding and development of molds for standard and custom optics. - Offers a range of optical polymers including Acrylic, Polycarbonate, and Cyclic Olefin Polymer. - Consideration of optical and mechanical properties when selecting the preferred optical polymer. - Plastic optics are organic glasses... (read more) -
Shenzhen DeepMaterial Technologies Co., Ltd
Acrylic Structural Adhesives Advantages of crylic Adhesive. Excellent bonding strength. High resistance to oily or untreated surfaces. Faster curing. Microsoft to hard bonding. Small area bonding. Stable performance and long shelf life long. What Is Acrylic Conformal Coating?. Acrylic conformal coating is a type of finish that can be applied to various surfaces. Acrylic conformal coatings are often used in the electronics and medical industries and in other industrial settings where protection from chemicals or water... (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Shanghai Optics
Polymer Optics / Plastic Optics in medical devices, mobile cameras, and industrial lighting devices. They also have many other applications including aerospace illumination, fiber optics, laser optics, and thermal sensors. Composition of Polymer Optics. Materials used in polymer optics include: Liquid silicone (resin). Polyurethane. Polycarbonate (PC). Polystyrene. Polyester. Polymethyl methyacrylate (PMMA, acrylic). Optical and mechanical properties such as light transmission, refractive index and environmental resistance must all... (read more)Browse Optical Lenses Datasheets for Shanghai Optics -
Shenzhen DeepMaterial Technologies Co., Ltd
Polymers And Plastic Resins that reacts to the environmental conditions. Regular white craft glue is a non-reactive adhesive. When choosing glues and adhesives, it is important to consider the materials and surfaces that you will be sticking together. Here is a quick reference point for some common examples: Epoxy adhesive for plastic, rubber, fiberglass, metal, and glass. Acrylic adhesive for metal, plastic, rubber, glass, and fiberglass. Cyanoacrylates adhesive for plastic, fabric, leather, and metal. Urethane adhesive... (read more)Browse Electrical and Electronic Resins Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Port Plastics, Inc.
AMGARD SR OPTIX Acrylic AMGARD OPTIX Acrylic is an antimicrobial acrylic scratch resistant sheet. AMGARD SR is a transparent scratch resistant sheet formulated with a silver ion antimicrobial agent that protects the sheet surface from microorganism growth. Silver ion antimicrobial technology protects AMGARD surfaces from degradation by preventing the spread and growth of microorganisms. The technology is built into AMGARD during the manufacturing process and remains active for the life of the product. Certified... (read more) -
Port Plastics, Inc.
Acrylic Mirror “See Thru” Acrylic Mirror "See Thru ", also known as two-way mirror, See-Thru Mirror allows a percentage of incident light to pass through while reflecting the remainder. When illuminated, the side with the light source will be reflective and the opposite (darkened) side will be transparent. Also available in polycarbonate. Advantages of Acrylic Mirror "See Thru " material: Light transmission ranges from 5%-20%. "Two-way " mirror effect. Applications: Surveillance. Theatrical applications. Available... (read more) -
Shenzhen You-San Technology Co., Ltd.
Acrylic Reinforced Tape Introduction: Acrylic reinforced tape is made of acrylic foam glue as the base material, coated with acrylic pressure-sensitive adhesive on the top and bottom to form a three-layer structure adhesive layer, and then covered with a release film or release paper. It has super viscous properties, excellent shock-proof cushioning properties, excellent water resistance and air tightness, good sound insulation effect, good UV resistance, good solvent resistance, resilience and high tension resistance... (read more)Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Adhesive Applications
SA1911 - Primerless Silicone/Acrylic Save time and money without sacrificing quality! SA1911 allows you to skip the primer or corona treatment entirely, which greatly increases application efficiency and lowers total process cost. SA1911 has also been tested and showed foam tear bond strength against BISCO HT-800, HT-820, HT-840, HT-870, BF-1000, and BF-2000. Contact us today (413) 527-7120 or info@adhesiveapps.com! (read more)Browse Adhesive Tapes Datasheets for Adhesive Applications -
MarShield
Leaded Acrylic for X-Ray Shielding MarShield 's Leaded Acrylic / Plastic is the shatter-resistant, versatile answer to all of your x-ray shielding needs! Our Lead acrylic is not lead glass. It 's a unique, versatile, transparent plastic that contains 30% lead by weight. It combines superb light transmission with effective radiation protection. It is available in six different lead equivalencies and thicknesses (see chart below). The lead equivalency and thickness are directly related; the higher the L.E. the thicker the piece... (read more)Browse Radiation Shielding Datasheets for MarShield
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…pokiest polaris polecat polemic policed polices politer politic polkaed polling pollens pollute polygon polymer pomaded pomades pommels … scudded scuffed scuffle sculled sculpts scummed scupper scuttle scythed scythes seabees seafood sealing sealers seaming seamier seances … acolytes aconites acoustic acquaint acquired acquirer acquires acreages acridity acrimony acrobats acronyms acrostic acrylics actinism actinide actinium … dressier dressage dribbles dribbled driblets drifting drifters drilling drinking drinkers dripping drippier driveled driveway drizzles drizzled drollest…
-
Chapter 2-Bituminous Coatings
These coatings include elastomeric acrylic latexes, sol- vent and waterborne urethanes, epoxides, and alkyds. .... Water- proofing membranes are generally composed of bitumen in an elastomeric polymer matrix. .... Paving sealers are used to protect new or old asphalt drive- ways or parking lots.
-
Chapter 40: Curing and Materials Applied to New Concrete Surfaces
For commercial floors styrene- acrylic resins are widely used because they can also serve as sealers for in place concrete. .... DOTs have adopted material specifications calling for the use of ␣-methyl styrene polymer in liquid mem … of poor curing has been proposed by Shotwell [16] to explain scaling of driveways and sidewalks during…
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
These coatings include elastomeric acrylic latexes, sol- vent and waterborne urethanes, epoxides, and alkyds. .... Water- proofing membranes are generally composed of bitumen in an elastomeric polymer matrix. .... Paving sealers are used to protect new or old asphalt drive- ways or parking lots.
-
States > Ohio > State > Regulations > 3745 - Ohio Environmental Protection Agency > [OAC 3745-21] 021 - Carbon Monoxide‚ Ozone‚ Hydrocarbon Air Qua...
Mold sealers , waxes, and glazing and buffing compounds are considered mold sealing and release agents . .... weight of a resin" means the weight of the monomer, divided by the weight of the polymer . .... (35) "Vinylester resin" means a thermosetting resin containing esters of acrylic or methacrylic acids and having double … public streets, highways and other surfaces, including but not limited to curbs, berms, driveways and parking lots.
-
States > Arizona > Maricopa County > Regulations > Regulation III - Control of Air Contaminants > Air Regulations > [AZ Maricopa Reg ar-ricac-335] 335 - Archit...
…public streets, highways, and other surfaces including, but not limited to curbs, berms, driveways , and parking lots. .... Generic polymer components not defined by any of the coatings listed in the category of industrial primers .... 246 WATERPROOF SEALERS -. .... Acrylic Polymers .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
…for oils and asphalts; detergent for industrial and house- hold cleaners, paintbrush cleaners, driveway cleaners, scouring powds .... Uses: Defoamer for latex/rubber applics. esp. monomer stripping, acrylic , PVAc, NBR, SBR, PVC, adhesives, coatings, paper mfg .... Use Level: 2-5 lb/100 gal latex paint; 0.01% on wet basis ( polymer strip- ping), 0 .... sanding sealers , nitrocellulose .
-
Handbook of Industrial Surfactants Volume 1 and 2
…for oils and asphalts; detergent for industrial and household clean- ers, paintbrush cleaners, driveway cleaners, scouring powds … slip agent, mar aid for solv.- and aq. coatings and inks based on alkyds, epoxy, urethanes, acrylics . .... Drewsperse® 450 [Ashland Hercules Water Technologies] Chem. Descrip.: Ammonium salt of polyacrylate polymer (aq.). .... crete sealers , floor polishes, leather coatings, architectural paints, etc.
-
Handbook of Industrial Surfactants
Uses: Emulsifier for oils and asphalts; detergent for industrial and household cleaners, paintbrush cleaners, driveway . .... acrylics . .... Use Level: 2-5 lb/100 gal latex paint; 0.01% on wet basis ( polymer stripping), 0.01 .... gravure inks, adhesives, concrete sealers , .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
…cial laundry and textile processing; personal care prods.; antistatic coat- ing for ABS, acrylic , cellulosics, nylon, polyacetal … plastics; extender in printing inks; reinforcing extender for EPDM, SBR, nitrile, most other polymers ; useful in mastics .... Uses: Filler, extender, pigment in paints, stains, wall primers, exterior house paints, wood sealers , adhesives, plastics, rubber .... Uses: Thixotrope, thickener for asphalt coatings incl. roof and driveway .