-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68"
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. An additional air
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. An additional air
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. An additional air
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 1 air pressure regulator to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. A 1/4” female NPT air outlet can be
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: reservoirs. Available Options 3.8 liter (1 gallon) acrylic see-through tank 7.5 liter (2 gallon) acrylic see-through tank 19.0 liter (5 gallon) stainless steel tanks 76.0 liter (20 gallon) stainless steel tanks Pair any of these with a fluid regulator kit
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68"
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68"
- Length: 68 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68"
- Length: 50 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
Supplier: Gilson Company, Inc.
Description: stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through
-
Supplier: Gilson Company, Inc.
Description: stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through
-
Supplier: Gilson Company, Inc.
Description: stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through
-
Supplier: Gilson Company, Inc.
Description: stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic System: Built with an aluminum one-piece molded tank, the system is compact, lightweight, and offers superior heat dissipation. It utilizes high-quality hydraulic components to ensure excellent pressure retention, stable performance, and long-term leak prevention, all while (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
The development of an acoustic probe to measure the thickness of ferro-manganese crusts
The experiment was performed at atmospheric pressure using the acrylic tank described earlier.
-
Development of the design for the No. 2 spillway at the Boguchany hydroproject
The model consists of a metallic pressure tank , an acrylic mock-up of the overflow face, toe basin, and a sec- tion of the channel in the lower pool, which are placed in the 0.5-m-wide discharge chute of the…
-
Laboratory Directed Research and Development Program FY 2001
55-gallon clear acrylic tanks were fitted with pressure transducers, thermistors, neutron probe access tubes, leachate recirculation systems, gils vents, and air injection ports.
-
Accurate measure by weight of liquids in industry
of water due to pressure andthe inability of the acrylic tanks to withstand _,ighpressures.
-
See-Flo 1100 Meter-Mix Dispense System For High Volume Adhesive And Sealant Dispensing
The system accurately meters low- to high-viscosity two-component materials such as epoxies, urethanes, silicones and acrylics supplied by pumps or pressure tanks .
-
Fast reactor safety: proceedings of the international topical meeting. Volume 2. [R]
Various magni- tudes of neutronic bursts are simulated by vary- ing the pressure in the tank below the acrylic test section.
-
Superabsorbent Polymers
The acrylic acid tank is operated at atmospheric pressure and is intentionally open to the atmosphere.
-
Fiber Bragg Grating sensor packages for sensing water pressures inside ocean
Design of an acrylic tank for generating waves of different pressure heads .
-
A Precision Measurement of the Neutrino Mixing Angle theta_13 using
Reactor Antineutrinos at Daya Bay
Pressure /leak testing of acrylic vessels and detector tank after assembly .
-
An Experiment to Investigate the Stability of Evaporating
Films in Micro-Gravity
…in table 13 are orders of magnitude higher than any pressures which could be reached during the experiment, even in worst case scenarios, the limiting factor would be determined by the low pressure tank , the test chamber, and the acrylic chamber flange.
Indicates content that may require registration and/or purchase.