Products/Services for Actaris Water Meter Test Benches
-
Workbenches and Workstations (Industrial) - (665 companies)...a flat, smooth tabletop or a molded surface for mounting equipment. Assembly or test benches also have storage areas, but for electronic devices or instrumentation. Specialized benches for the fabrication of electric and electronic components are also...TypePortableErgonomic Design -
Water Quality Testing Instruments - (335 companies)...environments and terrain. Panel-mounted water quality testing instruments are attached to a panel, often with other testing equipment. User Interface. Like other types of products, they may include: Display. Analog meter. Digital display. Video... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Clean Benches - (93 companies)Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination. Clean benches are designed to protect biological specimens by bathing the work area with HEPA filtered air... -
Flow Meters - (1708 companies)...also be used to assist in the design of various types of water systems and facilities. The basis of good flow meter selection is a clear understanding of the parameters surrounding a particular application. These may include fluid type, fluid... -
LCR Meters - (137 companies)...signal or source characteristics that are important to consider when specifying LCR meters and impedance meters include basic accuracy, number of digits displayed, number of steps, test signal or frequency range, and response time. Basic accuracy...
-
Nondestructive Testing (NDT) Conductivity and Resistivity Meters - (72 companies)Non-destructive testing (NDT) conductivity meters and resistivity meters are devices for measuring electrical conductivity and/or resistivity of solid media to determine the characteristics of its constituent materials. Non-destructive testing (NDT...
-
Frequency Meters - (113 companies)...to measure. Frequency meters with overload protection and diode testing are also available. Applications. Frequency meters are used in a variety of applications and industries, some of which are listed below. Heavy equipment vibration monitoring...
-
Oil in Water Monitors - (71 companies)...contextual with reference to both oil and water. Within the oil and gas industry, produced water --that which is brought to the surface of a well mixed with residual oil and gas --is the type frequently tested and monitored. Additionally, the term "oil...
-
Capacitance Meters - (105 companies)Capacitance meters measure the value of capacitance in circuit elements. Capacitance meters are instruments that measure capacitance, the ability to store an electric charge. They are used to test, inspect and sort ceramic and other types...
Product News
-
Marposs Corp
OCV Test Bench Electrical Test. ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY. HeTECH/Marposs, thanks to its long-term experience in industrial quality control, proposes many customized solutions in order to verify the correct assembly of the stack, its functionality and its mechanical seal, allowing to improve the production processes and product efficiency. Leak testing after stack assembly. Leak testing of the housing and the complete Fuel Cell assembly. Break-in procedure and End-of-Line testing... (read more)Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
McCrometer, Inc.
Flow Meter Converts Ground Water to Potable Water Water Treatment Flow Meter Converts Raw Ground Water To Potable Water. Ideal For Flocculation, Sedimentation Removal and Filtering Operations. With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow Meter from McCrometer offers exceptional accuracy and ease-of-use over a wide flow range under rugged conditions that include the presence of sand and grit in converting raw ground water to potable drinking water. McCrometer's Multi-Mag Flow Meter measures liquid... (read more)Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Computer Based Bench Micrometer PDF Brochure - External Supermicrometer Model PC. External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL. New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
McCrometer, Inc.
Water Specialties Propeller Flow Meter For Wells The Model ML04 Water Specialties Propeller Flow Meter TM from McCrometer is the perfect choice when accurate and reliable flow measurement is needed in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of +-2 percent, measures liquid flow from 40 to 60,000 GPM depending on line size... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
Pratt & Whitney Measurement Systems, Inc.
The most popular bench micrometer in the world PDF Brochure - External Supermicrometer Model. Leasing Information. Accessories for External Supermicrometer Model C. Sales Support or Virtual Demonstrations. External Supermicrometer (R) Model C. The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads. The External Supermicrometer (R) Model C measures: Your Precision Parts. Pin & Plug Gages. External Thread... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Precision Digital Bench Micrometer System . This provides significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle. Adjustable pressure tailstock - Exclusive Electrolimit (R) tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance. Calibrated analog meter - Establishes... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Myron L Company
Portable, Easy Dialysate & Water Quality Testing The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics. Advanced Features Include: * Ability to test 7 solution parameters: Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine and Temperature. * Simple design with easy one-touch measurement functions... (read more)Browse Conductivity Electrodes Datasheets for Myron L Company -
Myron L Company
Field-Tested pH and Dissolved Solids Meters Readings You Can Count On. No water supply is completely pure. Every industrial, commercial or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L Company has two proven ways to measure such impurities. Our DS Meters TM provide fast, accurate, on-the-spot measurement of total dissolved solids (TDS) or conductivity. pDS Meters TM test conductivity or TDS, plus pH... (read more)Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
LadyBug Technologies LLC
ATE RF Testing of 802.15.1 Utility Metering Bluetooth Device Testing in Manufacturing and Product Development. Bluetooth is a globally adopted wireless communication standard that enables secure connectivity through various security mechanisms (e.g., pairing, encryption). Bluetooth Low Energy (BLE) was added to the Bluetooth specification in 2010, with the original specifications now referred to as Bluetooth Classic to distinguish them. The Bluetooth standard defines several power classes based on maximum peak transmit power, which... (read more)Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
DOD Technologies Inc.
PFAS Testing for Drinking Water Systems Drinking Water. DOD Labs offers comprehensive PFAS testing kits for commercial, industrial and residential drinking water analysis. PFAS Testing for Drinking Water Systems. Per- and polyfluoroalkyl substances (PFAS), also known as "forever chemicals," pose certain health risks to consumers in drinking water, which is why it's in your best interest to test drinking water systems to mitigate the risk of exposure to these chemicals. Reliable PFAS drinking water testing systems in residential... (read more)Browse Water Quality Testing Instruments Datasheets for DOD Technologies Inc.
-
Scale-up of Ethanol Production from Winter Barley by the EDGE (Enhanced Dry Grind Enzymatic) Process in Fermentors up to 300 l
…Both hulled (Thoroughbred) and hull-less (Eve) barley were studied in 7.5-l bench -scale fermentors. .... dry solids, then were added to a 4-l beaker containing de-ionized water needed to make … also added at 41 μl (1.47 g/kg β-glucans) since in preliminary tests it was observed .... The progress of the fermentation was followed by measuring the total carbon dioxide produced with a METRIS M250 gas meter ( Actaris Metering Systems, Owenton, KY, USA), which used positive displacement of an internal liquid for gas volume measurements.
-
An experimental approach to measure particle deposition in large circular ventilation ducts
Fig. 2 Experimental bench to investigate particle deposition velocity for fully developed turbulent flow in a large .... The filter-holder device consisted of a sampling inlet, transport lines, a stainless-steel filter holder (Gométrologie, IFHN-P47, TCR TECORA), followed by a diaphragm gas meter (Gallus G4 version, Actaris ) with a stand-alone twin chamber measuring unit (1.2 dm3 … 45 μm, Millipore) was collected and immersed in a 20-cm3 solution of water (1:1,000 .... After each trial, the duct was opened and test surfaces were identified by means of a stencil.
-
Securing Water and Wastewater Systems
…http://www.bls.gov/opub/hom/homch14_a.htm US Environmental Protection Agency (1996) ICR Manual for Bench and Pilot-Scale .... EPA 814-B-96–003, Office of Water , Washington, D.C. US Environmental Protection Agency (2000) ICR Treatment .... Advanced Metering Infrastructure AMR. .... needs of testing new components of such integrated system.1,2 This system is composed of telemetry … College, London, UK, Intel Research; MIT CSAIL, Cambridge, USA Sensus Inc., USA; Itron- Actaris Inc., USA; Inventia…
-
Advanced Manufacturing Technology, ICMSE 2012
The temperatures and flow rates (measured using an Actaris flow meter ) were recorded by DT 500 Data Taker at 10 second time intervals into a data acquisition system on a computer. .... In order to compare these tests directly, it is important to have all the boundary conditions to .... Heat transfer enhancement in water when used as PCM in thermal energy storage. .... Fig.1 Adams vehicle vibration bench model .
-
Snappily meters Rollout
…an internal compartment compartment that must use a series of third companies on increased demands (extended workbench ). .... The Big Bang project approach realizes the introduction of Smart meters comprehensively in a defined time. .... Decentralized power generation and decentralized power consumption takes place The power generation predominantly in decentralized small and average installations (solar power plants, wind power plants, micro block thermal power stations, biopower plants, hydroelectric power stations inter alia in individual budgets or .... The experiences of previous tests and pilot projects have shown, that presented apparatus and communication technology of intensive tests needs before these can be used in customers. .... ZFA200 of ITF-EDV Fröschl, Van days of Actaris / Itron AIM, EDW3000 of Görlitz, of Landis…
-
Technological Innovation for Sustainability
The considered hydraulic system includes two volumetric water meters with pulsed output ( Actaris Aquadis +, class D) and two taps. .... is intend to use dataloggers installed in inhabited houses to acquire signals to test and validate the .... To char- acterize the behaviour of the physical developed system, a test bench was im- plemented.
-
ISA IND FLW MEASRMNT - Industrial Flow Measurement
(H) Omega tube design (Courtesy Actaris ). .... from the temperature at which the zero was performed on the flowmeter, a meter capacity error may .... This is not always the case, however, for high volume flows of water in irrigation systems, water .... However, the reference source is subject to larger uncertainty than the test equipment that would be used to perform a bench calibration.
-
IMPROVED BIOMASS UTILIZATION THROUGH REMOTE FLOW SENSING
Anaerobic digestion kinetics study of cow manure was performed at 35°C in continuous bench -scale gas-lift .... The redeveloped unit was tested using air- water system and based on the results the sparger design was further modified. .... However, there is a need of gas meter or flow measuring system on the biogas line, which … allow visual determination of gas production, a biogas sampler, and a gas meter ( Actaris Meterfabriek BV, Delft…
-
Treatment of H2 S using a horizontal biotrickling filter based on biological activated carbon: reactor setup and performance evaluation
Fig. 1 Schematic diagram of bench -scale horizontal biotrickling filter (HBF) system. .... 1 Hydrogen sulfide (H2S) cylinder, 2 sampling ports, 3 liquid flow meter , 4 nozzle, 5 nutrient feeding port, 6 water valve, 7 water pump, 8 water tank, 9 water sampling port, 10 gas flow meter, 11 air valve, 12 air blower. .... flow rates were controlled by valve and measured using a gas flow meter ( Actaris Gallus 2000, Adelaide .... Three inlet H2S con- centrations (30, 40, and 50 ppm) were tested in triplicate experiments, which all…
Indicates content that may require registration and/or purchase.