Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: GAC filters are an effective way of removing volatile compounds from drinking water for better tasting water. They are used to remove chlorine odor and taste from water. Polishing RO water with a Watts GAC cartridge improves its taste. PWGACBB have a
- Filter Medium Material: Activated Carbon
- Trigger: Filter Element / Cartridge
-
Supplier: Watts
Description: GAC filters are an effective way of removing volatile compounds from drinking water for better tasting water. They are used to remove chlorine odor and taste from water. Polishing RO water with a Watts GAC cartridge improves its taste. PWGAC have a capacity
- Filter Medium Material: Activated Carbon
- Trigger: Filter Element / Cartridge
-
Supplier: Watts
Description: Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems are perfect for residential ice makers as well as refrigerators, drinking fountains, coffee and tea brewers, motor homes and campers. Features • Final polishing filter • Reduces bad taste
- Filter Medium Material: Activated Carbon
- Trigger: System
-
-
Supplier: Watts
Description: carbon filters are highly popular because they correct a wide range of water quality issues by removing chlorine, taste, odors, organic chemicals, and sediment. Activated carbon has been used in the treatment of drinking water for over 2000 years. It
- Trigger: System
-
Supplier: Cole-Parmer
Description: • Use a single cartridge to reduce lead, sediment, and chlorine! Carbon-Block with Lead Reduction Cartridge is excellent for residential drinking water systems, commercial water coolers, and small deionized water recirculating systems. Unique formulation of
- Housing Material: Other
-
Supplier: Endress+Hauser, Inc.
Description: membrane replacement thanks to prefabricated membrane head – Minimum maintenance Zero-point calibration not required. No complex installation of an activated carbon filter, as found with open chlorine sensor
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Free Chlorine
- Operating Temperature: -4 to 140 F
- Response Time: 120 seconds
-
Supplier: Endress+Hauser, Inc.
Description: membrane replacement thanks to prefabricated membrane head – Minimum maintenance Zero-point calibration not required. No complex installation of an activated carbon filter, as found with open chlorine sensor
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Free Chlorine
- Operating Temperature: -4 to 140 F
- Response Time: 120 seconds
-
Supplier: Watts Premier
Description: Block Filters: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 10 inch Granular Activated Carbon (GAC) Inline Filter:
-
Supplier: Watts Premier
Description: . 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 6 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste. Product Dimensions: Width: 16.50 in
-
Supplier: Aqua Solutions, Inc.
Description: tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. This system is also available for a high flow, high capacity applications: Model RO2000-03. A single RO system can
- Filter Medium Material: Activated Carbon
- Maximum Liquid Flow: 0.7920 GPM
- Maximum Pressure: 100 psi
- Trigger: System
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Features: Other
- Filter Medium Material: Activated Carbon, Other
- Filtration Grade (Micron Rating): 0.0100 to 25 µm
- Housing Material: Plastic
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Features: Other
- Filter Medium Material: Activated Carbon, Other
- Filtration Grade (Micron Rating): 0.0100 to 25 µm
- Housing Material: Plastic
-
Supplier: Aqua Solutions, Inc.
Description: the contaminants in the incoming tap water. The system has a built-in three stage sediment and activated carbon pre-filter assembly. An AQUA SOLUTIONS RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost
- Filter Medium Material: Activated Carbon
- Maximum Liquid Flow: 1.58 GPM
- Maximum Pressure: 100 psi
- Trigger: System
-
Supplier: Mar Cor Purification
Description: The Biolab TAFC 2” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Magnum IT™ valve with standard controller for simple operation and
- Filter Medium Material: Activated Carbon
- Housing Material: Plastic
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Other
- Maximum Liquid Flow: 21 to 60 GPM
-
Supplier: Aqua Solutions, Inc.
Description: tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water This system is also available for a high flow, high capacity applications: Model RO2000-04. A single RO system can
- Filter Medium Material: Activated Carbon
- Maximum Liquid Flow: 0.7920 GPM
- Maximum Pressure: 100 psi
- Trigger: System
-
Supplier: Delta Pure Filtration
Description: Layers of carbon impregnated cellulose
- Filter Medium Material: Activated Carbon, Cellulose
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 12 GPM
- Maximum Temperature: 150 F
-
Supplier: ISC Sales, Inc.
Description: opposite sides to allow more flexibility with piping configurations. Filter may be installed inline or piping may come from the same direction. Coupled with proprietary pleated activated carbon cartridge water is conserved, because back washing is not required, making
- Assembly / Element Type: Cartridge
- Filter Medium Material: Activated Carbon, Polypropylene (PP), Other
- Housing Material: Plastic
- Industry Use: Municipal Water Supply, Other
-
Supplier: Mar Cor Purification
Description: The Biolab TAFC 1” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Performa™ valve with standard controller for simple operation and
- Filter Medium Material: Activated Carbon
- Housing Material: Plastic
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Other
- Maximum Liquid Flow: 4.5 to 20 GPM
-
Supplier: Aqua Solutions, Inc.
Description: system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada
- Filter Medium Material: Activated Carbon
- Maximum Pressure: 100 psi
- Trigger: System
-
Supplier: ISC Sales, Inc.
Description: -washed activated carbon. It’s dirt-holding capacity and absence of carbon fines makes this carbon filter cartridge ideal for use in residential and commercial water purification systems, food service, pre- and post-RO systems. A superior carbon
- Assembly / Element Type: Cartridge
- Features: FDA Compliant
- Filter Medium Material: Activated Carbon
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter Acid washed carbon provides high
- Assembly / Element Type: Cartridge, Other
- Features: FDA Compliant
- Filter Medium Material: Activated Carbon, Polypropylene (PP)
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: Pentair Oil & Gas Separations
Description: Dependable, Robust and Flexible Filter Aid Media Cartridge Intellisep absorbs contaminants utilizing various filter aids; from clay for jet fuel, Magnesol for bio-diesel, activated carbon for solvents and many more. Many applications for the IntelliSep have been to
- Assembly / Element Type: Cartridge
- Filter Medium Material: Activated Carbon, Activated Clay, Other
- Trigger: Filter Element / Cartridge
Find Suppliers by Category Top
Featured Products Top
-
-
for a water treatment device that not only filters tap water but also enriches it with minerals, trace elements and, if desired, carbonic acid. When the device was first developed, the customer faced a technical challenge: The valves of conventional carbon dioxide cartridges are not fully (read more)
Browse O-rings Datasheets for Freudenberg Sealing Technologies
Conduct Research Top
-
3 Factors Affecting Carbon Filtration
Are you drinking something right now? Carbon filters might just play a part in what is in your cup. Despite the recent explosion of water filters and activated carbon in consumer products, carbon and charcoal have been used as a purification tool for thousands of years. Have you ever stopped
More Information Top
-
http://www.wcponline.com/pdf/1104%20arsenic.pdf
To determine if this may translate into a concern for GAC filter manufacturers, retailers and end-users, four undersink and one pitcher-type activated carbon drinking water filters were tested for extractable arsenic under NSF 42 (which is very similar to NSF …
-
Crits Notes on Water and Ion Exchange
– “Monitoring Activated Carbon Drinking Water Filters ,” Nowicki et al., Water Conditioning & Purification, Oct. 2009; pp. 40–43 .
-
Measurement of potential activity of fixed nitrifying bacteria in biological filters used in drinking water production
Figure 6 Distribution of the autotrophic nitrifying biomass and the ammonia concentration as a function of depth in a downflow second-stage biological activated carbon filter ( drinking water production plant of St Rose, Laval, Quebec, Canada).
-
Bacterial community change through drinking water treatment processes
2013) Changes of biomass and bacterial communities in biological activated carbon filters for drinking water treatment.
-
Operational performance, biomass and microbial community structure: impacts of backwashing on drinking water biofilter
Process Biochem 48:703–707 Liao XB, Chen C, Wang Z, Wan R, Chang CH, Zhang XJ, Xie SG (2013b) Changes of biomass and bacterial communities in biologi- cal activated carbon filters for drinking water treatment.
-
Bacterial community in the biofilm of granular activated carbon (GAC) PreBiofilter in bench-scale pilot plants for surface water pretreatment
Alphaproteobacteria were also detected as the largest bacterial group in removing DOC and assimilable organic carbon (AOC) in the biological activated carbon filters for drinking water treatment of a previous study (Liao et al. 2013a).
-
Biofilm bacterial communities in urban drinking water distribution systems transporting waters with different purification strategies
Process Biochem 48:703–707 Liao XB, Chen C, Wang Z, Wan R, Chang CH, Zhang XJ, Xie SG (2013b) Changes of biomass and bacterial communities in biologi- cal activated carbon filters for drinking water treatment.
-
Bacterioplankton communities in a high-altitude freshwater wetland
Microbes Environ 26(2):149–155 Liao XB, Chen C, Wang Z, Wan R, Chang CH, Zhang XJ, Xie SG (2013a) Changes of biomass and bacterial communities in biological activated carbon filters for drinking water treatment.
-
Bacterial communities in sediments of a drinking water reservoir
2013) Changes of biomass and bacterial communities in biological acti- vated carbon filters for drinking water treatment.
-
Reverse Osmosis: Design, Processes, and Applications for Engineers
Activated Carbon for Drinking Water Filtration ,” DoultonUSA, www.doul- tonusa.com, 2008.