-
Supplier: Rotork plc
Description: The ACS range of electro-hydraulic stepping actuators are cost-effective solutions for the positioning control of choke valves, offering a solution for off-shore installations and applications where a hydraulic ring main is available. ACS actuators provide fail-safe stayput fixed
- Features: Electric, Hydraulic
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Fluorocarbon Limited
Description: We manufacture a wide range of soft seat configurations across many industries supplying major global customers. Applications Valve seats and seat inserts - seats for all types of valves including ball valves, butterfly valves, gate valves, chokes and plug
-
-
Supplier: CSA Group
Description: scope of ISO 13628-4:2010 is listed as follows: subsea trees: tree connectors and tubing hangers, valves, valve blocks, and valve actuators, chokes and choke actuators, bleed, test and isolation valves, TFL wye spool, re-entry interface, tree cap, tree
-
Description: scope of ISO 13628-4:2010 is listed as follows: subsea trees: tree connectors and tubing hangers, valves, valve blocks, and valve actuators, chokes and choke actuators, bleed, test and isolation valves, TFL wye spool, re-entry interface, tree cap, tree
-
Supplier: ProSonix Corporation
Description: Operation: Modulated steam control assures rapid & complete steam condensation eliminating steam cavitation concerns. Self Cleaning Design – High velocity steam flow eliminates plugging and fouling issues from mineral and scale build-up. No Steam Control Valve – The PSX J-Series design
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Description: use in the petroleum and natural gas industries. ISO 10423:2009 does not apply to field use, field testing or field repair of wellhead and christmas tree equipment. ISO 10423:2009 is applicable to specific types of wellhead equipment, connectors and fittings; casing and tubing hangers; valves
Find Suppliers by Category Top
Featured Products Top
-
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Valpres Valpres was founded to be a specialized manufacturer of steel and cast iron ball valves with a focus on Industrial and Oil & Gas applications. 1995 Valbia Valbia was founded for the production and distribution of electric and pneumatic actuators (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Samarang Integrated Operations (IO) - Enabling Real Time Monitoring and Operation of Remote and Mature Asset
Extensive re-instrumentation work such as installation of electronic transmitters for wellhead and other surface facilities, actuated choke valves for gaslift control, sand monitoring system, downhole gauges & ICVs for smart wells, interfacing with well test meters, operational flowmeters, compressor control panels …
-
The Severe Slugging Mitigation Capability of a Compact Cyclonic Gas/Liquid Separator
The Choke Valve PR consists of an air actuated choke valve termed CV.
-
SS: Marlim 3 Phase Subsea Separation System: Controls Design Incorporating Dynamic Simulation Work
Hydraulic actuated choke valves are acting significantly slower than normal topside control valves, additionally it is important to consider wear and tear of choke valves.
-
Application of PowerBuoy Wave Energy Converter Technology to Remote Power Requirements in Oil and Gas Field Developments
HPU Momenta Single valve actuation Choke valve actuation SEM Sensors Chemical pump ESP (downhole .
-
H2S Early Notification System for Production Pipelines: A Pilot Test
Nearly 35% of the producing wells are equipped with Permanent Downhole Monitoring Systems (PDHMS) and all the wellheads of producing and injection wells are equipped with pressure, temperature and H2S sensors along with remotely actuated choke valves , which provide real time data …
-
Sour Crude Production Practices in Inhabited Onshore Saudi Arabian Field
All producing wells in Qatif field are equipped with a surface controlled sub-surface safety valve installed at about 300 feet below surface, a surface safety valve and a remotely actuated choke valve .
-
An All-Electric System For Subsea Well Control
A conventional hydraulically actuated choke valve has been .
-
Integrated Operations Implementation in Samarang Field
Implementation of Integrated Operations for Samarang field involves extensive re-instrumentation work such as installation of electronic transmitters (Pressure, Temperature, Flow & Level) for wellhead and other surface facilities, actuated choke valves for gaslift control, sand monitoring system, downhole gauges & ICVs …
-
Gas Lift Smart Flow Integrates Quality and Control Data for Diagnostic and Optimization in Real Time
The figure includes: THP, FLP, flowline temperature (FLT), remote- actuated choke valve , and connection points of testing devices.
-
Integration of Multi Functional Disciplines to Optimally Develop a Greenfield Gas Development Project: Example from T Field, Malaysia
Actuated choke valves for remote control from the host platform • .
Indicates content that may require registration and/or purchase.