Products/Services for Adapta Cap Syringes
-
Syringes and Needles - (225 companies)Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. A syringe is a device used to inject medications or other liquids into body tissues or other...ConfigurationReusableInjection Method -
Syringe Pumps - (66 companies)Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals. Syringe pumps are used... -
Filler Caps and Fuel Caps - (31 companies)Filler caps and fuel caps seal filling ports in tanks and reservoirs holding liquids or granular media. Filler caps and fuel caps prevent the ingress of foreign materials into and the leakage of fuel or media from the reservoir. Filler caps and fuel...
-
Capping Machines - (197 companies)Capping machines are used to secure caps onto bottles and drums. There are three basic types of equipment: manual, semi-automatic, and automatic. Manual capping machines aid in the setting or holding of products. Operators are responsible for most... -
Caps, Grips, and Closures - (534 companies)Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip. Grips, caps, and closures are used to protect the end...
Product News
-
Hamilton Company
Instrument Syringes All Hamilton instrument syringes are either 1700 or 1000 series Gastight (R) syringes with a polymer plunger tip that creates a leak-free seal. Traditionally the tip is made from PTFE or UHMWPE but other materials can be used for select applications. We offer a comprehensive selection of specialty syringes with various terminations and plunger material types providing long life for the most precise and reliable fluid handling. Our instrument syringes meet the needs for the most demanding... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Caplugs
Hex Caps Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. (read more)Browse Caps, Grips, and Closures Datasheets for Caplugs -
Knowles
Milli-Cap® Ideal SMT Capacitor. Milli-Cap (R) is designed to deliver reliable, ultra-low loss operation across a variety of applications including test equipment, fiber optic modules and broadband microwave/millimeter systems. Explore options that offer low frequency stability over extreme temperatures, space-saving footprints and more. Benefits. Behaves like an Ideal Capacitor. Matches typical 50 O Line Widths. More usable bandwidth. Preserves board space. Orientation insensitive (read more)Browse Capacitors Datasheets for Knowles -
Hamilton Company
Syringes: Microliter ™ Syringes 0.5 uL – 500 uL Microliter TM syringes (0.5 uL - 500 uL) from Hamilton Comapny. These micro-volume syringes have a tight tolerance between the plunger and the barrel. This type of syringe is for use with liquids and incorporates a stainless steel plunger that is individually fitted to its matching syringe barrel. To view additional information, ask a question or to request a quotation, please use the links to the right. For years, Hamilton has provided the scientific community with the highest quality syringe... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Hamilton Company
GC Autosampler Syringes Hamilton maintains a large catalog of replacement syringes for the most popular GC autosamplers. Our syringes are handmade with an unmatched attention to detail. The manufacturing process and quality assurance procedures ensure that every syringe we sell will provide superior accuracy and precision as well as cycle life. Choose the sub category that is associated with your autosampler manufacturer to find the syringes available for your instrument. CTC / LEAP Technologies GC Autosampler... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Central Scientific Commerce, Inc. (CSC)
High-Precision Syringe Pump Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this reason, there is no need for a special syringe except in special cases, and various types of syringes on the market or self-made syringes can be used. A wide variety of models can be used to respond... (read more) -
Prosys
Single Barrel Syringe Filling Single Barrel Syringe Filling. The ProSys FTP 60, ATV 20, MTS, RS & ProTrac Series are compact solutions for manual and automated filling and closing of single barrel syringes. Syringe filling machinery systems include a syringe body load station, fill station and closure stations. MTS Syringe Filler - to 15 Per Minute. RS8 & RS12 Syringe Filler - to 55 Per Minute. ProTrac Syringe Filler - to 120 Per Minute. Contact Us: Please contact us if you would like to receive additional information... (read more)Browse Packaging Machines Datasheets for Prosys -
Hamilton Company
Syringe for Neuroscience Research Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 uL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with minimal tissue damage and reduced variability. A unique, adjustable needle sleeve maintains rigidity and ensures a targeted injection path to an exact location. Two needle sleeve options are offered - one... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Precision Pipetting and Syringe Drives When inertness, accuracy, and high duty cycles matter, Hamilton is your clear choice. From precision syringe pumps to valves to pipetting modules, as a long-time supplier to top automation manufacturers, we 've built a reputation on exceeding customer expectations. Partner with us today and put our project experiences to work for you. (read more)Browse Pipettes and Tips Datasheets for Hamilton Company
-
Variations in Small-Volume Doses of a Liquid Antibiotic Using Two Paediatric Administration Devices
Although small volume measuring devices called Adapta - caps are available in New Zealand at a cost of approxi- mately $10, and have different sized syringes to facilitate withdrawal from small bottles, they are not frequently purchased by caregivers for use with antibiotics …
-
Seed germination in relation to salt concentration in three populations of Prosopis farcta
After taking several readings the water was removed from the assimilation chamber by inserting a syringe and needle through a serum cap on a port in the top of the assimilation chamber. This may suggest a protection adapta - .
-
Primary Packaging Considerations in Developing Medicines for Children: Oral Liquid and Powder for Constitution
… inductions seals located under bottle cap, or TE shrink bands applied to the bottle neck and cap . … sa- chet and are provided with a dosing device such as a graduated syringe , measuring cup, or … … liquid dose form from the bottle, a syringe adapter, for example, a syringe Adapta -CapR , is generally …
-
Trichoderma harzianum strain T-22 induces changes in phytohormone levels in cherry rootstocks (Prunus cerasus × P. canescens )
Fungal inocu- lation was carried out using a sterile syringe with 5 mL (approximately 50,000 conidiospores … … from the lower phase was transferred using a Pasteur pipette into a screw- cap vial, and the … … alteration in hormone levels, accompanied by a higher root length, could be an adapta - tive response induced …
-
Food-Borne Pathogens
At the place of sampling, using a syringe , aspirate the hemolymph from the adduc- tor muscle and … … from semiconfluent (70–80%) cell monolayers in 25-cm2 cell culture flasks (with screw cap ) and overlay the … … number of pas- sages, as RNA viruses are highly variable and can drift to cell-culture adapta - .
-
VI Latin American Congress on Biomedical Engineering CLAIB 2014, Paraná, Argentina 29, 30 & 31 October 2014
Printing syringe , partially filled with ink, were placed on a three-axis motion stage controlled by the … 2011) A dynamical study of the mechanical stimuli and tissue differentiation within a CaP scaf- fold based … Neural nets for adaptative filtering and adapta - tive pattern recognition IEEE Computer.
-
Handbook of Non-Invasive Methods and the Skin
The membrane with adhesive ring, needle, and syringe is removed, the region is dabbed with a piece … When a cadmium telluride detector mounted with a rubber cap is placed in contact with the labeled … Threshold tracking for assessment of long-term adapta - .
-
Abstracts
Background: Platelets intervene at various stages of innate and adapta - tive immune responses. … all neonates with TE are administered whole milligram doses of enoxaparin via insulin syringe at our center. and by the protein-rich protein ‘coat’ or ‘ cap ’ in the PS+ ones.
-
Molecular Plant Taxonomy
Use a 200 μL micropipette, a discardable Pasteur pipette or a syringe filled with 1× TBE buffer … The bottle should be closed, but the plastic cap must not be tightened! They have also implied that some of Johnson and Briggs’s “morphological and adapta - tional principles” needed critical …
-
Cardiac Pacing and Device Therapy
Fig. 6.33 The EnRhythm™ and Adapta ™ pacemakers (Image reproduced with permission of Medtronic, Inc. Silicone “end- caps ,” for insulating and sealing redundant 5 or 3.3 mm connector pins; adaptor … … polypropylene 60 ml Two 6″ polypropylene bowls Scalpel 18 gauge needle 10 ml syringe 20 ml syringe .
Indicates content that may require registration and/or purchase.