-
Supplier: Northrop Grumman Corporation
Description: providing an array of external subsystem interface capabilities. FlightPro™ is the central flight avionics collection point for incoming warning and caution advisory, communications management, aircraft controls and displays, data from navigation interfaces, multiple sources of
-
Supplier: Carlisle Interconnect Technologies
Description: EZMount® EFB display mounting provisions from CarlisleIT are engineered to adapt to angles and tight constraints of the flight deck while being easily adjustable by the flight crew for enhanced operation and safety. EZMount® EFB display mounting provisions from CarlisleIT
-
Supplier: Visual Sound, Inc.
Description: information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the 65VS10 adapts to your signage needs. Native Display Resolution - 1920 x 1080 (FHD) Contrast Ratio- 5,000:1 (Typ),
- Features: Flat Panel Monitor, LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Create a visual spectacle on an impressive scale with the M5520CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: advertisements, menu boards, financial information, or flight information with striking brilliance. With landscape, portrait and 5x5 tile mode capabilities, the M5203CCBA adapts to your signage needs. 1920 x 1080 Full HD 1080p Resolution 5,000:1 (DCR) Contrast Ratio High Brightness: 700 cd/m2
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M6503CCBA adapts to your signage needs. Full HD 1080p
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Airbus Group
Description: countries, with more than 600 being in-service worldwide today.. With more than 400 operators, these aircraft have collectively surpassed 1.5 million flight hours. Comfortable, quiet and panoramic The H120 comfortably seats one pilot and four passengers inside a wide, unobstructed cabin with
Featured Products Top
-
operations completely without a PC. Alternatively, data can be output in real-time via various interfaces to high resolution displays as well as for external processing or storage. The integrated web interface allows for operation and remote control of the ImageIR® 12300 by smartphone or tablet (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
More Information Top
-
Pro Line 21 integrated avionics system
Pro Line 21 flight decks are custom-configured with two to five adaptive flight displays that utilise a mix of AMLCD formats, including a 6 × 8 in and 8 × 11 in active area display.
-
FDS-2000 flight display system
FDS-2000 system components include adaptive flight displays (AFDs), a display control panel (DCP) and data concentrator uUnit (DCU).
-
AgustaWestland AW609
Instrumentation Three 355 mm (14 in) active matrix colour LCD adaptive flight displays , including two primary flight displays and one multifunction display.
-
Cessna 525 Citation CJ1 and CJ1+
Instrumentation Three-screen EFIS with 203 × 253 mm (8 × 10 in) adaptive flight displays .
-
Cessna 525A Citation CJ2 and CJ2+
Instrumentation Collins IFIS-5000 three-screen EFIS with 203 × 253 mm (8 × 10 in) adaptive flight displays .
-
TWR-850
The weather radar picture can be displayed on the Electronic Flight Instrument System (EFIS), Multifunction or Adaptive Flight Display (MFD/AFD) in a four-colour (green, yellow, red, and magenta) format.
-
Beechcraft 390 Premier IA
Instrumentation Rockwell Collins AFD-3010E integrated EFIS comprising two 254 × 203 mm (10 × 8 in) active matrix LCD adaptive flight displays providing PFD and MFD functions, with CRT HSI and back-up electromechanical rate/sensor/attitude instrument and ASI on right side …
-
Beechcraft 1900D
Pro Line 21 features video capable Adaptive Flight Displays (AFD), dual Attitude Heading Reference Systems (AHRS), dual Reduced Vertical Separation Minimum (RVSM), compliant Air Data Computers (ADC) and electronic Engine Indication System (EIS).
-
Challenger 601
In the Challenger 601, the system comprises four 10×8 in AMLCD Adaptive Flight Displays , the FMS-6000 FMS, AHS-3000 Attitude Heading Reference System (AHRS), TCAS-4000 Traffic Alert and Collision Avoidance System, TWR-850 turbulence weather radar and Pro Line radios.
-
EIS-3000/EICAS-5000
A typical EIS-3000 utilises two large colour adaptive flight displays (AFDs), a display control panel (DCP) and two to four EIS data concentrator units (DCUs).
Indicates content that may require registration and/or purchase.