-
Supplier: Accuris
Description: PLATE, IDENTIFICATION, ALUMINUM FOIL, ADHESIVE BACKED MODIFICATION APPLIED
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1"
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Shurtape Technologies, LLC
Description: Linered cold temperature aluminum foil tape for joining and sealing aluminum-backed and fibrous insulation and metal ductwork, and to repair metal and sheet metal. Designed with an acrylic adhesive and tested in accordance with UL 723, AF 914CT delivers an airtight
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 3 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
-
Supplier: Shurtape Technologies, LLC
Description: Cold temperature aluminum foil tape for use in temperatures ranging from -20 F to 260 F when joining and sealing aluminum-backed or fibrous insulation and metal ductwork, as well as when repairing metal and sheet metal. AF 975CT is linered, designed with an acrylic
- Width: 1.889763779527559 to 3.779527559055118 inches
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 4 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. General Purpose. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources.
- Thickness: 0.0031 inches
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. Premium Grade. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists
- Thickness: 0.0046 inches
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. Premium Grade. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists
- Thickness: 0.0046 inches
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. General Purpose. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources.
- Thickness: 0.0031 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: label and adhesive material. This calibration label uses aluminum foil for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the
- Features: Adhesive Backed
-
Supplier: R. S. Hughes Company, Inc.
Description: label and adhesive material. This calibration label uses aluminum foil for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the
- Features: Adhesive Backed
-
Supplier: R. S. Hughes Company, Inc.
Description: proper label and adhesive material. This calibration label uses aluminum foil for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of
- Features: Adhesive Backed
-
Supplier: R. S. Hughes Company, Inc.
Description: label and adhesive material. This calibration label uses aluminum foil for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the
- Features: Adhesive Backed
-
Supplier: Budnick Converting, Inc.
Description: 322 is a 2mil, aluminum foil backed tape, primarily used for taping joints and seams against moisture and vapor on foil jacketing insulation.
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 8.0625 lbs/in
- Features: Specialty / Other
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: Cole-Parmer
Description: aluminum foil films (13024-16 and –18) feature a strong medical-grade adhesive for less roll back when removing the paper backing; also conform well to the plate shape. These films are easily pierceable with single or multichannel pipettors and robotic probes.
-
Supplier: Cole-Parmer
Description: aluminum foil films (13024-16 and –18) feature a strong medical-grade adhesive for less roll back when removing the paper backing; also conform well to the plate shape. These films are easily pierceable with single or multichannel pipettors and robotic probes.
-
Supplier: Budnick Converting, Inc.
Description: DW 417 is comprised of a 1 mile dead soft aluminum foil, backed with a flexible weave glass cloth. It conforms to irregular curved surfaces and remains flexible during use. DW 417 carries approval to the ASTM - E595-07 outgas testing and has a maximum use temperature of 390°F.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: 626-20 is a 20mil, aluminum foil backed, butyl adhesive, primarily used for sealing metal and wood surfaces.
- Thickness: 0.02 inches
- Features: Specialty / Other
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Thickness: 0.0005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: PET / Polyester
-
Supplier: Maxi Adhesive Products, Inc.
Description: Heat reflective aluminum back glass cloth, single coated with a high temperature pressure sensitive silicone adhesive. Non Flammable
- Width: 1 inches
- Backing: Metal Foil / Sheet
-
Description: Polyken 626-20 Foilastic Flashing Tape - PREMIUM 20 MIL PRINTED Aluminum foil backed butyl adhesive flashing tape. Applications Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 4.75 to 14.5 lbs/in
- Temperature Resistance: -37.22222222222222 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Supplier: Deviser, Inc.
Description: Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place
- Features: Abrasion / Scratch Resistant, Removable, Safety / Flagging, Specialty / Other
- Backing: Metal Foil / Sheet
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Thickness: 0.0007 to 0.005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: Plastic / Polymer
-
Supplier: SAE International
Description: metal or composite bar that would be used in ground vehicles, marine products, and aircraft. The damping materials could be homogeneous, nonhomogeneous, a combination of homogeneous and nonhomogeneous, used in conjunction without or with an inelastic material (such as aluminum foil) in
-
Supplier: JBC Technologies, Inc.
Description: can sheet materials in sizes ranging from as small as a few millimeters up to many feet in length. Embossing Need to improve the formability of your thin gauge aluminum or foil-faced insulation? JBC Technologies can emboss your foil and other materials in rolls up to 60” wide.
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
-
Supplier: FX PCB Co., Ltd.
Description: lower than polyamide materials. ADHESIVE LAYER Adhesives are not used in all flexible printed circuit boards. There are boards that have only a base material and a conductive layer in their composition, without the use of adhesive. But most products require an adhesive
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
-
Supplier: FX PCB Co., Ltd.
Description: size and weight. Single layer aluminum backed PCBs: Single-layer PCBs with an aluminum substrate is known as single-layer PCBs with an aluminum substrate. The boards’ layout is quite similar to copper-backed PCBs, but there is a distinction in that aluminum
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
used in food packaging for dry food, boiled pouch, standing pouch, and aluminum retort packaging applications. It is suitable for foil and non-foil laminations in food packaging. It is used in flexible retort packaging, pouches and bags for frozen food, pet food/treats and snacks (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
ideal for measuring and control, peripherals, interfaces, switchboxes, modems, laboratory equipment and medical/wellness devices. Each ABS (UL 94 HB) enclosure comprises a top and bottom section. Combining flat and high tops and bases creates a wide range of sizes. Aluminum front (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
is a metallic foil helically wrapped around the cable with overlap. A variety of foil options can be utilized, however, most common is aluminum laminated with a polyester backing. Variations or combinations of the standard types are often used to provide a custom solution to a particular application (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
manufactures the custom aluminum parts in-house. One recent project of this type involved OKW’s CARRYTEC handheld enclosures. Two brackets fitted to the lid allowed a display to be flush mounted; a self-adhesive label covered the join between screen and case. Another mounting plate, fitted (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
of the enclosure for flush wall mounting. Adhesive rubber feet are included with each enclosure which prevent unwanted movement when mounted on a desk or tabletop. Aluminum inner panels are available for all sizes. The enclosure lid is secured by installing four self-tapping Plastite screws (read more)
Browse Industrial Enclosures Datasheets for DigiKey -
-molded foot slots on the back of the enclosure for flush wall mounting. Each enclosure includes adhesive rubber feet, which prevent enclosures from jostling and sliding when mounted on a desk or tabletop. The enclosure lid is secured by installing four self-tapping Plastite screws into pre (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
on desired weight, conductivity, or open area to meet exact application requirements. Dexmet MicroGrid® Advantages Lightning protection materials are available in either copper or aluminum in a wide range of (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. Easy Installation Ultra-Thin Flexible Heaters are easy to install. Simply remove the back adhesive and apply to the surface of the item to be (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
introduced. Some of the newer platforms vehicles have quantities exceeding 200. The primary material is phosphor bronze, which by chemistry is a lubricating metal, but stainless steel and aluminum are also commonly used in harsh environments or light duty respectively. High performance gaskets are also (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
detection over distances up to 20 meters. A quadrature output results in accuracy up to 0.01mm, with single-increment repeatability (0.01mm/count) at speeds up to 20 m/s. AME95 series IP67 encoder bodies are user-positioned above the ATI series adhesive-backed flexible tape. A generous 2 (read more)
Browse Datasheets for Automationdirect.com
More Information Top
-
States > California > State > Regulations > Title 25 - Housing and Community Development > Division 1 - Housing and Community Development > [25 CCR division 1,...
… 1/2 in. by 4 in. in size and shall either be typed on a piece of paper hermetically sealed between two pieces of plastic with a 1/4 in. border of clear plastic around the paper, or printed on adhesive backed aluminum foil .
-
Estimating local seeing at the DCT facility
Several observatories have coated their domes with adhesive backed aluminum foil tape such as 3M product #425.
-
Sensor and actuator integrated low-profile robotic origami
One was adhesive backed aluminum foil with 80 µm thickness and the other was conductive fabric 100 µm in thickness.
-
The synthesis of surface reactance using an artificial dielectric
11.SURFACE CONSTRUCTION AND DESIGN The anisotropic slab was built by laying adhesive backed alu- minum foil on a polystyrenefoam base(Fig. 1).
-
Experimental data for groundwave propagation over cylindrical surfaces
a discontinuity in height equal to t.he thickness of t,he adhesive backed aluminum foil (0.0125 cm).
-
Considerations for application of mineral insulated electrical resistance heating cable
Adhesive backed aluminum foil tape is the easiest to apply since it forms easily over the heating cable and the adhesive will hold it in place until the thermal insulation is installed.
-
An Electromagnetic Probe for Detecting and Locating Discharges in Large Rotating-Machine Stators
Capacitive coupling was accomplished through a band of ad- hesive backed aluminum foil wrapped around the insulated con- ductor, about 1 inch beyond the stress grading coating.
-
Real-time model base fault diagnosis of PV panels using statistical signal processing
PV temperature is sensed with type K thermocouple (Silicone rubber patch with self- adhesive aluminum foil backing ) that mounted on panels, also RMS voltage and current value are captured by national instrument data acquisition (NI DAQ 6212 USB).
Indicates content that may require registration and/or purchase.