-
Supplier: APM Hexseal Corp.
Description: SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures
- Outside Diameter: 1 inch
- Number Size: 1/4"
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: APM Hexseal Corp.
Description: APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The
- Outside Diameter: 1.00000054 inch
- Metric Size: M 8
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: Precision Polymer Engineering Ltd.
Description: standard imperial rubber washers and metric rubber washers, as well as non-standard sizes and custom shaped washers. Standard flat washers and lipped washers are manufactured using compression or injection molding from an extensive range of elastomer
- Washer Type: D-shape Washer, Flat / USS Washer
- Material: Rubber
-
-
Supplier: RS Components, Ltd.
Description: Vibetech - M10 Bolt Isolation Kit
- Features: Other
- Material: Rubber
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO MIL-DTL-5423 PANEL BUSHING SEALS; PERFECT FOR PROTECTING TOGGLE SWITCHESZAGO panel bushing seals: Prevent toggle switches from being damaged by contaminants, i.e., air, saltwater, precipitation, dust, dirt, oil, bacteria, and moisture Meet Mil-DTL-5423 Molded from silicone rubber that
- Material: Rubber, Steel
- Washer Type: Self-sealing Washer
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Inside Diameter: 0.078 inch
- Outside Diameter: 0.40625 inch
- Thickness / Working Height: 0.1875 inch
- Features: Other
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Benefits Robust material seals for the component lifetime Adaptability of rubber layer enables effective sealing of surface imperfections such as scratches or cavities and prevents micro-leakage Very tight fit offers virtually leak-free sealing Fully bonded rubber-metal-rubber
- Washer Type: Flat / USS Washer, Self-sealing Washer
- Features: Other
- Material: Rubber
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Inside Diameter: 0.17 inch
- Outside Diameter: 0.375 inch
- Thickness / Working Height: 0.09375 inch
- Washer Type: Flat / USS Washer
-
Supplier: Essentra Components
Description: Cable Gland Washers are suitable to use with Essentra's range of Cable Glands and Locknuts. Made of Neoprene, they are quick-fitting and easy act as a seal.
- Features: Other
- Material: Rubber
-
Supplier: Aero Rubber Company, Inc.
Description: Aero Rubber can manufacture rubber washers from both sponge and solid rubber compounds. Several manufacturing processes can be used depending on the customer’s part requirements as to its environment, function, quantity, etc. Die Cut with or without Pressure Sensitive
- Washer Type: Flat / USS Washer, Self-sealing Washer
- Material: Rubber
Find Suppliers by Category Top
Featured Products Top
-
& adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD screens Screens and displays in vehicles Aviation display lighting & airport lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
of the enclosure for flush wall mounting. Adhesive rubber feet are included with each enclosure which prevent unwanted movement when mounted on a desk or tabletop. Aluminum inner panels are available for all sizes. The enclosure lid is secured by installing four self-tapping Plastite screws (read more)
Browse Industrial Enclosures Datasheets for DigiKey -
-molded foot slots on the back of the enclosure for flush wall mounting. Each enclosure includes adhesive rubber feet, which prevent enclosures from jostling and sliding when mounted on a desk or tabletop. The enclosure lid is secured by installing four self-tapping Plastite screws into pre (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. With a flowable 1-part adhesive, it is possible to apply a coating with thermally conductive properties. This approach has successfully been used to coat the back of large-scale mega screen LED displays, offering environmental protection and effectively removing heat from the diodes. As the (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
conductive properties. This approach has successfully been used to coat the back of large-scale mega screen LED displays, offering environmental protection and effectively removing heat from the diodes. As the adhesive will be in contact with sensitive metals such as copper, it is essential (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Services Die cutting is a fabrication process that cuts shapes from materials, such as adhesives, film, foam and rubber. Precision die cutting is an effective method for producing custom parts at high volume within a tight tolerance range. ABLE Rotary Die Cutting (read more)
Browse Die Cutting Services Datasheets for Quantaflex Printed Electronics Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Datasheets for CHT USA Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
& adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD screens Screens and displays in vehicles Aviation display lighting & airport lighting (read more)
Browse Datasheets for CHT USA Inc.
More Information Top
-
A method for testing the effects of fluids on rat skin using acrylic chambers.
Methyl methacrylate chambers with hemispherical test domes were made and attached to rubber washers of larger diameter, which in turn were attached to the skin of the back of the rat using an alkyl cyanoacrylate (Eastman 910 adhesive ).
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… sourced from abroad include: Greases; nitrogen cartridges; primers; solvents; sealing compounds; lubricants; anti-seize pastes; adhesives ; refrigerants; anti-freeze/coolants; plastic … … sealing materials/assemblies/rings/o-rings/seals/ring wear/moldings/ring backs /guides/wipers/rods/bases/seal steps/packing materials/v-belts/cable ties/boots/louvers/sleeves/fuel tanks/caps; rubber pads/tapes/mudguards/belts/hoses and assemblies/fittings/brake hoses/fasteners/sound insulators/gaskets/ washers /seals/covers/guards/mounts/vibration mounts/moldings/air baffles/dampers/valves/bushings/boots/valve vacuators …
-
Federal Register > Tuesday, July 30, 2013 > [78 FR 45911] Fort Mill, South Carolina
The components and materials sourced from abroad include: Resins (colored pigments); paints; inks; grease; adhesives ; loctite; polyethylene, polypropylene, polystyrene … … knobs; O-rings; seals; washers ; retaining clips; chuck key … … spacers/fasteners; drive belts; Styrofoam; rubber tubing and hoses; backing pads; caps plugs; polisher …
-
ENVIRONMENTAL CARCINOGENESIS IN MAN AND ANIMALS
… varnishes, acoustical compositions, acoustical and building and paving blocks, adhesives compositions for roofing, armature … … chewing gum, tiles, shingles, rubber , fuel, lacquers, disin- fectants … … concrete, leather composition, mirror back- ing , mortar, putty, pipes, planks … … rotogravure ink, shoe fillers, washers , frothing oils, linoleum tars …
-
Federal Register > Friday, November 6, 2015 > [80 FR 68836] Foreign-Trade Zone (FTZ) 39-Dallas/Fort Worth, Texas; Notification of Proposed Production Activity,...
… abroad include: Adhesives; plastic rods; plastic tubes; plastic bushings; self- adhesive plastic electrical tape; plastic … … plastic gaskets; plastic insulation; rubber gaskets; rubber pads; rubber … … spacer studs; steel lock washers ; steel washers; steel rivets … … boards; electrical boards; box back panels; electronic integrated circuit …
-
Federal Register > Monday, January 28, 2013 > [78 FR 5773] Whitewater, Edgerton and Jefferson, WI
… materials sourced from abroad include: Lubricating oil; paints and varnishes; adhesives /glues; steel reinforced hose … … and assemblies; articles of rubber ; including hoses reinforced with … … assemblies; articles of aluminum ( backed foil, spacers, supports, covers … … filters/elements; catalytic converters; pressure washers ; water jet project machines …
-
Federal Register > Thursday, November 13, 2014 > [79 FR 67414] Foreign-Trade Zone (FTZ) 127-West Columbia, South Carolina; Notification of Proposed Production ...
… operator seats for wheel loaders; pads; side panels; welded metal pipe assemblies; steel plates for wheel loaders; plates, vinyl adhesive ; cork plugs, multiple uses … … cabs for wheel loaders; rubber hydraulic piping; seals; seat … … for wheel loader cabs; washers /spacers for wheel loaders … … brackets; button horns; buzzers, electrical system; flashers and holders; front light assemblies; lamps, back up; strobe lights …
-
A speargun for the collection of small fishes for research purposes
For additional protection, a similarly pierced piece of felt with an adhesive backing (e.g., from a felt pad used on the bottom of chair legs to prevent scratch marks on the floor) is attached proximally to the washer . The speargun is easily operated by pulling back the posterior rubber -band holder through the full range …
-
Primary mirror segment assembly integration and alignment for the James Webb Space Telescope
… is moved up to allow working room to apply Hysol® EA 9394™ epoxy adhesive , which is wiped … The PAIF lowers the PMSA back into position, GSE bolts, Vitro synthetic rubber washers , and steel backup washers are installed and slightly tightened to hold the PMSA in location while inducing the least amount of strain practical.
-
Apparatus for the determination of minute quantities of moisture
Metal- backed P.T.F.E. may be fixed to a support by soldering or mechanical means and the makers claim that the adherence of the metal bond is such that satisfactory hermetic joints can be achieved. Laminates of P.T.F.E. bonded with rubber may be used as valve and pump diaphragms. washers , seals and flexible couplings.
Indicates content that may require registration and/or purchase.