Products/Services for Adiprene Adhesive
-
Industrial Adhesives - (1386 companies)Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...Substrate / Material CompatibilityDissimilar SubstratesIndustry -
Epoxy Adhesives - (549 companies)Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage. Epoxy adhesives are very common thermoset adhesives used in a wide... -
Adhesive Tapes - (933 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes... -
Acrylic Adhesives and Acrylate Adhesives - (197 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction... -
Polyurethane Adhesives and Sealants - (322 companies)Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems. Polyurethane adhesives and sealants provide excellent flexibility, impact resistance... -
Specialty Adhesives, Sealants, and Compounds - (315 companies)Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions. Specialty adhesives, sealants, and compounds are specialized and/or proprietary products...
-
Rubber Adhesives and Sealants - (182 companies)Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic...
-
Thermoset Adhesives - (143 companies)Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions. Thermoset adhesives are crosslinked polymeric resins that are cured...
-
Cyanoacrylate Adhesives - (169 companies)Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues. Description. Cyanoacrylate adhesives are one-part...
-
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
Product News
-
Beijing Grish Hitech Co., Ltd.
Fiber Adhesive Special Properties. Long life after mixing, easy to operate, low skin allergy, easy to seep into the fiber beam, when cured, the color turns from amber to crimson. Fiber adhesive is generally recommended for other super-thick sections. When using, recommend turning it into colloid at room temperature or slightly higher dry room temperature, then raising the temperature to make it completely cured. It is suitable for brushing, dripping, watering, or mechanical drip process. (read more) -
Ellsworth Adhesives
Need Adhesives for Filter Assembly? In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
ELANTAS North America LLC
Adhesives for Specialty Applications Adhesives for Specialty Applications. ELANTAS offers. Adhesives for specialty filtration applications. Performance and industrial adhesives. Epoxylite (R) Hi-Temp adhesives for aerospace and aviation. Specialty adhesive primers. Depending on your individual requirements, we offer different search and selection functions to help you find the appropriate material. The listed products are an extract from our actual product portfolio. More products are available on request. Chemistry. From our... (read more)Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
Ellsworth Adhesives
Industrial Bonding & Lamination Adhesives Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives
Replace Mechanical Fastening with Adhesives Many truck and trailer manufacturers are making the switch to adhesives instead of traditional welding and fastening. Lowering fuel cost, wind drag, and weight has become an important component in manufacturing specialty vehicles. Parker LORD (R) offers a variety of acrylic, epoxy, and urethane structural adhesives. With help from an industry expert, Ellsworth Adhesives can assist you with product selection and implementing a new production process. (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
ELANTAS North America LLC
Custom Thermoset Adhesives ELANTAS PDG, Inc. manufactures custom thermoset adhesives to match your specifications. (read more)Browse Thermoset Adhesives Datasheets for ELANTAS North America LLC -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives
Improve Aircraft Manufacturing with Adhesives Ellsworth Adhesives offers a wide range of ISO 9001, MIL-SPEC, and AS9120B certified adhesives for both interior and exterior aircraft applications. These products are designed for construction, repair, and maintenance of aircraft structures, engines, and systems. From fire retardant adhesives and metal bonding to interior electronics and honeycombing, we provide durable, high-performance solutions for. every aerospace need. Our expert Engineering Sales Representatives are ready to help you... (read more)Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives
Need an alternative to liquid adhesive? TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB TM Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Adhesives.org
Adhesive & Sealant Application Videos Adhesives.org is your ONE SOURCE for Adhesive & Sealant VIDEOS featuring new products, market-specific applications, and solutions to the most demanding fastening & bonding challenges. (read more)Browse Standards and Technical Documents Datasheets for Adhesives.org
-
MOUND LABORATORY PROGRESS REPORT FOR SEPTEMBER 1962
The Adiprene adhesives had low tensile strength but had high flexibility.
-
Safety handling characteristics of LX-04-1
… caliber rifle bullet at 836 m/s into the center of a 3.2-mm-thick cold-rolled steel plate welded across the end of a 2-in. steel pipe nipple in which we have encapsulated with Adiprene adhesive a 50.8 mm …
-
Analysis and cleaning of dirty W48 pits
varies Adiprene Adhesive .
-
Energy & technology review, November--December 1993
removing most of the high explosive from the unit, they again ran hol waler over the pit to soften lhe adiprene adhesive thai bonded the high explosive to the pit.
-
Analysis and cleaning of dirty W48 pits
varies Adiprene Adhesive .
-
Behavior of a plasma in a high-density gas-embedded Z-pinch configuration
adhesive ( Adiprene ).
-
Partitioning of residual D-limonene cleaner vapor among organic materials in weapons
Material UF-TATB LX-13 LX-16 Kel-F 800 Molded Desiccant Pyralux (asDet PUR Lock Foam Silicone Stress Silastic Adhesive Adiprene L-100 i EMR Silicone Mass (g) .
-
NMR Investigation of Filler Effects of (Gamma) Irradiation in Polyurethane Adhesives
We have studied the aging of Adiprene polyurethane adhesives in the presence and absence of oxygen while exposed to ionizing radiation by a number of NMR and mechanical testing methods.
-
MOUND LABORATORY PROGRESS REPORT FOR JANUARY 1964
A Polyol-MOCA cured Adiprene conductive adhesive formulation had good tensile bond strength, but it did not retain good electrical conductivity after heating at 160°P.
-
High Shock, High Frequency Characteristics of a Mechanical Isolator for a Piezoresistive Accelerometer, the ENDEVCO 7270AM6*
The materials chosen were: Silicone (GE RTV 511), Adiprene , Adhesive Film (3M), and Ethylene Propylene (EPDM) rubber.
Indicates content that may require registration and/or purchase.