Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 174 MHz
- Bandwidth: 230,000 kHz
- VSWR: 1.22 :1
- Operating Temperature: -10 to 40 C
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 750 MHz
- Bandwidth: 806,000 kHz
- VSWR: 1.12 :1
- Operating Temperature: -10 to 40 C
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 470 MHz
- Bandwidth: 860,000 kHz
- VSWR: 1.06 :1
- Operating Temperature: -10 to 40 C
-
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 470 MHz
- Bandwidth: 860,000 kHz
- VSWR: 1.22 :1
- Operating Temperature: -10 to 40 C
-
Supplier: Newport MKS
Description: The TBF-1550-2.0 Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.6 nm tunable filter model is offered, having a 1535–1565 nm tuning range. The filter features high isolation, low
-
Supplier: Newport MKS
Description: The TBF-1550-2.0-FCUPC Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.8 nm tunable filter model is offered, having a 1535–1565 nm tuning range. The filter features high isolation,
-
Supplier: Newport MKS
Description: The TBF-1550-2.0-FCAPC Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.6 nm tunable filter model is offered, having a 1535–1565 nm tuning range. The filter features high isolation,
-
Supplier: Newport MKS
Description: A 0.8 nm tunable filter model is offered, having a 1535–1565 nm tuning range. The filter features high isolation, low insertion loss, low back-reflection and low polarization sensitivity. A thin film coating interference filter, located between two angled fiber optic
-
Supplier: ValueTronics International, Inc.
Description: The 3500 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including
- Filter Type: Bandpass
-
Supplier: TMP Pro Distribution
Description: The KSub is a dual-12" bandpass design, constructed of premium birch and includes high-quality, low-noise casters. The subwoofer features a threaded pole receptacle for a positive, wobble free connection to a threaded speaker pole (included). Remote gain control capability is offered via a
- Sound Pressure Level: 128 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 44 to 148 Hz
- Application: Music / Audio Systems
-
Supplier: Richardson RFPD
Description: between 11 GHz to 20 GHz by applying a center frequency control voltage between 0 V to 15 V. This tunable filter is a smaller alternative to switched filter banks and cavity tuned filters. The ADMV8420 has minimal microphonics due to the monolithic design and provides a
- Bandwidth: 11,000,000 to 20,000,000 kHz
- Insertion Loss: 5 dB
- VSWR: 2.204 :1
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SF25500 tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter design is
- Frequency (Fc): 250 to 500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SBPF-1000-2000-05-N tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter
- Frequency (Fc): 1,000 to 2,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SBPF-0125-0250-05-N tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter
- Frequency (Fc): 125 to 250 MHz
- Insertion Loss: 1.3 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SBPF-1500-3000-05-N tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter
- Frequency (Fc): 1,500 to 3,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: NuWaves Ltd.
Description: The RF200-2500TUNV1 is the first in a family of premier high-performance, wideband RF Tuners (HiPerTUNER™) designed for front-end receiver and transmit applications where stringent RF filtering of the signal-of-interest is required with superb out of band rejection. The RF Tuner is digitally
- Frequency (Fc): 1,350 MHz
- Bandwidth: 1,150,000 kHz
- VSWR: 2.5 :1
- Operating Temperature: -20 to 50 C
-
Supplier: ValueTronics International, Inc.
Description: filters, a psophometric filter, and a deemphasis network Small, lightweight unit ideal for field use if battery version ordered GPIB version for systems use Simplify the measurement of amplitude and frequency modulation on signals in the range 1.5 MHz to 2 GHz. By eliminating the need
-
Supplier: Richardson RFPD
Description: decimation filter with programmable decimation factor. An automatic gain control (AGC) circuit gives the AD9864 12 dB of continuous gain adjustment. Auxiliary blocks include both clock and LO synthesizers.The high dynamic range of the AD9864 and inherent antialiasing provided by the band-pass
- Resolution: 24 bits
- Sample Rate: 375 kSamples/Sec
- Package Type: CSP
-
Supplier: Mahr Inc.
Description: innovative roughness evaluation software. Features Over 80 surface parameters for R-, P- and W-profiles according to current ISO/JIS or MOTIF standards (ISO 12085) Bandpass filter Ls in accordance with current standard; Ls can also be switched off or varied as required. Comprehensive
- Vertical (Z) Range: 0.009842525 to 0.029527575 inch
- Traverse Length: 0.022047256 to 2.2047256 inch
- Applications: Aerospace / Defense, Automotive, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
- Mounting / Loading Options: Benchtop
-
Supplier: Richardson RFPD
Description: signals. T/R switches route the IF signal to the transmit image reject mixer. Next, the up-converted signal is either directly connected to an RF amplifier, or, in the packaged case, is routed through a bandpass filter inside the package and amplified afterward. The RF amplifier
- Input Frequency Range: 24,250 to 29,500 MHz
- Features: Other
- Converter Type: Upconverter / Downconverter
-
Supplier: Shanghai Optics
Description: our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic polarizer. The two pieces are
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
-
Supplier: TSI Incorporated
Description: Adjustable camera mount with rails Slit aperture Bandpass filter Neutral density filter Manual Software and key To learn more about PIV instrumentation and the many areas of research this system is involved in, attend TSI's Fluid Mechanics Webinar Series presented by our
-
Supplier: TMP Pro Distribution
Description: measurements to IIR and FIR filters that actively adjust time, frequency and amplitude response to a maximally flat bandpass target. The result is a speaker that behaves equally well across the entire sound field. DEEP™ and excursion limiting allow for extended low-frequency response
- Sound Pressure Level: 126 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 56 to 20,000 Hz
- Speaker Size: 10 inch
-
Supplier: TMP Pro Distribution
Description: signal processing is employed throughout, providing levels of sonic clarity and total output that defy all expectations for a product in this category: Intrinsic Correction™, first featured in our high-end line array products maps 65-75 spatially-averaged measurements to IIR and FIR filters
- Sound Pressure Level: 134 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 37 to 20,000 Hz
- Application: Loudspeaker / Public Address
-
Supplier: TMP Pro Distribution
Description: measurements to IIR and FIR filters that actively adjust time, frequency and amplitude response to a maximally flat bandpass target. The result is a speaker that behaves equally well across the entire sound field. DEEP™ and excursion limiting allow for extended low-frequency response
- Sound Pressure Level: 128 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 48 to 20,000 Hz
- Speaker Size: 12 inch
Find Suppliers by Category Top
Featured Products Top
-
protect the device. The setup may also require a low pass or bandpass filter. Our company worked with a client that was testing a Bluetooth device, at a frequency range below the Bluetooth signal, with a preamp. But the Bluetooth test device emitted a signal strong enough to destroy the preamp (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
input can burn out the first stage of a preamp. For example, A.H. Systems carries a preamp model (PAM-0118P) with a built-in limiter to protect the device. The setup may also require a low pass or bandpass filter. Our company worked with a client that was testing a Bluetooth device, at a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Variations in Calibrations of Radiometers Using Cut-on Optical Filters
The spectral bandpass of infrared radiometers using thermopile detectors are often controlled with a 6 um cut-on filter. These filters normally have a cut-on tolerance of +1 um and the cut-off wavelengths are determined by the substrate transmission, which is usually germanium or silicon
More Information Top
-
Modal control of mechanically coupled NEMS arrays for tunable RF filters
… though it can be applied to 1-d arrays, resulting in ad- justable one-mode selection with enhanced output signal, the same results can be obtained in 2-d arrays with the advantage of allowing adjustable bandpass filters to be ob- tained …
-
An Electronically Adjustable Amplitude of OTA-Based Sinusoidal Nonlinear Oscillator
[3] Jefferson W. Hall, J.Alvin Connelly “ An Electronically Adjustable Bandpass Filter ”, IEEE-CNF 9-12 Aug. 1992 Page(s):1116 - 1119 vol.2 [4] P.Pranayanuntana, P.Kaewsaiha, “A design of an OTA-based Sinusoidal Nonlinear Oscillator” The Proceedings …
-
On the application of GPR for locating underground utilities in urban areas
Header editing Distance normalization Horizontal scale adjustment Vertical scale adjustment Bandpass filtering Surface position adjustment Automatic gain control FIR filtering Background removal Deconvolution Low-pass filtering .
-
Noise and Vibration Analysis: Signal Analysis and Experimental Procedures
The effect of double -impact on the force spectrum .
-
A frequency‐locked adaptive filter
Basil Barber, ‘A self adjustable bandpass filter picks off weak signals despite noise’, Electronics, 42, 104-107(1969).
-
http://dspace.mit.edu/bitstream/handle/1721.1/42165/228658295-MIT.pdf?sequence=2
With adjustable bandpass filters and a new relative compare demodulator, the receiver achieves 10- 3 BER with -99 dBm sensitivity at 100 kbps.
-
Membrane noise voltage analyses
The noise voltages are, therefore, filtered before erosseorrelation with the adjustable bandpass filters mentioned above.
-
OSA | Adjustable Bandpass Filter Employing a Prism
Adjustable Bandpass Filter Employing a Prism .
-
A 2.5 nJ/bit 0.65 V Pulsed UWB Receiver in 90 nm CMOS
Using duty-cycling, adjustable bandpass filters , and a relative-compare baseband, the receiver achieves 2.5 nJ/bit at 10 3 BER with .
-
Adaptive filtering using heterodyne frequency translation
So by using a bandpass filter for the fixed filter results in a adjustable bandpass filter .
Indicates content that may require registration and/or purchase.