-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 6.25 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 2.75 inch
- Length: 2.87 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.16666666666666666 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.06 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.5 inch
- Length: 2.5 inch
-
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.9999999999999999 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1.25 inch
- Length: 1.5 inch
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic particles transmit
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 2,000 rpm
- Operating Voltage: 6 to 24 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,400 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 24 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: SG Transmission
Description: Permanent magnet hysteresis clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key
- Torque Rating: 0 to 0.0442477876106195 Ft-lbs
- Speed: 1,800 rpm
- Diameter: 1.0236226 to 2.2047256 inch
- Length: 1.1023628 to 1.43700865 inch
-
Supplier: Andantex USA, Inc.
Description: Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque,
- Bore Diameter: 0.6692917 inch
- Diameter: 4.330711 inch
- Length: 5.7874047 inch
- Weight: 9.9 lbs
-
Description: High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between synchronous- and hysteresis clutches according to the function
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: slip through in a jolting manner. High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between synchronous- and hysteresis
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
Supplier: Ogura Industrial Corp.
Description: RELIABLE AND STABLE TORQUE The PB/PC series have been designed to maintain high performance in continuous slip applications within their heat dissipation range. FORCED AIR COOLING Units come equipped with inlets and outlets for forced air. Forced air cooling provides additional heat
- Torque Rating: 144 Ft-lbs
- Power: 0.150104683109116 HP
- Rotational Speed: 1,800 rpm
- Operating Voltage: 24 volts
-
Supplier: SG Transmission
Description: Permanent magnet hysteresis clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key
- Torque Rating: 0.368731563421829 to 5.1622418879056 Ft-lbs
- Speed: 700 to 1,800 rpm
- Bore Diameter: 0.5905515 to 0.6299216 inch
- Diameter: 3.2283482 to 6.5354366 inch
-
Description: slip will increase, Continuous high slip will cause the fluid temperature to rise, at the designated temperature speed probe will change the magnetic specification, TVPS magnetic sensor will test overheating, sound an alarm , light an alarm or cut out the drive motor.
Find Suppliers by Category Top
Featured Products Top
-
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries -
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different designs. They allow you to install the screw in a usual (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
strap wrench that is light in weight but gives excellent gripping power. 4) Adjustable Wrenches For ultimate precision, adjustable wrenches feature smooth jaws that help you work comfortably and give you the grip you need. Comfort grip is another (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
slip clutches on both gripper and wrist rotator. Add to that a robust monitoring you've got a recipe for ruggedness. "We haven't returned a single motor that I know of," Bieber says. The wireless control scheme for the robots makes controlling electrical noise a particular concern. The team (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Stock Drive Products & Sterling Instrument - SDP/SI
In-House Engineering and Manufacturing Expertise
SDP/SI delivers precision-engineered
(read more)components, gear systems, and electromechanical assemblies for medical applications, combining in-house engineering, advanced CNC manufacturing, and scalable production capabilities to help OEMs accelerate development, improve manufacturability, and achieve reliable, high-quality production outcomes.
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
CR4 - Thread: 4x4 Vehicle Recovery Capacity
A slipping clutch seems the obvious answer, and Magne, USA make a magnetic clutch where you can adjust the torqe with the current.
-
Abstracts of metalworking literature
Some advantages for the static d.c. drives, magnetic clutch drives, static a.c. drives, mechanical adjustable speed drives, a.c. motors and the round rotor induction … the continuous drawing machines. de=d blocks, spoolers, wet drawing slip type machines, wire insulation…
-
Handbook of Fractional-Horsepower Drives
…519 slip changing 137 slip frequency 372 slip rings 50 slip -frequency compensation 373 slot … smoothing capacitor 355 soft magnetic 431 space vector 95 … 66 sparks 61 speed adjusting range of the peristaltic … 528, 541 speed dependent clutch 490 speed proportional damping…
-
Dubbel
In contrast with so far considered designs, drehnachgiebige clutches always operate it with a rotation speed difference between only and drive side, the so-called slip with s ¼ 1 À v that is adjustable through operating conditions. .... By the induction clutch, serve magnetic fields as transmission medium.
-
Dubbel
…level O 29 force wheels Q 43 -, electromagnetically actuated clutches G 68 -, hydraulically actuated clutches G 68 -, clutch-braking-combinations G 67 -, lamella clutch G 67 -, magnetic powder clutch G 67 -, mechanical actuating … Q 6 force final- slip -function Q 56 force … throttling R 37 -, in channel wheel R 33 -, in paddle wheel R 33 -, adjustable blades R 38…
-
Mechanical and Electrical Technology IV
Automotive brake pedal first in a release the state to adjust the value of the magnetic powder clutch exciting current, set the road types, control the rotation … the speed of change, the electronic control unit to adjust the brake pressure control .... Resulting in the actual braking process to control wheel slip conditions on the different road adhesion coefficient.
-
Advances in Engineering Design and Optimization III
…and it requires that the speed of conveyer belt can be adjust, in order to realize this function, electromagnetic adjustable speed system can be taken, motor 13 is the asynchronous motor adjust the speed for electromagnetic slipping clutch , the working principle of … set up the excitation current, then the eddy current generated in armature, pole magnetic field effect is…
-
Improving Motor and Drive System Performance: A Sourcebook for Industry
New pulse-width-modulated (PWM) adjustable speed drives (ASDs) may be cost- effective replacements for aging or .... The eddy-current drive or clutch is a slip device consisting of two rotating elements that are coupled by a magnetic field with the slip and rotor speed based upon the magnetic field strength.
-
PRELIMINARY SAFETY ANALYSIS OF THE SODIUM-DEUTERIUM REACTOR (SDR)
The pumps are driven by a constant speed motor through a magnetic clutch with a variable slip control feature. .... flow rate is provided for in the controller, and a temperature set point adjustment is included in…
-
CERAMIC ABSTRACTS
Factors in selecting magnetic slip couplings for adjustable - speed service. ROBERTC. RODGERS. .... Machine Design, 27 [7] 175-85 (1955).-Formerly used mostly as clutches and brakes, this type of…
Indicates content that may require registration and/or purchase.