Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IZMAC Co., Ltd.
Description: stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location. FEATURES Customized orifice Piston rod surface
- Absorber Stroke: 9.842525 inch
- Extended Length: 29.527575 inch
- Energy per Cycle: 371.681415929204 In-lbs
- Cylinder Diameter or Maximum Width: 5.4330738 inch
-
Supplier: Enidine Inc.
Description: Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM
- Absorber Stroke: 2 inch
- Maximum Force (P1): 6,500 lbs
- Energy per Cycle: 6,500 In-lbs
- Cylinder Diameter or Maximum Width: 1.7 inch
-
Shock Absorbers, Linear Dampers, and Dashpots - Heavy Duty Adjustable Shock Absorber -- HDA 3.0 x 10Supplier: Enidine Inc.
Description: shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety cables. Standard
- Absorber Stroke: 10 inch
- Maximum Force (P1): 50,000 lbs
- Energy per Cycle: 200,000 In-lbs
- Cylinder Diameter or Maximum Width: 5.1 inch
-
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed). The Orifice Plate is factory calibrated based upon minimum, maximum, and continuous flow rate
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed), and sustain a minimum upstream pressure. The Orifice Plate is factory calibrated based upon
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed), and close drip-tight when downstream pressure becomes greater than upstream pressure. The Orifice
- Valve Size: 1.25 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed), and close drip-tight when downstream pressure becomes greater than upstream pressure. The Orifice
- Valve Size: 4 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Stainless Steel
-
Supplier: Clark Solutions
Description: be selected for gases. A wide range of sizes and materials provides optimal selection. Choose one or two field adjustable switch set points from 0.5 gallons per hour (1/2”) to 3000 GPM (8”). All switches are independently adjustable from 15% to 100% of range. A maintenance-free design,
- Pipe Diameter: 1.06 to 4.62 inch
- Operating Temperature: -80 to 350 F
- Operating Pressure: 0 to 400 psi
- Media Temperature: -80 to 212 F
-
Supplier: Air Logic
Description: The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Air Logic
Description: The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Oil-Rite Corp.
Description: Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Sierra Instruments, Inc.
Description: swirl and temperature stratification in the gas stream. This product reduces piping straight run requirements to as little as three upstream diameters. As a result, you save money on installation costs when compared to an orifice-plate where at least 20 upstream piping diameters are
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Sierra Instruments, Inc.
Description: This product reduces piping straight run requirements to as little as three upstream diameters. As a result, you save money on installation costs when compared to an orifice-plate where least 20 upstream piping diameters are required for optimal performance. In addition, the Model
- Pipe Diameter: 0.375 to 12 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Haida International Equipment Co., Ltd.
Description: equipped with lighting equipment Rain time, interval time, rainfall intensity, regulate and control apart. The main technical parameters: Spray ring radius: 375 and 500mm Water pipe diameter: φ16mm Spray orifice diameter: φ0.4mm Aperture spacing: 500mm Swing pipe: ±45°, ±60°, ±90°,
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: protection. The main technical parameters: Spray ring radius: 375 and 500mm Water pipe diameter: φ16mm Spray orifice diameter:φ0.4mm Aperture spacing:500mm Swing pipe : ±45°、±60°、±90°、±180°(theory number) Test stands rotate speed: 1r/min(can be no quarter speed adjustment) Controller: Import
- Configuration: Floor Mount
- Features: Other
-
Supplier: Waterman Industries, Inc.
Description: specifications and has a larger orifice that is a feature not found on most other makes. Features Thorough engineering in the design of this unit provides for maximum volume discharge. Compare the valve opening with its nominal size, then compare with other relief valves now being sold. Each
- Valve Type: Pressure Relief Valves
-
Supplier: FS-Curtis
Description: this energy-saving control system is able to make precise refrigeration compressor adjustments to match the varying heat loads, maximizing energy savings. Stainless-Steel Brazed Plate Heat Exchanger To deliver unparalleled performance and superior reliability, FS-Curtis crafts its exchangers
- Drying Capacity: 90 to 12,500 SCFM
- Dryer Technology: Refrigerated
Find Suppliers by Category Top
Featured Products Top
-
of operating conditions with varying masses or propelling forces. The Platinum PRO Series has unique progressive damping and a multi-orifice design that provides softer stops for medium-to-high impact velocities and fragile loads. The Platinum PRO Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions. (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
, including bellows, clevis mounts and safety cables. Standard adjustable or custom-orificed non-adjustable models are also available as well as optional fluids and seal packages to expand standard operating temperature range from (15º F to 140º F) to (-40º F to 210º F). For easy (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
quality crab and maximizing the efficiency of the plant's process. Previously, the plant used volumetric orifice plates for their steam measurement, which had three key disadvantages: The orifice plates did not measure pressure and temperature at the same point, which led to errors in mass flow
More Information Top
-
Journal of Aircraft > Effect of Propeller on Engine Cooling System Drag and Performance
The cooling air then flowed through an adjustable orifice plate to the lower plenum.
-
Journal of Propulsion and Power > Thermal Model of the Hollow Cathode Using Numerically Simulated Plasma Fluxes
Table 4 compares the model results with the adjusted orifice plate emissivity and with the literature value for polished tungsten.
-
A flexible method for depositing dense nanocrystal thin films: impaction of germanium
nanocrystals
The open circles correspond to films of 4.3 nm Ge NCs impacted through the metal adjustable orifice plate with an orifice width of 0.85 mm using Pup = 3.0 Torr, Pdown = 0.15 Torr (ratio = 20), and a total flow …
-
A novel method for producing unequal sized droplets in micro- and nanofluidic channels
The valves are in fact adjustable orifice plates and after manu- facturing the system one can adjust the degree of opening .
-
Directory of Microbicides for the Protection of Materials
The flow is stabilised by the headbox and passes from the headbox through an adjustable orifice plate called the slice.
-
Creating homogeneous and isotropic turbulence without a mean flow
From bottom to top: woofer, plenum, turbulence chamber corner plate with adjustable orifice plate , ejector tube, and turbulence grid .
-
Journal of Aircraft > Cooling Air Inlet and Exit Geometries on Aircraft Engine Installations
The cooling air entered through the inlet into the upper plenum, where the recovery pressure was measured; it then passed through an adjustable orifice plate into the lower plenum.
-
Energy efficient data centers
AH16 is outfitted with a non- adjustable orifice plate that serves the same flow-limiting purpose as the circuit setters.
-
Journal of Aircraft > Full-scale Wind-Tunnel Study of the Effect of Nacelle Shape on Cooling Drag
INLET PLENUM DIVIDER PLATE ADJUSTABLE ORIFICES TYP.
-
Editorial
Discussion of the ionization mechanism and the application of an orifice plate potential, DU (which is now referred to as cone or orifice voltage), clearly illustrates their understanding of declustering and control of ion fragmenta- tion by adjusting the orifice plate voltage.
Indicates content that may require registration and/or purchase.