Products/Services for Adjustable Radiator Louvers

  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. Dampers and louvers control...
  •  
    Hydronic Radiators - (35 companies)
    Hydronic radiators are heating devices which transfer heat from the media within to surrounding room air via convection. Hot water and steam are the most common radiator media types. Radiators typically consist of a sealed hollow metal container...
  •  
    Roof Vents and Ventilators - (70 companies)
    ...mitigation. More elaborate HVAC systems can use roof vents to ventilate the whole building. Simple roof vents are screens installed in the soffits or eaves of the house or a square or triangular louvered gable vent on each end of the house 's top. Larger...
  • Adjustable Speed Drives-Image
    Adjustable Speed Drives - (212 companies)
    Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator. Adjustable speed drives change the speed of a driven shaft to a speed selected by the operator. Additionally, these drives are used to maintain the speed...
  •  
    Precision Adjustment Screws - (20 companies)
    Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
  •  
    Fans and Blowers (industrial) - (1542 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
  •  
    Cabinets and Casework - (796 companies)
    Medical cabinets may feature adjustable shelves, double doors with locks, leveling guides, and other special features. Medical cabinets and casework is designed for use in hospitals, operating rooms, and other medical or surgical facilities...
  •  
    Screens - (129 companies)
    Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  •  
    Air Diffusers and Grilles - (303 companies)
    Custom plates, radiator covers, and mitered corners and access doors are also available. Perforated grilles, bar grilles, and floor grilles have specially-shaped openings to promote the flow of air. These shapes may resemble bricks, diamonds, bullets...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire