-
Supplier: Sauereisen, Inc.
Description: rehabilitated substrates. When cured, No. 210RS provides an impermeable, high-strength, corrosion resistant lining for manholes, lift stations, grit chambers, aeration basins and related structures subject to infiltration and attack from hydrogen sulfide and acid generated by
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 65 to 85 F
- Shrinkage: 0.11 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: rehabilitated substrates. When cured, No. 210S provides an impermeable, high-strength, corrosion resistant lining for manholes, lift stations, grit chambers, aeration basins and related structures subject to infiltration and attack from hydrogen sulfide and acid generated by
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.11 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: economical repair and protection of vertical, horizontal and overhead surfaces of both new or rehabilitated substrates. When cured, No. 210 provides an impermeable, high strength, corrosion-resistant lining for manholes, lift stations, grit chambers, aeration basins, and related
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: 65.55555555555556 C
- MOR / Flexural Strength: 4,900 psi
-
-
Description: in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable Water
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: -20 to 160 F
- Dispensing Method: Brush / Roll-on, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
removal efficiency drops at peak flow when compared to average conditions. Tied for third place were two other settling technologies, aerated grit basins and detritors both at 95% of 200 microns. Coming in fifth place was sloped bottom grit chambers. They had a grit removal efficiency of 95 (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
one, the forced vortex grit chamber with baffles, leads the pack in the race for superior grit removal efficiency. Check out the video at for more details. (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Smith & Loveless, Inc.
More Information Top
-
Water and Wastewater Engineering: Design Principles and Practice > HEADWORKS AND PRELIMINARY TREATMENT
There are four general types of grit removal systems: horizontal-flow grit chambers, detritus tanks, aerated grit chambers , and vortex-flow grit chambers.
-
Handbook of Chemical Engineering Calculations, Fourth Edition > WATER POLLUTION CONTROL
*DESIGN OF AN AERATED GRIT CHAMBER .
-
Handbook of Civil Engineering Calculations, Second Edition > DESIGN OF AN AERATED GRIT CHAMBER
DESIGN OF AN AERATED GRIT CHAMBER .
-
Handbook of Mechanical Engineering Calculations, Second Edition > DESIGN OF AN AERATED GRIT CHAMBER
DESIGN OF AN AERATED GRIT CHAMBER .
-
Introduction to Water Resource Recovery Facility Design, Second Edition > Preliminary Treatment
Aerated Grit Chambers .
-
Direct emissions of N2 O, CO2 , and CH4 from A/A/O bioreactor systems: impact of influent C/N ratio
The influent fed to the A/A/O bioreactor was taken from the aerated grit chamber of the First Sewage Treatment Plant of Everbright Water Ltd., Jinan, China.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > GRIT REM...
In aerated grit chamber systems, air introduced along one side near the bottom causes a spiral roll velocity pattern perpendicular to flow through the tank.
-
Civil Engineering Formulas, Second Edition > STORMWATER, SEWAGE, SANITARY WASTEWATER, AND ENVIRONMENTAL PROTECTION
DESIGN OF AN AERATED GRIT CHAMBER .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Preliminary Treatment
Aerated grit chambers provide a period of wastewater detention to trap grit through air-induced rotation of the wastewater at approximately 0.3 m/s (1 ft/sec).
-
Biosolids Engineering > Biosolids Characteristics and Production Rates
Grit from septage usually is removed through gravity settling in either a horizontal-flow-type or aerated grit chamber system [ 28, 34, 60].
Indicates content that may require registration and/or purchase.