-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend 880813 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have
- Abrasive Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend 880816 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have
- Abrasive Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend 880815 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have
- Abrasive Type: Aluminum Oxide
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend 880915 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category,
- Abrasive Type: Aluminum Oxide
-
Supplier: Maryland Brush Company, Inc.
Description: Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface
- Face Width: 0.625 inch
- Outer Diameter (OD): 14 inch
- Rotary Speed: 2,500 rpm
- Buff Type: Buffing Wheel
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.95 inch
- Width: 2.9 inch
- Length: 2.95 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 2.9 inch
- Length: 2.9 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 1 inch
- Width: 2.95 inch
- Length: 2.9 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 1.05 inch
- Width: 2.95 inch
- Length: 2.9 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Agency Approval Factory connected for 230, magnetic starter must be changed for other voltages Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of
-
Supplier: Mile-X Equipment, Inc.
Description: motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Supplied with magnetic starter, connected at factory for 230 volts. Specify voltage when ordering. Not for use with wire wheels. Prices do not include
-
Supplier: CS UNITEC
Description: wheels for longitudinal surface finishers. Fast deburring, trimming, grinding, brushing, and more Uses Poly-PTX grinding wheels for longitudinal grinding, satin finishing, etc. Uses grinding discs for plain grinding, fine grinding, etc. Uses FIX HOOK & LOOP system for plain
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: Filter 1 Clean Air Consultants
Description: Maximizing the Work Environment The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to .05MG/M3,
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
-
Supplier: CMS North America, Inc.
Description: Deltashape can arris/grind shaped pieces, only requiring at least one side of the blank to be straight-line. Its 3.5 kW double operating unit can mount a pack of co-axial wheels (up to 70 mm. in thickness as a whole) that will enable the user not only to arris, but also to fine- and
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools)
-
Supplier: CS UNITEC
Description: All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270° around the radius of the pipe. The operator simply rotates the BOA slightly to
- Power: 1 HP
- Surface / Linear Speed: 1,680 ft/min
- Power Source: Air / Pneumatic
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Sander
-
Supplier: CS UNITEC
Description: operating at full load. Sensitive variable-speed control makes the VARILEX® ideal for use with both flap discs and polishing discs, as well as grinding and cutting wheels, for applications ranging from grinding to blending, pre-polishing and polishing. The variable-speed control: Doubles the
- Rotary Speed: 2,000 to 7,300 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: Precision Surfacing Solutions
Description: plexiglas hood equipped with a safety micro-switch Each preparation program can be composed of a maximum of 100 steps, divided into groups of four steps at a time. Initial grinding by stone wheel to insure absolute flatness. Rotation of the sample holder is bi-directional, at speeds between 0
- Rotary Speed: 0 to 300 rpm
- Automation: Automatic / Indexing
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Grinder, Metallographic Equipment, Other
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: 3" Outside Diameter Multi-Radius Tube Bending One Piece, Continuous Loop (Full Radius) Tubing Bends Compound Tube Bending Length Up to 12 Ft. Bend Radius from .5" To 12" Calendaring Tube Bends Include CNC Rotary or Manual Rotary Arm Mandrel Tube Bending, Compression And Ram Tube Bending,
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
Buffs and Buffing Wheels
(106 Companies)
Polishing and Buffing Machines
(327 Companies)
Wheel and Track Drives
(23 Companies)
Wheel Dressers and Dressing Tools
(251 Companies)